"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182"
"","","67588","","HP","Q3087A","67588","0808736593052|808736593052|0808736593250|808736593250|0808736593267|808736593267|0808736593274|808736593274|0808736593281|808736593281|0808736593298|808736593298|0808736593304|808736593304|0808736593311|808736593311|0808736593328|808736593328|0808736593335|808736593335|0808736593342|808736593342|0808736593359|808736593359|0808736593441|808736593441|0808736593366|808736593366|0808736593373|808736593373|0808736593380|808736593380|0808736593397|808736593397|0808736593120|808736593120|0808736593137|808736593137|0808736593144|808736593144|0808736593151|808736593151|0808736593168|808736593168|0808736593175|808736593175|0808736593182|808736593182|0808736593199|808736593199|0808736593205|808736593205|0808736593212|808736593212|0808736621847|808736621847|0829160071190|829160071190|0808736621533|808736621533|0808736593069|808736593069|0808736593076|808736593076|0808736593083|808736593083|0808736593090|808736593090|0808736593106|808736593106|0808736593113|808736593113|0808736593434|808736593434|0808736593229|808736593229|0808736593236|808736593236|0808736593243|808736593243","多功能打印机","304","PSC","","2410","20211214093349","ICECAT","1","89331","https://images.icecat.biz/img/norm/high/67507-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/67507-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_67588_medium_1480677256_2039_2323.jpg","https://images.icecat.biz/thumbs/67507.jpg","","","惠普 PSC 2410 热感应式喷墨技术 A4 4800 x 1200 DPI 7.7 ppm","HP PSC 2410 Photosmart 打印机/平板传真机/扫描仪/复印机多功能一体机","惠普 PSC 2410, 热感应式喷墨技术, 彩色打印, 4800 x 1200 DPI, A4, 直接打印, 黑色, 灰色","惠普 PSC 2410. 打印技术: 热感应式喷墨技术, 打印: 彩色打印, 最大分辨率: 4800 x 1200 DPI, 打印速度(彩色,一般品质,A4/US Letter): 5.1 ppm. 烤貝/ 影印: 彩色复印, 最大复印分辨率: 1200 x 600 DPI. 扫描: 彩色扫描, 光学扫描分辨率: 1200 x 2400 DPI. 传真: 彩色传真. ISO A 系列文件最大尺寸: A4. 直接打印. 产品色彩: 黑色, 灰色","这款多功能一体机具有大量的高级特性,包括:无需 PC 即可通过 6.4 厘米彩色 LCD 选择和预览图像;直接从存储卡打印;打印无边距 A4 和 10 x 15 厘米照片。
\n
\n\n","https://images.icecat.biz/img/norm/high/67507-HP.jpg","170x190","","","","","","","","","","","打印速度","打印技术: 热感应式喷墨技术","打印: 彩色打印","双面印刷: 不","最大分辨率: 4800 x 1200 DPI","打印速度(黑色,一般质量,A4/US Letter): 7.7 ppm","打印分辨率颜色: 4800 x 1200 DPI","打印速度(彩色,一般品质,A4/US Letter): 5.1 ppm","打印速度(黑,粗糙质量,A4/US Letter): 21 ppm","打印速度(彩色,粗糙品质,A4/US Letter): 15 ppm","复印/影印","烤貝/ 影印: 彩色复印","最大复印分辨率: 1200 x 600 DPI","复印速度(一般质量,黑色,A4): 7.9 cpm","复制速度(正常的质量,颜色,A4): 2.4 cpm","复印速度(彩色,草稿模式,A4): 14 cpm","复印量(最大): 50 份数","扫描","扫描: 彩色扫描","光学扫描分辨率: 1200 x 2400 DPI","扫描仪类型: 平板扫描仪","扫描技术: CCD","输入色彩深度: 48 bit","灰度级别: 256","TWAIN协议版本: 1.7","传真","传真: 彩色传真","传真内存: 50 页数","自动重拨: 是","传真快速拨号, 最多号码: 60","传真转发: 不","传真延迟发送: 不","特殊振铃: 是","产品特点","每月打印纸张数上限: 5000 页每月","数字发送器: 不","多任务一体化: 是","输入和输出功率","总进纸容量: 150 页数","总出纸容量: 50 页数","最大输入容量: 150 页数","最大输出能力: 50 页数","纸张处理","ISO A 系列文件最大尺寸: A4","纸匣介质类型: 透明胶片","ISO A-系列 尺寸(A0…A-9): A4, A5","信封尺寸: DL","端口 & 界面","直接打印: 是","USB端口: 是","联网","无线局域网连接: 不","以太网连接器: 不","性能","内置存储器: 40 MB","兼容性内存条: SmartMedia","内置处理器: 是","Mac兼容性: 是","最低系统要求: For all systems: CD-ROM drive, available USB port, Internet access and sound card recommended, SVGA 800 x 600 monitor with 16-bit color, Microsoft Internet Explorer 5.01 or higher and Adobe Acrobat 4 or higher recommended, HP Memories Disc Creator software requires CD-Writer and 700 MB of additional hard disk space, full-color scanning requires additional 50 MB hard disk space; minimum PC requirements: any Intel Pentium II or Celeron processor (Pentium III or higher recommended); Microsoft Windows 2000 Professional or XP; 128 MB RAM for 2000 and XP (256 MB or higher recommended for all operating systems); 1.1 GB available hard disk space for software installation for 2000 and XP (1.2 GB recommended); minimum Macintosh requirements: G3 processor (G4 or higher recommended); Mac OS 9.1 or OS X; 64 MB RAM for Mac OS 9.1 (128 MB or higher recommended); 128 MB RAM for Mac OS X (256 MB or higher recommended); 100 MB available hard disk space for software installation for OS 9.1, 200 MB for OS X; additional informati","设计","产品色彩: 黑色, 灰色","市场定位: 家用和办公","内置显示器: 是","显示器: 液晶显示","能量控制","功耗(平均打印): 80 W","系统要求","可支持的Windows操作系统: Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP","可支持的Mac操作系统: Mac OS 9.1","环境条件","运行湿度范围(H-H): 15 - 85%","储存温度范围 (T-T): -40 - 60 °C","运行温度范围(T - T): 5 - 40 °C","运行温度范围(T - T): 41 - 104 °F 华氏","重量和尺寸","宽度: 483 mm","深度: 390 mm","高度: 237 mm","重量: 8.33 kg","包装数据","包装盒宽度: 503 mm","包装盒厚度: 300 mm","包装盒高度: 438 mm","包装重量: 10.2 kg","内容包装","捆绑软件: HP Photo & Imaging software: HP Director, HP Photo Gallery, HP Image Editor, HP Scan to Email, PC-Fax, HP Scan to Web, HP Creative Photo Projects, I.R.I.S. OCR, DVD Creator, HP Memories Disc Creator","物流信息处理数据","托盘重量: 429.7 kg","每个托盘载货数: 40 件","其他功能","标准纸托盘: 1","尺寸(宽 x 深 x 高): 483 x 390 x 237 mm","连网功能: 不","电源需求: 100 - 240 VAC","调制解调器型号: 33.6 Kbps","支持媒体播放类型: Paper (banner, brochure, inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers, borderless media","苹果操作系统的最低系统配置要求: For all systems: CD-ROM drive, available USB port, Internet access and sound card recommended, SVGA 800 x 600 monitor with 16-bit color, Microsoft Internet Explorer 5.01 or higher and Adobe Acrobat 4 or higher recommended, HP Memories Disc Creator software requires CD-Writer and 700 MB of additional hard disk space, full-color scanning requires additional 50 MB hard disk space; minimum Macintosh requirements: G3 processor (G4 or higher recommended); Mac OS 9.1 or OS X; 64 MB RAM for Mac OS 9.1 (128 MB or higher recommended); 128 MB RAM for Mac OS X (256 MB or higher recommended); 100 MB available hard disk space for software installation for OS 9.1, 200 MB for OS X; additional information: Windows 95, 3.1, NT 4.0, DOS, Mac OS 9.0 and earlier are not supported","安全: EN 60950: 1992 + A1, A2, A3, A4 en A11; IEC 60950: 1991 + A1, A2, A3 en A4; UL1950, Third Edition: 1995; NOM-019-SCFI-1993; IEC 825-1:1993 + A1/EN 60825-1: 1994 +A11","兼容性操作系统: Microsoft Windows 98, 98 SE, Me, 2000 Professional, XP; Mac OS 9.1, OS X","功能: Color printing, color copying, color scanning, color faxing","尺寸(英制): 48.3 cm (19"")","手机: N","Colour all-in-one functions: 影印, 传真, 打印, 扫描","包装尺寸(宽度 × 深度 × 高度): 503 x 300 x 438 mm","电磁兼容性: IEC 60825-1:1993 + A1 / EN 60825-1:1994 + A11 Klasse 1 (Laser / LED) CISPR22:1993 + A1 en A2 / EN 55022:1994, + A1 en A2 Klasse B CISPR24: 1997 / EN 55024:1998 IEC 61000-3-2:1995 / EN 61000-3-2:1995 IEC 61000-3-3:1994 / EN 61000-3-3:1995 AS / NZS 3548: 1992 CNS13438 FCC Part 15-Klasse B / ICES-003, 2 / VCCI-2 GB 9254-1998","打印速度","打印速度(黑,最好的质量,A4): 0.9 ppm","打印速度(彩色,最好质量,A4): 1 ppm","打印速度(黑,快速,正常的质量,a4): 11 ppm","打印速度(彩色,快速,正常的质量,a4): 7.4 ppm","打印速度(黑 白,最佳模式,信): Up to 0.9 ppm","打印速度(黑白,快速标准模式,信): Up to 11 ppm","打印速度(彩色,草稿质量,信): Up to 15 ppm","打印速度(彩色,快速正常,信): Up to 7.4 ppm","复印/影印","复印分辨率(黑色图形): 1200 x 1200 dpi","复印分辨率(彩色文本和图形): 600 DPI","复印机设定: Text/photo/mixed enhancements, fit-to-page, reduce/enlarge, poster, many-on-a-page, iron-on transfer","最高拷贝速度(黑,a4): 21 cpm","最高拷贝速度(彩色,A4): 14 cpm","复印速度(黑色,概念,A4): 21 cpm","复印速度(黑白,最佳,信): Up to 0.65 cpm","扫描","扫描输入方式: Front panel scan, HP Director, TWAIN","传真","传真速度(A4): 3 秒/页","输入和输出功率","卡片标准输入能力: Up to 60 cards","幻灯片标准输入能力: Up to 20 sheets","封套最小输出能力: 10","标签的最大输入能力: 20","幻灯片最大输入能力: 20 页数","10×15厘米的照片最大输入容量: 60 页数","封套标准输出能力: 10 页数","卡片标准输出能力: 60","纸张处理","封套送进器: 不","推荐纸张重量: Plain paper: 60 - 90, A4: 60 - 90, legal: 75 - 90, banner: 60 - 90, envelopes: 75 - 90, cards: up - 200, pho- paper: 240","最大卡片输入能力: 60","纸张处理: Sheetfed","最大纸托盘: 1","纸张处理选择/输入: Two-sided printing accessory","纸张处理标准/输入: 150","纸张处理标准/输出: 50","环境条件","推荐操作温度范围: 15 - 32 °C","其他功能","输入输出端口: 1 USB","存入内存的A4纸张: 50 页数","声功率排放量: Color printing: 5.6 B(A); black and white printing normal: 6.0 B(A); black and white copying: 6.0 B(A); receiving fax: 5.8 B(A); idle: 3.3 B(A)","兼容墨水类型,用品: Dye-based, pigment-based","定制纸张尺寸: 77 x 127 - 216 x 356 mm","双面打印选项: Optionele duplexmodule (apart aan te schaffen)","纸张路径的媒介比重: Plain paper: 60 to 90 g/m2, A4: 60 to 90 g/m2, legal: 75 to 90 g/m2, banner: 60 to 90 g/m2, envelopes: 75 to 90 g/m2, cards: up to 200 g/m2, photo paper: 240 g/m2","托盘尺寸(宽度 × 深度 × 高度): 1219 x 1016 x 2319 mm","打印质量(黑,草稿品质): 300 DPI","打印质量(彩色,最高质量): 4800 DPI","标准纸张尺寸: DL 110 x 220 mm, C6 114 x 162 mm","铅字字样: 8 TrueType","打印质量(黑色,最高质量): 1200 x 1200 DPI","打印质量(黑色,一般品质): 600 DPI","幻灯片标准输出能力: 20 页数","图象缩放范围: 25 - 400%","打印速度(彩色,全页彩色,一般质量,A4): 1.2 ppm","最大扫描面积(英制): 21.6 cm (8.5"")","包装尺寸(宽度 × 深度 × 高度): 487.7 x 299.7 x 431.8 mm (19.2 x 11.8 x 17"")","托盘尺寸(宽x 深x高): 1219.2 x 1016 x 2319 mm (48 x 40 x 91.3"")","托盘重量(英制): 429.6 kg (947.2 lbs)","重量(英制): 18.36 lb","信封标准输入容量: 20 页数","传真自动缩小支持: 是","Exifprint支持: Yes, Version 2.2","输出档案格式: Software: MPG, MPEG, MPV, MP2, MPE, AVI, QT, MOV, ASF","垃圾屏障支持: N","幻灯片最大输出能力: 20 页数","最大打印长度(英制): 8.5 x 14 in","支持的介质尺寸(英制): Letter, legal, executive, index cards, No. 9 envelopes, A2 envelopes, No. 10 envelopes","包装重量: 10.2 kg (22.4 lbs)","打印速度(彩色,全页彩色,粗糙质量,A4): 4.2 ppm","打印机功能: Color printing, color copying, color scanning, color faxing","推荐的介质重量 (英制): Plain paper: 16 to 24 lb, legal: 20 to 24 lb, banner: 16 to 24 lb, envelopes: 20 to 24 lb, cards: up to 110 lb index maximum, photo paper: up to 130 lb index","法律标准输出能 力: 50 页数"