"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","65039","","Acer","ET.LL1408.012","65039","","电脑 平板显示器","222","","","AL1511 15 inch LCD Flat Panel Display","20220822162508","ICECAT","1","154677","https://images.icecat.biz/img/norm/high/65039.jpg","211x210","https://images.icecat.biz/img/norm/low/65039.jpg","https://images.icecat.biz/img/gallery_mediums/img_65039_medium_1480676926_1242_2323.jpg","https://images.icecat.biz/thumbs/65039.jpg","","","宏碁 AL1511 15 inch LCD Flat Panel Display 电脑 平板显示器 38.1 cm (15"") 1024 x 768 像素","","宏碁 AL1511 15 inch LCD Flat Panel Display, 38.1 cm (15""), 1024 x 768 像素, 液晶显示, 25 毫秒","宏碁 AL1511 15 inch LCD Flat Panel Display. 显示器尺寸(对角长): 38.1 cm (15""), 显示器分辨率: 1024 x 768 像素. 显示器: 液晶显示. 响应时间: 25 毫秒, 视角,水平: 140°, 视角,垂直: 125°","","https://images.icecat.biz/img/norm/high/65039.jpg","211x210","","","","","","","","","","","显示器","显示器尺寸(对角长): 38.1 cm (15"")","显示器分辨率: 1024 x 768 像素","触摸屏: 不","对比度: 350:1","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","显示亮度(一般): 250 cd/m²","响应时间: 25 毫秒","视角,水平: 140°","视角,垂直: 125°","像素: 0.297","水平扫描范围: 24 - 60 kHz","垂直扫描范围: 56 - 75 Hz","可视尺寸,横向: 30.4 cm","可视尺寸,纵向: 22.8 cm","设计","认证: ISO 13406-2, IS0 9241-3, MPR 1990 UL, EN60950, EN - 55022, CSA, CB, IEC, TUV-GS, FCC-B, CE, TCO'99","人体工程学","VESA 安装系统兼容界面: 75 x 75 mm","即插即用: 是","能量控制","功耗(一般操作): 30 W","重量和尺寸","宽度(不含底座): 338 mm","深度(不含底座): 154 mm","高度(不含底座): 347 mm","重量(不含底座): 3.7 kg","其他功能","显示器: 液晶显示","视频输入: Analog (D-sub)","安全特性: Kensington lock"