"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","60163657","","Acer","MM.LXLAA.019","60163657","","电脑 平板显示器","222","V6","","V226HQL","20240527151606","ICECAT","","67230","https://images.icecat.biz/img/gallery/f43360fa9bec5b665f5783d02e1dcb34.jpg","420x380","https://images.icecat.biz/img/gallery_lows/f43360fa9bec5b665f5783d02e1dcb34.jpg","","https://images.icecat.biz/img/gallery_thumbs/f43360fa9bec5b665f5783d02e1dcb34.jpg","","","宏碁 V6 V226HQL 电脑 平板显示器 54.6 cm (21.5"") 1920 x 1080 像素 Full HD 黑色","","宏碁 V6 V226HQL, 54.6 cm (21.5""), 1920 x 1080 像素, Full HD, LED, 5 毫秒, 黑色","宏碁 V6 V226HQL. 显示器尺寸(对角长): 54.6 cm (21.5""), 显示器分辨率: 1920 x 1080 像素, HD 类型: Full HD. 显示器: LED. 响应时间: 5 毫秒, 原机长宽比: 16:9, 视角,水平: 90°, 视角,垂直: 65°. VESA 安装支架. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/f43360fa9bec5b665f5783d02e1dcb34.jpg|https://images.icecat.biz/img/gallery/abdc872a92d0fe531f32713e877cf229.jpg|https://images.icecat.biz/img/gallery/0d2fb1fc94dee7317690b3663168bf8a.jpg|https://images.icecat.biz/img/gallery/724890fd07cebafe11d751ae5d98815a.jpg","420x380|420x380|420x380|420x380","|||","","http://objects.icecat.biz/objects/mmo_60163657_1616403364_4299_9726.jpg|http://objects.icecat.biz/objects/60163657_18720855.pdf","","","","","","","","显示器","显示器尺寸(对角长): 54.6 cm (21.5"")","显示器分辨率: 1920 x 1080 像素","原机长宽比: 16:9","触摸屏: 不","HD 类型: Full HD","屏幕形状: 平面屏幕显示器","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","显示亮度(一般): 200 cd/m²","响应时间: 5 毫秒","支持图形分辨率: 1920 x 1080 (HD 1080)","长宽比: 16:9","视角,水平: 90°","视角,垂直: 65°","3D兼容性: 不","多媒体","内置扬声器: 不","内置摄像头: 不","设计","产品色彩: 黑色","端口 & 界面","VGA(D-SUB)端口数量: 1","DVI端口: 不","HDCP: 是","人体工程学","VESA 安装支架: 是","线缆锁插槽: 不","VESA 安装系统兼容界面: 100 x 100 mm","能量控制","能效等级(SDR): F","每1000小时能耗(SDR): 17 kWh","功耗(一般操作): 19.5 W","功耗(待机): 0.45 W","功耗(关闭): 0.35 W","能效规模: A到G","重量和尺寸","宽度(含底座): 508 mm","深度(含底座): 206.8 mm","高度(含底座): 390.4 mm","重量(含底座): 3.66 kg","宽度(不含底座): 508 mm","深度(不含底座): 52 mm","高度(不含底座): 304.5 mm","重量(不含底座): 3.24 kg","持续性","可持续发展证书: ENERGY STAR","欧洲能源标签产品注册处代码: 399749","依赖服务器的客户机","安装瘦客户机: 不","其他功能","显示器: LED","集成电视调谐器: 不"