"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55" "","","38089624","","HP","1LH39A","38089624","0191628556830|191628556830|0191628556854|191628556854|0191628556847|191628556847|0191628419142|191628419142|0190781580935|190781580935","大幅面打印机","230","Latex","","HP Latex 115 Print and Cut Solution - Print: 48 m²/hr - Billboard (2 pass); 16 m²/hr - Outdoor Plus (6 pass); 12 m²/hr - Indoor Quality (8 pass); 10 m²/hr - Indoor High Quality (10 pass); 6 m²/hr - Backlits, Textiles, and Canvas (16 pass); 5 m²/hr - High Saturation Textiles (20 pass); Up to 1200 x 1200 dpi; Printer: Gigabit Ethernet (1000Base-T); Cutter: USB and Ethernet (LAN)","20240521010324","ICECAT","1","141304","https://images.icecat.biz/img/gallery/38089624_5540847625.jpg","5000x2994","https://images.icecat.biz/img/gallery_lows/38089624_5540847625.jpg","https://images.icecat.biz/img/gallery_mediums/38089624_5540847625.jpg","https://images.icecat.biz/img/gallery_thumbs/38089624_5540847625.jpg","","","惠普 Latex HP 115 Print and Cut Solution - Print: 48 m²/hr - Billboard (2 pass); 16 m²/hr - Outdoor Plus (6 pass); 12 m²/hr - Indoor Quality (8 pass); 10 m²/hr - Indoor High Quality (10 pass); 6 m²/hr - Backlits, Textiles, and Canvas (16 pass); 5 m²/hr - High Saturation Textiles (20 pass); Up to 1200 x 1200 dpi; Printer: Gigabit Ethernet (1000Base-T); Cutter: USB and Ethernet (LAN)","","惠普 Latex HP 115 Print and Cut Solution - Print: 48 m²/hr - Billboard (2 pass); 16 m²/hr - Outdoor Plus (6 pass); 12 m²/hr - Indoor Quality (8 pass); 10 m²/hr - Indoor High Quality (10 pass); 6 m²/hr - Backlits, Textiles, and Canvas (16 pass); 5 m²/hr - High Saturation Textiles (20 pass); Up to 1200 x 1200 dpi; Printer: Gigabit Ethernet (1000Base-T); Cutter: USB and Ethernet (LAN), 喷墨, 1200 x 1200 DPI, 黑色, 青色, 淡青色, 浅品红色, 品红, 黄色, 48 m²/hr, 旗帜, 0.5 mm","惠普 Latex HP 115 Print and Cut Solution - Print: 48 m²/hr - Billboard (2 pass); 16 m²/hr - Outdoor Plus (6 pass); 12 m²/hr - Indoor Quality (8 pass); 10 m²/hr - Indoor High Quality (10 pass); 6 m²/hr - Backlits, Textiles, and Canvas (16 pass); 5 m²/hr - High Saturation Textiles (20 pass); Up to 1200 x 1200 dpi; Printer: Gigabit Ethernet (1000Base-T); Cutter: USB and Ethernet (LAN). 打印技术: 喷墨, 最大分辨率: 1200 x 1200 DPI, 印刷颜色: 黑色, 青色, 淡青色, 浅品红色, 品红, 黄色. 纸匣介质类型: 旗帜, 纸张厚度: 0.5 mm, 纸/胶带卷最大宽度: 137.1 cm. USB 接头: USB A型, 以太网的数据传输率: 10,100,1000 Mbit/秒. 产品色彩: 黑色, 声功率级别(待机): 38 dB, 声压级别(打印): 54 dB. 功耗(待机): 2.5 W, 功耗(一般操作): 2200 W","","https://images.icecat.biz/img/gallery/38089624_5540847625.jpg|https://images.icecat.biz/img/gallery/38089624_6984568134.jpg|https://images.icecat.biz/img/gallery/38089624_5050478314.jpg","5000x2994|5000x3145|5000x3060","||","","","","","","","","","","打印速度","打印技术: 喷墨","颜色: 是","最大分辨率: 1200 x 1200 DPI","打印墨盒数量: 7","印刷颜色: 黑色, 青色, 淡青色, 浅品红色, 品红, 黄色","打印速度(正常品质): 48 m²/hr","打印喷头: 6","复印/影印","烤貝/ 影印: 不","扫描","扫描: 不","纸张处理","纸匣介质类型: 旗帜","纸张厚度: 0.5 mm","纸/胶带卷最大宽度: 137.1 cm","卷纸最大直径: 18 cm","支持卷纸宽度: 254 - 1371 mm","端口 & 界面","以太网连接器: 是","USB端口: 是","无线局域网连接: 不","USB 接头: USB A型","USB2.0端口的数量: 1","以太网的数据传输率: 10,100,1000 Mbit/秒","RJ-45端口数量: 1","性能","产品色彩: 黑色","内置显示器: 是","声功率级别(待机): 38 dB","声压级别(打印): 54 dB","认证: ENERGY STAR; WEEE; RoHS,REACH; EPEAT Bronze; OSHA; CE marking compliant; Cutter: WEEE, RoHS (EU); CE marking compliant","HP段: 中小型企业","能量控制","功耗(待机): 2.5 W","功耗(一般操作): 2200 W","环境条件","运行温度范围(T - T): 15 - 30 °C","运行湿度范围(H-H): 20 - 90%","储存相对湿度范围(H - H): 20 - 90%","持续性","可持续发展证书: ENERGY STAR","重量和尺寸","宽度: 2307 mm","深度: 840 mm","高度: 1380 mm","重量: 174 kg","包装数据","包装盒宽度: 2553 mm","包装盒厚度: 762 mm","包装盒高度: 1252 mm","包装重量: 257.5 kg","墨盒包括: 是","其他功能","乙烯基媒体: 是"