"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124" "","","36273251","","Philips","55PUS6412/12","36273251","8718863011485","电视","1584","6000 series","","55PUS6412/12","20240527130901","ICECAT","1","158167","https://images.icecat.biz/img/gallery/36273251_9734517530.jpg","2400x1744","https://images.icecat.biz/img/gallery_lows/36273251_9734517530.jpg","https://images.icecat.biz/img/gallery_mediums/36273251_9734517530.jpg","https://images.icecat.biz/img/gallery_thumbs/36273251_9734517530.jpg","","","飞利浦 6000 series 55PUS6412/12 电视 139.7 cm (55"") 4K Ultra HD Smart TV 智能电视 无线局域网连接 银色 350 cd/m²","","飞利浦 6000 series 55PUS6412/12, 139.7 cm (55""), 3840 x 2160 像素, LED, Smart TV 智能电视, 无线局域网连接, 银色","飞利浦 6000 series 55PUS6412/12. 显示器尺寸(对角长): 139.7 cm (55""), 显示器分辨率: 3840 x 2160 像素, HD 类型: 4K Ultra HD, 显示技术: LED, 屏幕形状: 平面屏幕显示器. Smart TV 智能电视. 显示器亮度: 350 cd/m², 原机长宽比: 16:9. 数字信号格式系统: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. 无线局域网连接, 以太网连接器. 产品色彩: 银色","","https://images.icecat.biz/img/gallery/36273251_9734517530.jpg","2400x1744","","","http://objects.icecat.biz/objects/mmo_36273251_1539720284_116_9194.pdf|http://objects.icecat.biz/objects/36273251_13720781.jpeg","","","","","","","","显示器","显示器尺寸(对角长): 139.7 cm (55"")","HD 类型: 4K Ultra HD","显示器分辨率: 3840 x 2160 像素","显示技术: LED","屏幕形状: 平面屏幕显示器","原机长宽比: 16:9","显示器亮度: 350 cd/m²","屏幕格式调整: 缩放","显示器对角线(公制): 139 cm","峰值亮度比: 65%","电视调谐器","调谐器类型: 模拟和数字","模拟信号系统: NTSC, PAL, SECAM","数字信号格式系统: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD","智能电视","Smart TV 智能电视: 是","网络电视: 是","已预装操作系统: Android","操作系统版本: 6.0 (Marshmallow)","支持视频点播(VOD): 是","混合型广播宽带电视(HbbTV®): 是","视频应用程序: YouTube","生活方式应用程序: Google Apps","音频","RMS的额定功率: 20 W","内建的声音解码器: DTS-HD","联网","无线局域网连接: 是","以太网连接器: 是","设计","产品色彩: 银色","VESA 安装支架: 是","VESA 安装系统兼容界面: 300 x 200 mm","开/关切换钮: 是","环境光照: 是","信号强度指示: 是","不含重金属: 汞(水银)","性能","支持HDR: 是","高动态范围 (HDR) 技术: High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus)","游戏模式: 是","电传文讯功能: 是","远程电文: 1000 页数","电传标准: 超文本","字幕功能: 是","支持的视频格式: AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, WMV9","音频格式支持: AAC, MP3, WAV, WMA","支持图像格式: JPG","支持的字幕格式: SMI, SRT, SUB, TXT","背光调光技术: Local Dimming","核心的处理器数量: 4","USB录音: 是","端口 & 界面","HDMI端口数量: 4","PC机(D型接口): 不","USB2.0端口的数量: 2","共通介面: 是","Plus通用接口(CI +): 是","音频回传通道(ARC): 是","移动高清连接 (MHL): 是","HDCP: 是","DVI端口: 不","以太网路(RJ-45)连接接口数量: 1","分量视频(YPbPr/YCbCr)输入: 1","数字音频光学输出: 1","耳机输出端口: 1","RF端口数量: 2","RF连接器类型: F, IEC","消费电子控制(CEC): EasyLink","管理功能","电子节目指南(EPG): 是","编程周期: 8 天","图像消除 (无线电): 是","开关定时器: 是","固件可升级: 是","固件可更新于: 自动升级向导, 网络线, USB","能量控制","功耗(一般操作): 85 W","功耗(待机): 0.3 W","功耗(关闭): 0.3 W","交流电(AC)输入电压: 220 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","环境条件","运行温度范围(T - T): 5 - 35 °C","重量和尺寸","宽度(含底座): 1244.2 mm","深度(含底座): 266.3 mm","高度(含底座): 785.7 mm","重量(含底座): 16.6 kg","宽度(不含底座): 1244.2 mm","深度(不含底座): 78.2 mm","高度(不含底座): 730.7 mm","重量(不含底座): 15.8 kg","包装数据","用户手册: 是","包装盒宽度: 1360 mm","包装盒厚度: 160 mm","包装盒高度: 893 mm","包装重量: 21.3 kg","包装类型: 盒装","内容包装","台式电脑支架: 是","手持式遥控器: 是","其他功能","光传感器: 是","3D兼容性: 不","互动电视: 是","内置扬声器: 是","环境照明类型: 双面","全年能源消耗: 125 kWh","USB 端口数量: 2","光亮度: 65%","应用软件库(App Store)服务: Google Play Store","用戶內存: 16 GB","技术细节","预装应用程序: Google Play Movies, Google Play Music, Google Search, YouTube","其他功能","流光溢彩功能: Built-in Ambilight+hue, Ambilight Music, Game Mode, Wall colour adaptive, Lounge mode","画面增强: Micro Dimming Pro, Ultra Resolution, Natural Motion, Pixel Plus Ultra HD","箱内尺寸(宽度×深度×高度): 1360 x 160 x 893 mm","含铅: 是","用户交互: MultiRoom Client and Server, SimplyShare","能效等级(旧): A+"