"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123" "","","29577193","","Brother","DCP-9015CDW","29577193","","多功能打印机","304","","","DCP-9015CDW","20240314191415","ICECAT","1","213256","https://images.icecat.biz/img/gallery/29577193_0270134302.jpg","956x800","https://images.icecat.biz/img/gallery_lows/29577193_0270134302.jpg","https://images.icecat.biz/img/gallery_mediums/29577193_0270134302.jpg","https://images.icecat.biz/img/gallery_thumbs/29577193_0270134302.jpg","","","Brother DCP-9015CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm 无线局域网连接","","Brother DCP-9015CDW, LED, 彩色打印, 2400 x 600 DPI, A4, 直接打印, 黑色, 灰色","Brother DCP-9015CDW. 打印技术: LED, 打印: 彩色打印, 最大分辨率: 2400 x 600 DPI, 打印速度(彩色,一般品质,A4/US Letter): 18 ppm. 烤貝/ 影印: 彩色复印, 最大复印分辨率: 600 x 600 DPI. 扫描: 彩色扫描, 光学扫描分辨率: 1200 x 2400 DPI. ISO A 系列文件最大尺寸: A4. 无线局域网连接. 直接打印. 产品色彩: 黑色, 灰色","","https://images.icecat.biz/img/gallery/29577193_0270134302.jpg|https://images.icecat.biz/img/gallery/29577193_6141.jpg|https://images.icecat.biz/img/gallery/29577193_3104.jpg|https://images.icecat.biz/img/gallery/29577193_7444.jpg","956x800|900x518|900x518|900x518","|||","","","","","","","","","","打印速度","打印技术: LED","打印: 彩色打印","双面印刷: 是","最大分辨率: 2400 x 600 DPI","打印速度(黑色,一般质量,A4/US Letter): 18 ppm","双面打印模式: 自动","打印速度(彩色,一般品质,A4/US Letter): 18 ppm","双面打印速度(黑色,标准质量,A4/US Letter): 3.5 ppm","双面打印速度(彩色,标准质量,A4/US Letter): 3.5 ppm","预热时间: 30 秒","首页打印速度(黑白,标准): 16 秒","首页时间(彩 色,正常): 16 秒","复印/影印","烤貝/ 影印: 彩色复印","最大复印分辨率: 600 x 600 DPI","复印速度(一般质量,黑色,A4): 18 cpm","复制速度(正常的质量,颜色,A4): 18 cpm","首页复印时间(黑白,标准): 19 秒","时间第一个副本(彩色,正常): 22 秒","复印量(最大): 99 份数","复印缩小/放大设置: 25 - 400%","多合一(N-up)复印功能(N=): 2, 4, 9, 16, 25","免开计算机无线打印功能: 是","扫描","扫描: 彩色扫描","光学扫描分辨率: 1200 x 2400 DPI","最高扫描分辨率: 19200 x 19200 DPI","最大扫描面积: A4 (210 x 297)","扫描技术: CIS","扫描至: 电子邮件, 文件, FTP, 图像, OCR","输入色彩深度: 48 bit","输出色彩深度: 24 bit","灰度级别: 256","扫描驱动程序: ICA, SANE, TWAIN, WIA","传真","传真: 不","产品特点","每月打印纸张数上限: 30000 页每月","占空比(推荐): 300 - 1500 页每月","数字发送器: 不","页面语言: BR-Script 3, PCL 6","打印机字体数量: 144","输入和输出功率","总进纸容量: 250 页数","总出纸容量: 100 页数","纸张输入类型: 纸盒","手动进纸器: 是","纸张处理","ISO A 系列文件最大尺寸: A4","纸匣介质类型: 证券纸/铜版纸, 信封, 光面纸, 标签, 普通纸, 再生纸, 厚纸, 特厚纸, 薄纸","ISO A-系列 尺寸(A0…A-9): A4, A5, A6","非 ISO 打印介质尺寸: Executive, 对开, Legal尺寸, Letter尺寸","日本JIS B系列尺寸(B0. .. B9): B5","自定义介质重量: 76.2 - 215.9 mm","自定义介质长度: 116 - 355.6 mm","纸匣介质重量: 60 - 105 g/m²","自动进纸槽(ADF)纸张重量(厚度): 60 - 163 g/m²","端口 & 界面","直接打印: 是","标准接口: USB 2.0, 无线局域网","USB端口: 是","联网","无线局域网连接: 是","以太网连接器: 不","无线局域网类型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","支持安全算法: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, EAP-TLS, EAP-TTLS, LEAP, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPS","可支持的网络协议(IPv4): ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client/Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP Client/Server, ICMP, Web Services (Print/Scan), SNTP Client","可支持的网络协议(IPv6): NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Client/Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP Client/Server, SMTP Client, ICMPv6, SNTP Client, Web Service","电子邮件协议: 弹出, SMTP","在线支持服务: OneNote, 盒装, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, Picasa","移动打印技术: Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service","性能","内置存储器: 192 MB","集成读卡器: 不","内置处理器: 是","处理器频率: 333 MHz","声功率级别(待机): 33 dB","设计","产品色彩: 黑色, 灰色","市场定位: 商务型","内置显示器: 是","显示器: 液晶显示","显示器尺寸(对角长): 9.14 cm (3.6"")","触摸屏: 是","控制方式: 触摸","能量控制","功耗(最大): 1200 W","功耗(平均打印): 380 W","功耗(节能): 7 W","功耗(待机): 70 W","功耗(关闭): 0.05 W","交流电(AC)输入电压: 220 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","系统要求","可支持的Windows操作系统: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","可支持的Mac操作系统: Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","可支持的Linux操作系统: 是","可支持的服务器操作系统: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64","可支持的手机操作系统: Windows Phone, Android, iOS","环境条件","运行湿度范围(H-H): 20 - 80%","储存温度范围 (T-T): 0 - 40 °C","运行温度范围(T - T): 10 - 32.5 °C","储存相对湿度范围(H - H): 10 - 90%","持续性","可持续发展证书: Nordic Swan Ecolabel, ENERGY STAR","重量和尺寸","宽度: 410 mm","深度: 483 mm","高度: 367 mm","重量: 21.9 kg","包装数据","包装盒宽度: 602 mm","包装盒厚度: 534 mm","包装盒高度: 565 mm","包装重量: 26.4 kg","内容包装","包括驱动器: 是","捆绑软件: Brother Control Center v4\r\nNuance PaperPort v12SE\r\nBrother Control Center v2\r\nPagemanager v9\r\nWAN Management","其他功能","节能模式: 是","噪音水平: 53 dB"