"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113" "","","29415924","","LevelOne","FCS-4302","29415924","4015867193464","监控摄像机","1557","","","FCS-4302","20240606135207","ICECAT","1","87154","https://images.icecat.biz/img/gallery/29415924_5293.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/29415924_5293.jpg","https://images.icecat.biz/img/gallery_mediums/29415924_5293.jpg","https://images.icecat.biz/img/gallery_thumbs/29415924_5293.jpg","","","LevelOne FCS-4302 监控摄像机 圆顶(Dome)振膜 IP安全摄像头 户外 1920 x 1080 像素 台装/顶装","","LevelOne FCS-4302, IP安全摄像头, 户外, 有线型, CE, FCC, Onvif, 台装/顶装, 黑色, 白色","LevelOne FCS-4302. 类型: IP安全摄像头, 支持装配位置: 户外, 连接方式: 有线型. 装配系统: 台装/顶装, 产品色彩: 黑色, 白色, 外型: 圆顶(Dome)振膜. 最低照明: 1 光照度, 场景角度(FOV): 136°, 倾角范围: 0 - 75°. 传感器类型: CMOS, 光学传感器尺寸: 25.4 / 2.7 mm (1 / 2.7""). 光学变焦: 3 倍数, 数字变焦: 4 倍数, 焦距: 3 - 9 mm","","https://images.icecat.biz/img/gallery/29415924_5293.jpg|https://images.icecat.biz/img/gallery/29415944_8936.jpg|https://images.icecat.biz/img/gallery/29415924_5835.jpg","3000x2250|3000x2250|1000x440","||","","","","","","","","","","性能","类型: IP安全摄像头","支持装配位置: 户外","连接方式: 有线型","PTZ控制: 是","自动盘模式: 是","自动巡查模式: 是","宽动态范围(WDR): 是","日/夜模式: 是","红外(IR)截止滤光片: 是","认证: CE, FCC, Onvif","设计","装配系统: 台装/顶装","产品色彩: 黑色, 白色","外型: 圆顶(Dome)振膜","液晶显示器指示灯: Link 网络活动指示灯, 电源","国际保护(IP)代码: IP66","全天候防风雨: 是","照相机","最低照明: 1 光照度","场景角度(FOV): 136°","倾角范围: 0 - 75°","水平旋转范围: 0 - 250°","白平衡: 自动","相机快门型式: 电子","相机快门速度: 1/30 - 1/1000000 秒","图象传感器","传感器类型: CMOS","光学传感器尺寸: 25.4 / 2.7 mm (1 / 2.7"")","逐行扫描: 是","聚焦系统","变焦能力: 是","光学变焦: 3 倍数","数字变焦: 4 倍数","焦距: 3 - 9 mm","自动对焦: 是","焦距调整: 1.8","夜视","夜视: 是","夜视距离: 20 m","LED 类型: IR","照明 LED 灯设置数量: 6","视频","最大分辨率: 1920 x 1080 像素","总计百万像素: 2 MP","支持的视频格式: MPEG4","视频压缩格式: H.264, M-JPEG, MPEG4","支持图形分辨率: 320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)","支持的视频模式: 240p, 480p, 720p, 1080p","帧速: 30 fps","降噪设备: 是","自动增益控制: 是","Full HD: 是","图像质量调整: 亮度, 对比度, 饱和度, 清晰度","翻转和反射: 是","时间标识叠加: 是","音频","音频系统: 2 路","内置麦克风: 是","声音解码: AMR","联网","以太网连接器: 是","无线局域网连接: 不","以太网接口类型: 快速以太网","网络标准: IEEE 802.3, IEEE 802.3af, IEEE 802.3u","支持网络协议: TCP/IP, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba","存储介质","内置硬盘驱动器: 不","集成读卡器: 是","兼容性内存条: MicroSD (TransFlash), MicroSDHC","最大内存卡大小: 64 GB","端口 & 界面","以太网路(RJ-45)连接接口数量: 1","DC-IN插口: 是","接口: RJ-45","安全","密码保护: 用户","IP地址过滤: 是","HTTPS加密: 是","运动传感器: 是","管理功能","重启按钮: 是","能量控制","电源类型: PoE 以太网供电装置","功耗(一般操作): 8 W","直流输出电流: 1.5 A","支持以太网(PoE): 是","环境条件","运行温度范围(T - T): -5 - 50 °C","运行湿度范围(H-H): 10 - 80%","系统要求","可支持的Windows操作系统: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","重量和尺寸","宽度: 63 mm","深度: 63 mm","高度: 92 mm","重量: 500 g","包装盒宽度: 205 mm","包装盒厚度: 155 mm","包装盒高度: 90 mm","包装重量: 870 g","包装类型: 盒装","内容包装","包含电缆: LAN(RJ-45)","螺丝包括: 是","用户手册: 是","包括 AC 适配器: 是","快速安装向导: 是","资源光盘: 是","技术细节","虹膜: 是","可持续发展证书: RoHS","视频流数量: 2"