"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103" "","","26432224","","Canon","0582C002","26432224","4549292037821","数码照相机","575","EOS","","5DS R","20240314195115","ICECAT","1","119879","https://images.icecat.biz/img/gallery/26432224_8291914861.jpg","530x426","https://images.icecat.biz/img/gallery_lows/26432224_8291914861.jpg","https://images.icecat.biz/img/gallery_mediums/26432224_8291914861.jpg","https://images.icecat.biz/img/gallery_thumbs/26432224_8291914861.jpg","","","Canon EOS 5DS R 单反相机机体(不带镜头) 50.6 MP CMOS 8688 x 5792 像素 黑色","","Canon EOS 5DS R, 50.6 MP, 8688 x 5792 像素, CMOS, Full HD, 845 g, 黑色","Canon EOS 5DS R. 相机类型: 单反相机机体(不带镜头), 像素: 50.6 MP, 传感器类型: CMOS, 最大图像分辨率: 8688 x 5792 像素. ISO感光度(最高): 6400. 相机快门的最快速度: 1/8000 秒. HD 类型: Full HD, 最大视频分辨率: 1920 x 1080 像素. 显示器尺寸(对角长): 8.13 cm (3.2""). 支持图桥(PictBridge)技术. 重量: 845 g. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/26432224_8291914861.jpg","530x426","","","","","","","","","","","图片质量","相机类型: 单反相机机体(不带镜头)","像素: 50.6 MP","传感器类型: CMOS","最大图像分辨率: 8688 x 5792 像素","静止图象捕捉分辨率: (L) 8688x5792, (M1) 7680x5120, (M2) 5760x3840, (S1) 4320x2880, (S2) 1920x1280, (S3) 720x4801.3x Crop - (L) 6768x4512, (M1) 6016x4000, (M2) 4512x3008, (S1) 3376x2256, (S2) 1920x1280, (S3) 720x4801.6x Crop - (L) 5424x3616, (M1) 4800x3200, (M2) 3616x2408, (S1) 2704x1808, (S2) 1920x1280, (S3) 720x4801:1 Crop - (L) 5792x5792, (M1) 5120x5120, (M2) 3840x3840, (S1) 2880x2880, (S2) 1280x1280, (S3) 480x480RAW:(RAW) 8688x5792,(M-RAW) 6480x4320,(S-RAW) 4320x2880","图像稳定器: 不","支持图像格式: JPG, RAW","支持长宽比: 3:2","总计百万像素: 53 MP","图像传感器尺寸(宽×高): 36 x 24 mm","聚焦系统","镜头安装接口: Canon EF","聚焦","焦点: TTL-CT-SIR","焦距调整: 自动/手动","自动对焦(AF)模式: 多点自动对焦, 伺服自动对焦, 单点自动对焦, 光点自动对焦","自动对焦(AF)点: 61","自动对焦(AF)的锁: 是","自动对焦(AF)的协助光束: 是","曝光","ISO感光度(最低): 100","ISO感光度(最高): 6400","曝光类型: 光圈优先AE, 手动, 快门优先AE","曝光校正: ±5EV (1/2; 1/3 EV step)","测光: 评估测光(多点模式), 局部, 点对焦","ISO感光度: 100, 200, 400, 800, 1600, 3200, 6400","曝光控制: 程序自动曝光","快门","相机快门的最快速度: 1/8000 秒","相机快门的最慢速度: 30 秒","相机快门型式: 电子","闪光灯","闪光模式: 自动","闪光灯曝光锁: 是","闪光同步速度: 0.005 秒","视频","视频录制: 是","最大视频分辨率: 1920 x 1080 像素","HD 类型: Full HD","视频分辨率: 640 x 480,1280 x 720,1920 x 1080","M-JPEG(运动静止图象压缩技术)帧率: 50 fps","支持的视频格式: H.264, MOV, MPEG4","音频","内置麦克风: 是","录音: 是","内存参数","兼容性内存条: CF, SD, SDHC, SDXC","内存插槽数量: 1","显示器","显示器: 液晶显示","触摸屏: 不","显示器尺寸(对角长): 8.13 cm (3.2"")","相机显示解像度: 1040000 像素","可变角度液晶显示器: 不","观景范围: 100%","取景器","放大率: 0.71 倍数","端口 & 界面","支持图桥(PictBridge)技术: 是","USB版本: 3.2 Gen 1 (3.1 Gen 1)","HDMI: 是","麦克风/音频输入插孔: 是","照相机","白平衡: 自动, 多云, 自定义模式, 阳光, Flash, 荧光灯, 阴, 钨","场景模式: 縱向, 景观","照片效果: 黑与白, 中性","自拍: 2,10 秒","相机重放: 电影院, 单一图像, 幻灯片放映","回放变焦: 16 倍数","直方图: 是","实时取景: 是","直接打印: 是","GPS: 不","相机文件系统: DPOF 1.1, Exif 2.3, RAW","影像处理器: DIGIC 6","可支持的Windows操作系统: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","可支持的Mac操作系统: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","设计","产品色彩: 黑色","防尘: 是","防水: 是","电池","电池技术: 锂离子(Li-Ion)电池","电池寿命(CIPA标准): 700 张","电池类型: LP-E6N","电池电量指示灯: 是","环境条件","运行温度范围(T - T): 0 - 40 °C","重量和尺寸","宽度: 152 mm","深度: 76.4 mm","高度: 116.4 mm","重量: 845 g","内容包装","包括 AC 适配器: 是","配有电池: 是","快速入门指南: 是","捆绑软件: Digital Photo Professional 4, PhotoStitch, EOS Utility 3, Picture Style Editor","其他功能","电源类型: 电池","技术细节","自定时: 是"