"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79" "","","24478065","","Samsung","LH46UDDPUBB","24478065","8806086296328","指示牌显示","2672","","","UD46D-P","20240527115107","ICECAT","1","195922","https://images.icecat.biz/img/norm/high/24478065-7008.jpg","767x767","https://images.icecat.biz/img/norm/low/24478065-7008.jpg","https://images.icecat.biz/img/norm/medium/24478065-7008.jpg","https://images.icecat.biz/thumbs/24478065.jpg","","","三星 UD46D-P 数字标牌平板显示器 116.8 cm (46"") LED 700 cd/m² Full HD 黑色","","三星 UD46D-P, 数字标牌平板显示器, 116.8 cm (46""), LED, 1920 x 1080 像素","三星 UD46D-P. 设计: 数字标牌平板显示器. 显示器尺寸(对角长): 116.8 cm (46""), 显示技术: LED, 显示器分辨率: 1920 x 1080 像素, 显示器亮度: 700 cd/m², HD 类型: Full HD. 产品色彩: 黑色","","https://images.icecat.biz/img/norm/high/24478065-7008.jpg|https://images.icecat.biz/img/gallery/24478065_217.jpg|https://images.icecat.biz/img/gallery/24478065_8545.jpg|https://images.icecat.biz/img/gallery/24478065_1349.jpg|https://images.icecat.biz/img/gallery/24478065_4546.jpg|https://images.icecat.biz/img/gallery/24478065_1932.jpg","767x767|767x767|767x767|767x767|767x767|767x767","|||||","","http://objects.icecat.biz/objects/24478065_6851.pdf|http://objects.icecat.biz/objects/24478065_2463399.jpeg","","","","","","","显示器","显示器尺寸(对角长): 116.8 cm (46"")","显示技术: LED","显示器分辨率: 1920 x 1080 像素","显示器亮度: 700 cd/m²","HD 类型: Full HD","LED背光类型: Direct-LED","原机长宽比: 16:9","响应时间: 8 毫秒","对比度: 3500:1","对比度(动态): 10000:1","视角,水平: 178°","视角,垂直: 178°","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","像素: 0.53025 x 0.53025 mm","有效显示区域(宽×高): 572.67 x 1018.08 mm","水平扫描范围: 30 - 81 kHz","垂直扫描范围: 48 - 75 Hz","端口 & 界面","HDMI端口数量: 2","DVI端口: 是","DisplayPort 数量: 1","USB端口: 不","以太网连接器: 不","HDMI输入端口数量: 2","DVI-D接口数量: 1","VGA(D-SUB)输入端口: 1","分量视频(YPbPr/YCbCr)输入: 1","音频输入(左、右声道): 1","音频(左、右声道)输出: 1","集成读卡器: 是","兼容性内存条: SD","设计","设计: 数字标牌平板显示器","产品色彩: 黑色","VESA 安装支架: 是","VESA 安装系统兼容界面: 600 x 400 mm","边框宽度(底部): 2.3 mm","边框宽度(侧面): 1.2 mm","边框宽度(顶部): 2.3 mm","性能","HDCP: 是","能量控制","功耗(一般操作): 130 W","功耗(待机): 0.5 W","功耗(睡眠模式): 0.5 W","功耗(关闭): 0.5 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","计算机系统","电脑系统: 不","重量和尺寸","宽度: 1022.1 mm","深度: 97 mm","高度: 576.7 mm","重量: 18 kg","包装数据","包装盒宽度: 1255 mm","包装盒厚度: 355 mm","包装盒高度: 798 mm","包装重量: 22.4 kg","内容包装","手持式遥控器: 是","配有电池: 是","包含电缆: 交流电, DisplayPort","保修卡: 是","环境条件","运行温度范围(T - T): 0 - 40 °C","运行湿度范围(H-H): 10 - 80%","认证标准","认证: EMC - FCC (USA): FCC Part 15, Subpart B class B, CE (Europe): EN55022, EN55024, VCCI:(Japan) V-3 (CISPR22), KCC (Korea): KN22, KN24, BSMI (Taiwan): CNS13438 (CISPR22), C-Tick (Australia): AS / NZS3548 (CISPR22), CCC (China): GB 9254-2008, GB 17625.1-2003\r\nEnvironment - UL (USA): UL 60950-1, CSA (Canada): CSA C22.2 No. 60950-1, TUV (Germany): EN60950-1, NEMKO (Norway): EN60950-1, KC (Korea): K60950-1, CCC (China): GB 4943-2001, PSB (Singapore): IEC60950-1, GOST (Russia): IEC60950-1, EN55022, SIQ (Slovenia): IEC60950-1, EN55022, PCBC (Poland): IEC60590-1, EN55022, NOM (Mexico): NOM-019-SCFI-1993, IRAM (Argentina): IEC60950-1, SASO (Saudi Arabia): IEC60950-1","技术细节","可持续发展证书: ENERGY STAR","其他功能","快速入门指南: 是","全年能源消耗: 190 kWh","枢轴: 是","即插即用: 是","能效等级(旧): C"