"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167" "","","20814284","","Lenovo","59343009","20814284","0887263590185|887263590185","笔记本电脑","151","IdeaPad","S","S400","20240307153452","ICECAT","","","https://images.icecat.biz/img/norm/high/19435688-2791.jpg","1434x952","https://images.icecat.biz/img/norm/low/19435688-2791.jpg","https://images.icecat.biz/img/norm/medium/19435688-2791.jpg","https://images.icecat.biz/thumbs/19435688.jpg","","","联想 IdeaPad S400 英特尔®酷睿™ i5 i5-3317U 笔记本 35.6 cm (14"") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium 黑色, 红色","","联想 IdeaPad S400, 英特尔®酷睿™ i5, 1.7 GHz, 35.6 cm (14""), 1366 x 768 像素, 4 GB, 524 GB","联想 IdeaPad S400. 产品类型: 笔记本, 外型: 翻盖式. 处理器系列: 英特尔®酷睿™ i5, 处理器: i5-3317U, 处理器频率: 1.7 GHz. 显示器尺寸(对角长): 35.6 cm (14""), HD 类型: HD, 显示器分辨率: 1366 x 768 像素. 内置存储器: 4 GB, 内存类型: DDR3-SDRAM. 总存储容量: 524 GB, 儲存裝置: HDD+SSD. 板载图形适配器型号: 英特尔® HD 显卡 4000. 已预装操作系统: Windows 7 Home Premium. 产品色彩: 黑色, 红色","","https://images.icecat.biz/img/norm/high/19435688-2791.jpg","1434x952","","","","","","","","","","","设计","产品类型: 笔记本","产品色彩: 黑色, 红色","外型: 翻盖式","显示器","显示器尺寸(对角长): 35.6 cm (14"")","显示器分辨率: 1366 x 768 像素","触摸屏: 不","HD 类型: HD","LED背光源: 是","原机长宽比: 16:9","双屏: 不","处理器","处理器系列: 英特尔®酷睿™ i5","处理器生产厂商: Intel","处理器: i5-3317U","处理器频率: 1.7 GHz","处理器代际: 第三代英特尔®酷睿™ i5 处理器","核心的处理器数量: 2","处理器线程数: 4","处理器加速频率: 2.6 GHz","系统总线: 5 GT/秒","处理器高速缓存: 3 MB","处理器高速缓存类型: 智能高速缓存","处理器插槽: BGA 1023","处理器光刻: 22 nm","处理器运行模式: 64-bit","处理器系列: Intel Core i5-3300 Mobile series","处理器代号(codename): Ivy Bridge","总线类型: DMI","FSB奇偶校验: 不","步进: L1","散热设计功耗 (TDP): 17 W","Tjunction 接合温度: 105 °C","PCI Express 通道数的最大值: 16","PCI Express插槽版本: 2.0","PCI Express配件: 1x16, 2x8, 1x8+2x4","总线频率: 17","处理器支持 ECC 功能: 不","内存参数","内置存储器: 4 GB","最大内部存储: 4 GB","内存类型: DDR3-SDRAM","内存时钟速度: 1600 MHz","内存格式因素: SO-DIMM","存储介质","总存储容量: 524 GB","儲存裝置: HDD+SSD","安装的硬盘驱动器的数量: 1","硬盘容量: 500 GB","硬盘接口: SATA","硬盘转速: 5400 RPM","SSD安装数量: 1","固态磁盘驱动器的容量: 24 GB","集成读卡器: 是","兼容性内存条: MMC, SD","图像","板载图形适配器: 是","独立显卡适配器: 是","独立显示适配器型号: AMD Radeon HD 7450M","板载图形适配器型号: 英特尔® HD 显卡 4000","板载图形适配器系列: Intel® HD Graphics","板载图形适配器基本频率: 350 MHz","板载图形适配器动态频率(最大值): 1050 MHz","板载图形适配器设备 ID: 0x166","音频","音频系统: Dolby Advanced Audio v2","内置扬声器数量: 2","扬声器电源: 2 W","内置麦克风: 是","照相机","前置摄像头: 是","前置摄像头分辨率(数字): 0.3 MP","前置摄像头分辨率: 1280 x 720 像素","联网","无线局域网连接: 是","无线局域网类型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","以太网连接器: 是","以太网的数据传输率: 10,100 Mbit/秒","蓝牙: 是","网络标准: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","端口 & 界面","USB2.0端口的数量: 2","A型USB 3.2(第 1代3.1)端口数量: 1","HDMI端口数量: 1","以太网路(RJ-45)连接接口数量: 1","DVI端口: 不","耳机输出端口: 1","S/PDIF输出接口: 不","麦克风/音频输入插孔: 是","组合耳机/麦克风接口: 是","充电端口类型: DC 输入插孔","键盘","数字键盘: 不","指向装置: 触摸板","Windows按键: 是","软件","已预装操作系统: Windows 7 Home Premium","操作系统结构: 64-bit","处理器的特殊功能","英特尔®无线显示(WiDi)技术: 是","英特尔® 我的WiFi技术: 是","英特尔® 防盗技术: 是","英特尔®身份保护技术: 是","英特尔®超线程技术: 是","英特尔®Turbo Boost技术: 2.0","增强型英特尔®Speed​​Step动态节能技术: 是","英特尔®清晰视频高清技术: 是","英特尔® 清晰视频技术: 不","英特尔® InTru™3D技术: 是","英特尔® 内线™: 是","英特尔®快速同步视频技术: 是","英特尔® Flex内存访问: 是","英特尔®智能高速缓存: 是","英特尔®AES新指令: 是","英特尔®可信执行技术: 不","英特尔® 增强暂停状态: 是","有扩展页表 (EPT) 的英特尔® VT-x: 是","英特尔®基于需求开关: 不","英特尔®安全密钥: 是","英特尔®MID清晰视频技术: 不","英特尔®64: 是","执行禁止位: 是","闲置状态: 是","热监测技术: 是","处理器封装尺寸: 31.0 x 24.0 mm","支持指令集: AVX","处理器代码: SR0N8","CPU配置(最大): 1","可选用的嵌入式选项: 不","图形与IMC光刻: 22 nm","英特尔®直接输入/输出硬件辅助虚拟化技术 (Intel® VT-d): 是","英特尔® 身份保护技术(Intel® IPT): 1.00","英特尔® 安全密钥技术: 1.00","英特尔®虚拟化技术(VT -x): 是","英特尔® 双显示功能技术: 是","英特尔® FDI技术: 是","英特尔®快速存储技术: 不","英特尔® 快速内存访问: 是","处理器 ARK ID 识别码: 65707","无冲突处理器: 是","集成 WiMAX 4G 功率放大器: 是","电池","电池容量: 32 Wh","电池组数量: 4","电池寿命(最大值): 5 小时","能量控制","电源转换器频率: 50 - 60 Hz","电源转换器输入电压: 100 - 240 V","安全","线缆锁插槽: 不","环境条件","运行温度范围(T - T): 5 - 35 °C","储存温度范围 (T-T): -15 - 60 °C","运行湿度范围(H-H): 20 - 85%","储存相对湿度范围(H - H): 10 - 90%","工作高度: 0 - 3050 m","非工作高度: 0 - 4570 m","重量和尺寸","重量: 1.8 kg","宽度: 241.2 mm","深度: 336.6 mm","高度: 21.9 mm","内容包装","包括电源线: 是","其他功能","包括 AC 适配器: 是"