"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13" "","","163765","","Vertiv","AV400R-4-EU","163765","","KVM多电脑切换器","282","","","AutoView KVM 2 X 4","20190404044835","ICECAT","","164057","https://images.icecat.biz/img/norm/high/163765-7994.jpg","275x275","https://images.icecat.biz/img/norm/low/163765-7994.jpg","https://images.icecat.biz/img/gallery_mediums/img_163765_medium_1480929472_1201_26422.jpg","https://images.icecat.biz/thumbs/163765.jpg","","","Vertiv AutoView KVM 2 X 4 KVM多电脑切换器","","Vertiv AutoView KVM 2 X 4, 1600 x 1200 像素","Vertiv AutoView KVM 2 X 4. 最大分辨率: 1600 x 1200 像素, 视频带宽: 85 Hz. 重量: 1.91 kg. 尺寸(宽 x 深 x 高): 437 x 165.1 x 45 mm, 兼容性: IBM PC/AT, PS/2, 遵守工业标准: UL 1950, CSA C22.2 No. 950, EN60950","","https://images.icecat.biz/img/norm/high/163765-7994.jpg","275x275","","","","","","","","","","性能","最大分辨率: 1600 x 1200 像素","视频带宽: 85 Hz","环境条件","运行温度范围(T - T): 5 - 40 °C","重量和尺寸","重量: 1.91 kg","其他功能","尺寸(宽 x 深 x 高): 437 x 165.1 x 45 mm","兼容性: IBM PC/AT, PS/2","遵守工业标准: UL 1950, CSA C22.2 No. 950, EN60950","兼容性操作系统: Windows 3.x, Windows 95/98, DOS, Window NT/2000","输入输出端口: VGA, SVGA, XGA, XGA-II, PS/2"