"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","1448557","","LG","W2242S","1448557","","电脑 平板显示器","222","","","LCD W2242S","20220822162528","ICECAT","1","24884","https://images.icecat.biz/img/gallery/1448557_9836.jpg","450x370","https://images.icecat.biz/img/gallery_lows/1448557_9836.jpg","","https://images.icecat.biz/img/gallery_thumbs/1448557_9836.jpg","","","LG LCD W2242S 电脑 平板显示器 55.9 cm (22"") 1680 x 1050 像素 Full HD 银色","","LG LCD W2242S, 55.9 cm (22""), 1680 x 1050 像素, Full HD, 液晶显示, 5 毫秒, 银色","LG LCD W2242S. 显示器尺寸(对角长): 55.9 cm (22""), 显示器分辨率: 1680 x 1050 像素, HD 类型: Full HD. 显示器: 液晶显示. 响应时间: 5 毫秒, 原机长宽比: 16:10, 视角,水平: 170°, 视角,垂直: 170°. 产品色彩: 银色","","https://images.icecat.biz/img/gallery/1448557_9836.jpg|https://images.icecat.biz/img/gallery/img_1448557_high_1470917077_5719_29052.jpg|https://images.icecat.biz/img/gallery/1448557_1317.jpg","450x370|350x350|450x370","||","","","","","","","","","显示器","显示器尺寸(对角长): 55.9 cm (22"")","显示器分辨率: 1680 x 1050 像素","原机长宽比: 16:10","触摸屏: 不","HD 类型: Full HD","对比度: 700:1","显示亮度(一般): 300 cd/m²","响应时间: 5 毫秒","长宽比: 16:10","对比度(动态): 8000:1","视角,水平: 170°","视角,垂直: 170°","像素: 0.282 x 0.282 mm","水平扫描范围: 30 - 83 kHz","垂直扫描范围: 56 - 75 Hz","数字水平频率: 30 - 83 kHz","数字垂直频率: 56 - 75 Hz","多媒体","内置扬声器: 不","内置摄像头: 不","设计","产品色彩: 银色","安全: UL(cUL), TUV-GS, SEMKO","端口 & 界面","VGA(D-SUB)端口数量: 1","音频输入接口: 不","音频输出: 不","能量控制","功耗(一般操作): 40 W","功耗(待机): 1 W","功耗(关闭): 1 W","内容包装","用户手册: 是","重量和尺寸","宽度(含底座): 515.7 mm","深度(含底座): 209.4 mm","高度(含底座): 418 mm","重量(含底座): 4.65 kg","宽度(不含底座): 515.7 mm","深度(不含底座): 63.1 mm","高度(不含底座): 344.6 mm","重量(不含底座): 4.45 kg","其他功能","显示器: 液晶显示","集成电视调谐器: 不","包装盒厚度: 12.7 cm (5"")","包装盒高度: 40.7 cm (16"")","包装盒宽度: 57.4 cm (22.6"")"