"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140" "","","13796247","","Lenovo","SV484MS","13796247","","个人电脑/工作站","153","ThinkStation","","S30","20240307153452","ICECAT","","8913","https://images.icecat.biz/img/norm/high/13796105-6325.jpg","262x475","https://images.icecat.biz/img/norm/low/13796105-6325.jpg","https://images.icecat.biz/img/gallery_mediums/img_13796105_medium_1481802536_5041_1176.jpg","https://images.icecat.biz/thumbs/13796105.jpg","","","联想 ThinkStation S30 英特尔®至强® 处理器 E5系列 E5-1620 4 GB DDR3-SDRAM 500 GB HDD 硬盘 Windows 7 Professional 塔式 工作站 黑色","","联想 ThinkStation S30, 3.6 GHz, 英特尔®至强® 处理器 E5系列, 4 GB, 500 GB, DVD±RW, Windows 7 Professional","联想 ThinkStation S30. 处理器频率: 3.6 GHz, 处理器系列: 英特尔®至强® 处理器 E5系列, 处理器: E5-1620. 内置存储器: 4 GB, 内存类型: DDR3-SDRAM, 内存时钟速度: 1600 MHz. 总存储容量: 500 GB, 儲存裝置: HDD 硬盘, 光驱类型: DVD±RW. 已预装操作系统: Windows 7 Professional, 操作系统结构: 64-bit. 电源: 610 W. 机箱结构规格: 塔式. 产品类型: 工作站. 产品色彩: 黑色","","https://images.icecat.biz/img/norm/high/13796105-6325.jpg|https://images.icecat.biz/img/gallery/18407264_2681.jpg|https://images.icecat.biz/img/gallery/18407264_2098.jpg|https://images.icecat.biz/img/gallery/14863114_5634.jpg","262x475|600x600|600x600|234x231","|||","","","","","","","","","处理器","处理器系列: 英特尔®至强® 处理器 E5系列","处理器生产厂商: Intel","处理器: E5-1620","处理器频率: 3.6 GHz","核心的处理器数量: 4","处理器线程数: 8","处理器加速频率: 3.8 GHz","处理器插槽: LGA 2011 (Socket R)","处理器高速缓存: 10 MB","处理器高速缓存类型: 智能高速缓存","总线类型: QPI","FSB奇偶校验: 不","处理器光刻: 32 nm","处理器运行模式: 64-bit","处理器系列: Intel Xeon E5-1600","处理器代号(codename): Sandy Bridge EP","散热设计功耗 (TDP): 130 W","外壳温度: 64 °C","PCI Express插槽版本: 3.0","PCI Express 通道数的最大值: 40","PCI Express配件: x4, x8, x16","处理器安装数量: 1","步进: M1","总线频率: 38","处理器支持最大内存: 375 GB","处理器支持内存类型: DDR3-SDRAM","处理器支持显存频率: 800,1066,1333,1600 MHz","处理器支持内存带宽(最大值): 51.2 GB/秒","处理器支持 ECC 功能: 是","内存参数","内置存储器: 4 GB","最大内部存储: 64 GB","内存类型: DDR3-SDRAM","内存时钟速度: 1600 MHz","错误更正代码: 是","内存通道支持: 四通道","存储介质","总存储容量: 500 GB","光驱类型: DVD±RW","儲存裝置: HDD 硬盘","安装的硬盘驱动器的数量: 1","硬盘容量: 500 GB","硬盘接口: SATA","硬盘转速: 7200 RPM","联网","以太网连接器: 是","以太网的数据传输率: 10,100,1000 Mbit/秒","布线技术: 10/100/1000Base-T(X)","端口 & 界面","USB2.0端口的数量: 10","A型USB 3.2(第 1代3.1)端口数量: 2","DVI端口: 不","以太网路(RJ-45)连接接口数量: 1","麦克风/音频输入插孔: 是","耳机输出端口: 1","串口数量: 1","设计","机箱结构规格: 塔式","产品色彩: 黑色","线缆锁插槽: 是","性能","产品类型: 工作站","主板芯片组: 英特尔® C206 芯片组","音频系统: HD","软件","已预装操作系统: Windows 7 Professional","操作系统结构: 64-bit","包括驱动器: 是","处理器的特殊功能","英特尔®无线显示(WiDi)技术: 不","英特尔®64: 是","增强型英特尔®SpeedStep动态节能技术: 是","可选用的嵌入式选项: 不","英特尔® InTru™3D技术: 不","英特尔® 内线™: 不","英特尔®清晰视频高清技术: 不","英特尔® 清晰视频技术: 不","有扩展页表 (EPT) 的英特尔® VT-x: 是","闲置状态: 是","热监测技术: 是","英特尔®AES新指令: 是","英特尔®可信执行技术: 是","执行禁止位: 是","英特尔® FDI技术: 不","英特尔® Flex内存访问: 不","英特尔® 快速内存访问: 不","英特尔®智能高速缓存: 是","英特尔® 增强暂停状态: 是","英特尔®基于需求开关: 是","英特尔®MID清晰视频技术: 不","处理器封装尺寸: 52.5 x 45.0 mm","支持指令集: AVX","处理器代码: SR0LC","可扩展性: 1S","CPU配置(最大): 1","英特尔®直接输入/输出硬件辅助虚拟化技术 (Intel® VT-d): 是","英特尔® 身份保护技术(Intel® IPT): 0.00","英特尔® 安全密钥技术: 1.00","英特尔®虚拟化技术(VT -x): 是","英特尔® TSX-NI 指令集版本: 0.00","英特尔® 双显示功能技术: 不","英特尔®快速存储技术: 不","处理器 ARK ID 识别码: 64621","英特尔®Turbo Boost技术: 2.0","英特尔®超线程技术: 是","英特尔®快速同步视频技术: 不","英特尔® 我的WiFi技术: 不","英特尔®身份保护技术: 不","英特尔® 防盗技术: 不","无冲突处理器: 不","能量控制","电源: 610 W","电源输入电压: 100 - 240 V","电源输入频率: 50 - 60 Hz","环境条件","运行温度范围(T - T): 10 - 35 °C","储存温度范围 (T-T): -40 - 60 °C","运行湿度范围(H-H): 20 - 80%","储存相对湿度范围(H - H): 20 - 90%","工作高度: -15.2 - 3048 m","非工作高度: -15.2 - 10668 m","持续性","可持续发展证书: RoHS, EPEAT Gold, ENERGY STAR","重量和尺寸","宽度: 175 mm","深度: 483 mm","高度: 478 mm","重量: 17.5 kg","内容包装","包括显示器: 不","包括鼠标: 不","包括键盘: 不","其他功能","光盘驱动器数量: 1","手持式遥控器: 不","即插即用: 是","冷却方式: 主动式","产品特点","图像类型地图:
"