"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157" "","","8949720","","ASUS","U30SD-RX043V","8949720","","Laptops","151","","","U30SD-RX043V","20240307153452","ICECAT","","15113","https://images.icecat.biz/img/norm/high/8949720-8431.jpg","300x300","https://images.icecat.biz/img/norm/low/8949720-8431.jpg","https://images.icecat.biz/img/gallery_mediums/img_8949720_medium_1481542649_7524_29776.jpg","https://images.icecat.biz/thumbs/8949720.jpg","","","ASUS U30SD-RX043V laptop Intel® Core™ i3 i3-2310M 13.3"" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver","U30SD-RX043V - Intel Core i3-2310M (3M Cache, 2.10 GHz), 4GB DDR3 RAM, 500GB SATA HDD, DVD+/-RW DL, 13.3"" WXGA 1366 x 768, NVIDIA GeForce GT520M 1024MB, Bluetooth 3.0+HS Gigabit Ethernet, Wi-Fi, Webcam, Silver, 1980g, Windows 7 Home Premium","ASUS U30SD-RX043V, Intel® Core™ i3, 2.1 GHz, 13.3"", 1366 x 768 pixels, 4 GB, 500 GB","ASUS U30SD-RX043V. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 13.3"", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 4.85 lbs (2.2 kg)","Stylish 13” notebook\nThe new U30SD presents an impressive style of compact finesse, with its light aluminum alloy construction, chiclet keyboard and oversized palm rests. It proves the thin and light segment doesn’t have to come in uncomfortable and drab design!\nAnd at less than 30mm thick and 2Kg in weight, this tantalizing machine goes wherever you go.\n\nSmall in stature, huge in power\nThe U30SD fields new 2nd generation Intel® Core™ i3 and i5 processors and up to 8GB of RAM for unrelenting speed for every task. ASUS once more proves spectacular, lean design shouldn’t come at the expense of generous features and performance.\n\nExcellent gaming power\nThe dedicated NVIDIA® GeForce™ GT 520M with 1GB VRAM makes it possible to do everything on one compact notebook – productivity, web, video, music and of course gaming. The capable GPU offers a major upgrade over those underpowered competing notebooks, plus it supports NVIDIA® CUDA parallel computing for optimized performance and great energy savings.\n\nComplete portability with optical media\nThe U30SD doesn’t cut any corners. While many other light notebooks lose weight by dropping features, it includes an optical disc drive so you don’t have to mess with external devices, wires and drivers. Instead, you have the peace of mind of physical storage and backup.\n\n10-hour battery life\nWhile the new U30SD packs more features than much larger notebooks, it operates with great thrift for super-long battery life. Enjoy all-day computing with over 10 hours on a single battery charge - no need to stop and rush for a wall socket. Just sit down, load up and get working.","https://images.icecat.biz/img/norm/high/8949720-8431.jpg|https://images.icecat.biz/img/gallery/16713_8974875_3557.jpg|https://images.icecat.biz/img/gallery/16713_8974875_3548.jpg|https://images.icecat.biz/img/gallery/16713_8974875_3317.jpg|https://images.icecat.biz/img/gallery/16713_8974875_9302.jpg|https://images.icecat.biz/img/gallery/16713_8974875_8458.jpg|https://images.icecat.biz/img/gallery/16713_8974875_3643.jpg","300x300|500x500|500x500|300x300|300x220|300x300|300x300","||||||","","","","","","","","","Design","Product color: Silver","Display","Display diagonal: 13.3""","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-2310M","Processor frequency: 2.1 GHz","Processor generation: 2nd gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-2300 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 21","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 520M","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x116","Maximum graphics card memory: 1.024 GB","Audio","Number of built-in speakers: 2","Speakers manufacturer: Altec Lansing","Camera","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 3.0+HS","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Line-in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR04S","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52220","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Number of battery cells: 8","Battery capacity: 5600 mAh","Power","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.74 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS, HDD, User","Weight & dimensions","Weight: 4.85 lbs (2.2 kg)","Width: 12.9"" (328 mm)","Depth: 9.37"" (238 mm)","Height (front): 0.787"" (2 cm)","Height (rear): 1.18"" (2.99 cm)","Other features","Wireless technology: 802.11a/b/g/n","AC adapter included: Yes","Infrared data port: No","Graphics card family: NVIDIA","Power supply type: AC/DC","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","HDD user password: Yes","Features","Images Type Map:
"