"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","8910762","","Lenovo","8650Q13","8910762","","Processors","989","","","Intel Xeon E5645","20221021101432","ICECAT","","10869","https://images.icecat.biz/img/norm/high/8910762-3082.jpg","300x300","https://images.icecat.biz/img/norm/low/8910762-3082.jpg","https://images.icecat.biz/img/gallery_mediums/img_8910762_medium_1481541323_0973_29776.jpg","https://images.icecat.biz/thumbs/8910762.jpg","","","Lenovo Intel Xeon E5645 processor 2.4 GHz 12 MB L3","Intel Xeon E5645 (2.40 GHz), 1333MHz, 12M Cache, 5.86 GT/s","Lenovo Intel Xeon E5645, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, E5645, 2.4 GHz, 64-bit","Lenovo Intel Xeon E5645. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory clock speeds supported by processor: 800,1066,1333 MHz. Market segment: Server, Bandwidth: 32768 MB/s","Designed for industry-leading performance and maximum energy efficiency, these versatile 1-way and 2-way 64-bit multi-core servers and workstations are ideally suited to a wide range of infrastructure, cloud, high-density, and high performance computing (HPC) applications.\n\nFeatures and benefits of the Intel® Xeon® processor 5600 series\n\nIntelligent performance\nBoost performance by up to 15 times over single-core servers with processors that intelligently adapt to your workload.\n\nIntel® Turbo Boost Technology\nDynamically and automatically maximizes server application performance by increasing core frequencies, enabling faster speeds for specific threads, and mega-tasking workloads.\n\nIntel® QuickPath Technology\nScalable shared memory architecture with high-speed, point-to-point processor interconnects, plus larger caches and larger memory for two-processor servers.\n\nLarge memory capacity\nUp to 18 DIMM slots with up to 144 GB of main memory and up to 12 DIMM slots with up to 192 GB of memory support higher performance for your data intensive applications.\n\n8 MB shared L3 cache with enhanced smart cache\nInclusive shared L3 cache increases application performance by reducing traffic to the processor cores.\n\nIntel® I/O Acceleration Technology (Intel® I/OAT), with Intel® QuickData Technology\nMoves data more efficiently through Intel® Xeon® processor-based workstations and server platforms for fast, scalable, and reliable network performance.\n\nAES new instructions\nDelivers robust encryption without needing additional appliances or increased performance overhead, improving CPU performance for encryption.\n\nAutomated energy efficiency\nGet 45 percent more performance? than previous generations without increasing power consumption with servers based on next-generation 32nm process technology.\n\nIntegrated power gates\nAllow idling cores to be reduced to near-zero power, independent of other cores, reducing server idle power consumption.\n\nAutomated low-power states\nAutomatically put processor, memory, and I/O controller into the lowest available power states that will meet the current workload while minimizing performance impact.\n\nFlexible virtualization\nCombine servers from multiple generations into the same virtualized server pool to extend failover, load balancing, and disaster recovery capability.\n\nIntel® Virtualization Technology? (Intel® VT)\n- Enables more operating systems and software to run in today’s virtual environments;\n- Developed with virtualization software providers to enable greater functionality and compatibility compared to non-hardware-assisted virtual environments;\n- Get the performance and headroom to improve the average virtualization performance over previous generations of two-processor servers.\n\nIntel® Trusted Execution Technology? Provides enhanced virtualization security through hardware-based resistance to malicious software attacks at launch.","https://images.icecat.biz/img/norm/high/8910762-3082.jpg","300x300","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor cores: 6","Processor socket: Socket B (LGA 1366)","Processor lithography: 32 nm","Box: No","Processor model: E5645","Processor base frequency: 2.4 GHz","Processor operating modes: 64-bit","Component for: Server/workstation","Processor threads: 12","System bus rate: 5.86 GT/s","Processor boost frequency: 2.67 GHz","Processor cache: 12 MB","Processor cache type: L3","Processor front side bus: 1333 MHz","Thermal Design Power (TDP): 80 W","VID Voltage Range: 0.750 - 1.350 V","Stepping: B1","CPU multiplier (bus/core ratio): 18","Processor code: SLBWZ","Memory","Memory channels: Triple-channel","Maximum internal memory supported by processor: 288 GB","Memory clock speeds supported by processor: 800,1066,1333 MHz","ECC: Yes","Features","Market segment: Server","Bandwidth: 32768 MB/s","Operational conditions","Maximum operating temperature: 76.2 °C"