"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69" "","","8799158","","Ricoh","SP 6330N","8799158","0026649067167|026649067167|4961311855887","Laser Printers","235","","","Aficio SP 6330N","20230530120846","ICECAT","1","117713","https://images.icecat.biz/img/norm/high/8799158-3509.jpg","822x1004","https://images.icecat.biz/img/norm/low/8799158-3509.jpg","https://images.icecat.biz/img/norm/medium/8799158-3509.jpg","https://images.icecat.biz/thumbs/8799158.jpg","","","Ricoh Aficio SP 6330N 1200 x 1200 DPI A3","Aficio SP 6330N - 1200 x 1200 dpi, 35 ppm, 6.8 sec, 466 MHz, 256 MB, USB 2.0, Fast Ethernet, 22.5 kg","Ricoh Aficio SP 6330N, Laser, 1200 x 1200 DPI, A3, 35 ppm, Network ready, Black, White","Ricoh Aficio SP 6330N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LCD. Network ready. Product color: Black, White","Keep one step ahead with the Aficio™SP 6330N. This monochrome laser printer enables you to create different types of office documents at high speed. Heavy paper, labels or envelopes – all are processed smoothly. Network capability is standard. Last but not least, this printer stands out by its affordability and low cost per page.\n\n- Low print cost.\n- High productivity: 35 ppm (A4).\n- @Remote cost-accounting capability.\n- Superior media handling.\n- Standard Network Interface Card.","https://images.icecat.biz/img/norm/high/8799158-3509.jpg|https://images.icecat.biz/img/gallery/8799158_3175.jpg|https://images.icecat.biz/img/gallery/8799158_2863.jpg|https://images.icecat.biz/img/gallery/8799158_2197.jpg|https://images.icecat.biz/img/gallery/8799158_1367.jpg|https://images.icecat.biz/img/gallery/8799158_3506.jpg","822x1004|411x502|1063x502|2126x1004|266x272|532x543","|||||","","","","","","","","","Printing","Color: No","Print technology: Laser","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Warm-up time: 19 s","Time to first page (black, normal): 6.8 s","Features","Maximum duty cycle: 200000 pages per month","Printing colors: Black","Number of print cartridges: 1","Page description languages: Microsoft XPS, PCL 5e, PCL 6, PostScript 3","Input & output capacity","Total number of input trays: 2","Total input capacity: 500 sheets","Total output capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 1600 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper","ISO A-series sizes (A0...A9): A3, A4, A5, A6","Maximum print size: 297 x 420 mm","Paper tray media weight: 60 - 216 g/m²","Multi-Purpose Tray media weight: 52 - 216 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 1.1, USB 2.0","USB 2.0 ports quantity: 1","Optional connectivity: Wireless LAN","Network","Ethernet LAN: Yes","Network ready: Yes","Mobile printing technologies: Not supported","Performance","Internal memory: 256 MB","Maximum internal memory: 512 MB","Processor frequency: 466 MHz","Design","Product color: Black, White","Display: LCD","Power","Power consumption (max): 940 W","Power consumption (PowerSave): 3.9 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2008","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 18.8"" (478 mm)","Depth: 17.2"" (437 mm)","Height: 15.9"" (404 mm)","Weight: 49.6 lbs (22.5 kg)","Packaging content","Drivers included: Yes","Bundled software: DeskTopBinder\r\nSmartDeviceMonitor for Client\r\nFont Manager 2000\r\nWeb Image Monitor\r\nPrinter utility for Macintosh","Other features","Mac compatibility: Yes","Compliance industry standards: IEEE 802.3, IEEE 802.3u","Networking features: Fast Ethernet","Power LED: Yes","Stand-by LED: Yes","Supported network protocols: TCP/IP, AppleTalk"