"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80"
"","","86226732","","Tripp Lite","B005-DPUA4","86226732","0037332255020|037332255020","KVM Switches","282","","","B005-DPUA4 4-Port DisplayPort/USB KVM Switch - 4K 60 Hz, HDR, HDCP 2.2, IR, DP 1.4, USB Sharing","20240603163838","ICECAT","1","53458","https://images.icecat.biz/img/gallery/496fc5ef337cd3c719b27576d167a0f3d6af8bd2.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/fbead1d7e797cc8eda62c3d3ea4b2e06e351f8c0.jpg","https://images.icecat.biz/img/gallery_mediums/f3107009b2488902d29352cd7b38bb15d5e1e4c8.jpg","https://images.icecat.biz/img/gallery_thumbs/4bb130f9781ea0b91d3c38af600d35130584b4d9.jpg","http://objects.icecat.biz/objects/mmo_86226732_1708375460_7051_3874266.pdf","","Tripp Lite B005-DPUA4 KVM switch Black","4-Port DisplayPort/USB KVM Switch - 4K 60 Hz, HDR, HDCP 2.2, IR, DP 1.4, USB Sharing","Tripp Lite B005-DPUA4, 4096 x 2160 pixels, 4K Ultra HD, 11.75 W, Black","Tripp Lite B005-DPUA4. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI/DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product color: Black, Housing material: Metal, Certification: CE, FCC, REACH. Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: RoHS","Connects 4 DisplayPort-Enabled Devices to a Single Monitor, Keyboard and Mouse\nThis KVM switch lets you access, control, boot and reboot four computers with DisplayPort connectors and switch between them. In addition to desktop and notebook computers, the switch also connects up to four media centers, video game systems, Blu-ray and DVD players, cable and satellite boxes, DVRs and other DisplayPort-enabled devices. All computers share one monitor, USB keyboard and USB mouse, which saves space on your desk or workspace.\n\nSupports DisplayPort++ for Connecting an HDMI or DisplayPort Monitor\nThe B005-DPUA4 supports DP++, allowing incoming DisplayPort signals to be converted to HDMI. It features one DisplayPort output and one HDMI output, though only one monitor may be used at a time.\n\nSwitching Between Computers Is Fast and Easy\nUse the front-panel push buttons, hotkey commands, mouse movement or the included IR remote control for quick and easy toggling between computers. You can also use the Auto Scan feature to scan all connected computers in five-second intervals automatically. LEDs indicate which computer is currently selected. Please note: The included IR remote requires a battery in order to work. Please note: Mouse Traversal is a permanent feature and cannot be disabled\n\nUSB Hub Lets You Share Peripherals between Computers\nTwo USB 3.0 hub ports allow you to share USB peripherals, such as printers, hard drives, scanners, webcams and flash drives, between both connected computers. The ports support USB 3.0 data transfer speeds up to 5 Gbps and are backward compatible with earlier USB generations.\n\nTransmits Crystal-Clear True 4K Video with HDR and 4:4:4 Color\nThe B005-DPUA4 supports Ultra HD resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This KVM switch also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nDesigned for Convenient Mounting with Included Brackets\nThe heavy-duty metal housing comes with mounting brackets for permanent installation on a wall or beneath a desk with user-supplied hardware. The included DC power supply connects to any standard AC power source.","https://images.icecat.biz/img/gallery/496fc5ef337cd3c719b27576d167a0f3d6af8bd2.jpg|https://images.icecat.biz/img/gallery/ebeea4240cbb6d683c271644dc1139db64242ab2.jpg|https://images.icecat.biz/img/gallery/ddd5a837266f6402eb3b6d35df65165b601923eb.jpg|https://images.icecat.biz/img/gallery/35ff51cad9b696ad9563cb860e5536c02985794f.jpg|https://images.icecat.biz/img/gallery/029fdf2c6e66b74a70dad911f208c9ebda1bc64c.jpg|https://images.icecat.biz/img/gallery/7fc59f6ae9bc387c782122c9ae2ce9bf4674aa02.jpg|https://images.icecat.biz/img/gallery/988a61ddb6b5a02dd6f89981eb0289369968b196.jpg|https://images.icecat.biz/img/gallery/42c7a86c42160a7526f842d5b71f71a7ba847a63.jpg|https://images.icecat.biz/img/gallery/247e77f7ec5f09db04c3b3ba57ed410eee680172.jpg|https://images.icecat.biz/img/gallery/5aba74bfe0dde6a93c04131094463ddba7d1fb74.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video|Carries High Dynamic Range (HDR) signals for expanded color accuracy|Dual-mode DisplayPort (DP++) support allows connection of a local HDMI display|Dual USB 3.0 hub ports let you share USB peripherals among connected computers|Push buttons, hotkeys and included IR remote allow easy toggling between computers","Ports & interfaces","Number of computers controlled: 4","Keyboard port type: USB","Mouse port type: USB","Video port type: HDMI/DisplayPort","Console ports: 3.5mm headphone, 3.5mm mic, DisplayPort, HDMI, USB A","HDMI ports quantity: 1","HDMI version: 2.0","DisplayPorts quantity: 5","DisplayPort version: 1.4","USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity: 4","Console USB ports quantity: 2","USB hub: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity: 2","Audio connections: Yes","Headphone outputs: 6","Number of microphone inputs: 6","DC-in jack: Yes","Performance","HD type: 4K Ultra HD","Maximum resolution: 4096 x 2160 pixels","Video bandwidth: 60 Hz","Data transfer rate (max): 5 Gbit/s","Auto scan delay (min): 5 s","Auto scan delay (max): 999 s","HDCP: Yes","Plug and Play: Yes","Number of users: 1 user(s)","Number of displays supported: 4","Design","Rack mounting: No","Product color: Black","Housing material: Metal","LED indicators: Yes","Push button: Yes","Hot keys: Yes","Certification: CE, FCC, REACH","Display","Built-in display: No","On Screen Display (OSD): No","Power","Power source: AC","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 0.6 A","Output voltage: 5 V","Output current: 3 A","Power consumption (typical): 11.75 W","External power adapter: Yes","Compatible power plug types: AU, EU, UK, US","Sustainability","Sustainability certificates: RoHS","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 80 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 9.57"" (243.1 mm)","Depth: 2.95"" (74.9 mm)","Height: 1.02"" (25.9 mm)","Weight: 17.6 oz (500 g)","Packaging data","Package width: 9.06"" (230.1 mm)","Package depth: 7.89"" (200.4 mm)","Package height: 2.56"" (65 mm)","Package weight: 19.4 oz (550 g)","Package type: Box","Packaging content","Manual: Yes","AC adapter included: Yes","Logistics data","Harmonized System (HS) code: 85176200","Master (outer) case width: 13.4"" (340.1 mm)","Master (outer) case length: 9.84"" (249.9 mm)","Master (outer) case height: 7.87"" (199.9 mm)","Master (outer) case weight: 7.72 lbs (3.5 kg)","Quantity per master (outer) case: 5 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332255027","Country of origin: Vietnam"