"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","8545546","","StarTech.com","MDP2DVIS","8545546","0065030842334|065030842334|0782386483928|782386483928","Video Cable Adapters","2926","","","Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link","20231215143556","ICECAT","1","231253","https://images.icecat.biz/img/gallery/8545546_7041373507.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/8545546_7041373507.jpg","https://images.icecat.biz/img/gallery_mediums/8545546_7041373507.jpg","https://images.icecat.biz/img/gallery_thumbs/8545546_7041373507.jpg","http://objects.icecat.biz/objects/mmo_8545546_1644596994_7131_1432.pdf","http://objects.icecat.biz/objects/mmo_8545546_1557499837_3569_17539.pdf","StarTech.com MDP2DVIS video cable adapter 4.72"" (0.12 m) Mini DisplayPort DVI-D Black","StarTech.com Mini DisplayPort to DVI Adapter - Active Mini DisplayPort to DVI-D Adapter Converter - 1080p Video - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor Dongle, mDP to DVI Single-Link (MDP2DVIS)","StarTech.com MDP2DVIS, 4.72"" (0.12 m), Mini DisplayPort, DVI-D, Male, Female, Straight","StarTech.com MDP2DVIS. Cable length: 4.72"" (0.12 m), Connector 1: Mini DisplayPort, Connector 2: DVI-D. Sustainability certificates: CE, RoHS. Weight: 1.34 oz (38 g), Width: 1.73"" (44 mm), Depth: 7.87"" (200 mm). Quantity per pack: 1 pc(s), Package width: 7.87"" (200 mm), Package depth: 8.66"" (220 mm). Master (outer) case width: 19.5"" (495 mm), Master (outer) case length: 13.3"" (339 mm), Master (outer) case height: 8.66"" (220 mm)","Connect a DVI monitor to a single-mode DisplayPort output from your computerThe MDP2DVIS Mini DisplayPort to DVI Active Adapter (single-link) let's you connect your Mini DisplayPort video source (such as any of your MacBook® or Microsoft® Surface™ Pro devices with mDP) to a DVI-D display, including televisions and Apple Cinema Display HD, eliminating the expense of having to upgrade to a DisplayPort capable monitor.Unlike passive video adapters, this Mini DisplayPort to DVI adapter offers an active conversion for use with any Mini DisplayPort output - ideal for graphics cards that are not capable of outputting multi-mode DP++ signals (e.g. ATI Eyefinity).Supporting resolutions up to 1920x1200, this compact device provides a simple solution for adapting PC or Mac® Mini-DisplayPort output for DVI monitors, televisions or projectors.The Mini DP to DVI adapter is compatible with Intel® Thunderbolt™, when connected directly to a supporting DisplayPort over Thunderbolt™ I/O port.Backed by a StarTech.com 3-year warranty and free lifetime technical support.The StarTech.com Advantage","https://images.icecat.biz/img/gallery/8545546_7041373507.jpg|https://images.icecat.biz/img/gallery/8545546_7663246123.jpg|https://images.icecat.biz/img/gallery/8545546_3972224079.jpg","2000x2000|2000x2000|2000x2000","||","","","","","","","","","ACTIVE MINI DISPLAYPORT TO DVI ADAPTER: Mini DisplayPort 1.2 (HBR2) to DVI-D (digital only) single-link adapter connects a DVI display/projector supporting 1920x1200/1080p 60Hz video; EDID/DDC pass-through ensure compatibility between source & display|HOST COMPATIBILITY: Active video converter supports mDP/mDP++ source including Thunderbolt 1 & 2 MacBooks, MacBook Air & Mac Mini, Microsoft Surface Pro 1-6, desktops (AMD FirePro/NVidia Quadro), laptops, mini itx computers, Intel NUC & docks|INCREASE PRODUCTIVITY: Connect a DVI monitor or projector, or add a second display to your workstation using the mDP to DVI adapter dongle / Compact design / 5.7"""" (15cm) attached cable / Supports Apple Cinema Display HD|SCREW LOCKING DVI: Mini DisplayPort to DVI display adapter supports DVI screw locking cable to prevent cable from coming loose or accidental disconnection from DVI displays/projectors / Tested with DVI cables up to 25ft / mDP male to DVI female connector|EASY TO USE: With no software or drivers required, the Mini DP to DVI converter works with any OS including Windows, Ubuntu and macOS; Compatible with MiniDP devices like TB1/TB2 MacBooks with Mini DisplayPort","Features","Cable length: 4.72"" (0.12 m)","Connector 1: Mini DisplayPort","Connector 2: DVI-D","Connector 1 gender: Male","Connector 2 gender: Female","Connector 1 form factor: Straight","Connector 2 form factor: Straight","HDCP: Yes","HDCP version: 1.3","DisplayPort version: 1.2","Dual Link DVI: No","Maximum resolution: 1920 x 1200 pixels","Maximum refresh rate: 60 Hz","Product color: Black","Jacket material: Low smoke zero halogen (LSZH)","Plug and Play: Yes","Converter type: Active video converter","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): 0 - 70 °C","Sustainability","Sustainability certificates: CE, RoHS","Weight & dimensions","Weight: 1.34 oz (38 g)","Width: 1.73"" (44 mm)","Depth: 7.87"" (200 mm)","Height: 0.787"" (20 mm)","Packaging data","Quantity per pack: 1 pc(s)","Package width: 7.87"" (200 mm)","Package depth: 8.66"" (220 mm)","Package height: 0.748"" (19 mm)","Package weight: 1.66 oz (47 g)","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 19.5"" (495 mm)","Master (outer) case length: 13.3"" (339 mm)","Master (outer) case height: 8.66"" (220 mm)","Quantity per master (outer) case: 90 pc(s)"