"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","7952839","","BakkerElkhuizen","BNEP210L","7952839","8717399994323","Mice","195","","","HandShoeMouse Lefthanded Large USB","20240307153452","ICECAT","1","35660","https://images.icecat.biz/img/norm/high/7952839-1690.jpg","571x381","https://images.icecat.biz/img/norm/low/7952839-1690.jpg","https://images.icecat.biz/img/norm/medium/7952839-1690.jpg","https://images.icecat.biz/thumbs/7952839.jpg","","","BakkerElkhuizen HandShoeMouse mouse Left-hand USB Type-A Optical 1000 DPI","1000 DPI, USB-A, 137 x 186 x 60 mm, 260 g, Lefthanded","BakkerElkhuizen HandShoeMouse, Left-hand, Optical, USB Type-A, 1000 DPI, Black","BakkerElkhuizen HandShoeMouse. Form factor: Left-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black","An ergonomic mouse which fits like a glove.\n\nThanks to the patented shape, it is not necessary to grab the mouse and lift the finger, when you are operating it. Simply glide over the surface with the mouse. A lightly slant palm and finger supporting computer mouse requires least muscle activity in the hand and results in reduced neural excitation. Reduce the muscle activity in your hand and fingers and start working in the most natural, ergonomic, and comfortable way.","https://images.icecat.biz/img/norm/high/7952839-1690.jpg|https://images.icecat.biz/img/gallery/15703677_30.jpg|https://images.icecat.biz/img/gallery/15703677_3761.jpg|https://images.icecat.biz/img/gallery/15703677_6102.jpg|https://images.icecat.biz/img/gallery/15703677_581.jpg","571x381|2575x1735|571x381|571x381|571x381","||||","","","","","http://objects.icecat.biz/objects/7952839_30341642.mp4","","","Ergonomic shape.|http://images.icecat.biz/img/bullets/7952839-654d0a54732e2646392104.jpg|The patented design of the HandshoeMouse is based on several years of development work and the support of the Erasmus University Medical Center in Rotterdam in the Netherlands. The design, based on anatomical and field research, resulted in a supporting body which prevents excessive muscle tension in hand, fingers and thumb.\n\nThe HandshoeMouse provides the user with a tool to operate a computer without provoking stresses and strains. The highly supportive shape prevents overload in joints, tendons, nerves, and muscles. Instead of grabbing the mouse in a tense posture, the full-surface support of hand, fingers and thumb ensures, that the pressure is distributed over a large area of the whole hand in a natural and pleasant 25 degrees angle.\n\n- With the HandshoeMouse, the movement comes from the forearm and wrist. Therefore, the risk of the Carpal Tunnel and Repetitive Strain Injury Syndrome can be reduced.\n\nErgonomic background|http://images.icecat.biz/img/bullets/7952839-654d0b2d0b34b388352205.jpg|A study has found out, that highly intense use of the finger, while handling a regular computer mouse, as in e-learning, may lead to hand- or finger aches and pains eventually resulting in chronic complaints. A statically and dynamically stabilised finger and hand palm arch is needed to prevent complaints (K.J. van Zwieten et al.: Functions of some finger joints while handling the PC mouse, and their possible relevance for computer aided learning, 2010.).\n\nBiomechanical research has shown that a palm supporting surface provides a better solution to prevent neck, shoulder, arm, and hand complaints. Therefore, it is recommended to use a computer mouse, which minimises or even eliminates the grip forces to hold the mouse (K.J. van Zwieten et al.: Health – the base of human potential: problems and ways to solve them, 2011.K.J. van Zwieten et al.: Health – the base of human potential: problems and ways to solve them, 2011.).\n\nRelieves your hand, fingers, and thumb.|http://images.icecat.biz/img/bullets/7952839-654d0c4cc2a2e133697916.jpg|The special ergonomic shape of the HandshoeMouse, including the thumb platform, allows your hand to relax and prevents excessive thumb action. The buttons on the HandshoeMouse are positioned in line with the fingers. Contrary to conventional computer mice there is no need to continuously lift the finger, just a very light touch is required to activate the buttons. Minimal switch forces and no reaction forces in fingers are needed, and the unique thumb support prevents from gripping.\n \n- The large platform shape allows the entire hand to rest on the mouse, encouraging a relaxation of the hand, and minimising contact irritation of the skin from the surface.\n\nStimulates blood circulation.|http://images.icecat.biz/img/bullets/7952839-654d0d6aef5f3542154470.jpg|The slightly inclined position of the hand with 25 degrees and the full-surface support of the mouse minimises the physical strain. Kinking or squeezing of blood vessels is prevented. The movement from the forearm and wrist promotes blood circulation.\n\nGenial features.|http://images.icecat.biz/img/bullets/7952839-654d0e5e62ac9036029605.jpg|The HandshoeMouse is available in wireless or wired for right and left-handed and in all sizes. Start directly working with your HandshoeMouse thanks to Plug & Play. The wireless version has a rechargeable battery. You can also continue working while charging the battery. With the integrated BlueRay sensor and DPI of 1500 you can optimally track your mouse pointer.\n\nDesign.|http://images.icecat.biz/img/bullets/7952839-654d0f5b2481c261936078.jpg|The HandshoeMouse comes in the timeless colour black, and the material is long-lasting. The special ergonomic shape of the HandshoeMouse raised from long research. The shape not only prevents muscle activity it also lowers it.\n\nFits like a glove.|http://images.icecat.biz/img/bullets/7952839-654d1174928fd558999768.jpg|For the perfect ergonomic use of the HandshoeMouse, the mouse should fit like a glove. To that end, it comes in three different sizes and both right and left-handed versions. It is very important to refer to the sizing chart and use the right size for your hand, as the ergonomics of the clicking action are substantially impacted by the fit with your hand.","","Mouse","Purpose: Office","Device interface: USB Type-A","Movement detection technology: Optical","Scroll type: Wheel","Buttons quantity: 3","Buttons type: Pressed buttons","Movement resolution: 1000 DPI","Customizable movement resolution: No","Number of movement resolution modes: 1","Number of scroll wheels: 1","Scrolling directions: Vertical/Horizontal","Design","Form factor: Left-hand","Product color: Black","Ergonomic design: Yes","Mouse size: L","Surface coloration: Monochromatic","Material: Plastic","Thumb rest: Yes","Ergonomics","Cable length: 74.8"" (1.9 m)","Plug and Play: Yes","Power","Power source: Cable","System requirements","Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura","Linux operating systems supported: Yes","Other operating systems supported: ChromeOS, Unix","Weight & dimensions","Width: 5.39"" (137 mm)","Depth: 7.32"" (186 mm)","Height: 2.36"" (60 mm)","Weight: 9.17 oz (260 g)","Packaging content","Pouch: Yes","User guide: Yes","Packaging data","Quantity: 1","Package width: 5.71"" (145 mm)","Package depth: 7.48"" (190 mm)","Package height: 2.36"" (60 mm)","Package weight: 14.9 oz (422 g)","Technical details","Warranty period: 5 year(s)","Logistics data","Harmonized System (HS) code: 84716070"