"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81" "","","7952569","","HP","WD720ET#ABF?GRO","7952569","","Laptops","151","ProBook","6000","6555b","20240307153452","ICECAT","","173481","https://images.icecat.biz/img/norm/high/4856735-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/4856735-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_4861580_medium_1481196642_1406_8080.jpg","https://images.icecat.biz/thumbs/4856735.jpg","","","HP ProBook 6555b P520 15.6"" 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver","AMD Turion II dual-core P520 (2.3GHz, 2MB L2), 15.6"" LED-backlit (1366 x 768), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA II, DVD±RW SuperMulti DL LightScribe, ATI Mobility Radeon HD 4250, Intel 802.11a/b/g/n, Bluetooth 2.1+EDR, 2 MP webcam, Windows 7 Professional 32","HP ProBook 6555b, 2.3 GHz, 15.6"", 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Professional","HP ProBook 6555b. Processor model: P520, Processor frequency: 2.3 GHz. Display diagonal: 15.6"", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.53 lbs (2.51 kg)","Get flexibility, functionality and value with the HP ProBook 6555b Notebook PC. Starting at 2.51 kg, it’s easy to stay productive with a 39.6 cm diagonal HD LED display, innovative security features, enhanced graphics and wireless connectivity.\r\n\r\nFeatures\r\n\r\n- Meet the demands of your business and budget with your choice of AMD quad-core, triple-core and dual-core processors featuring VISION Pro Technology\r\n- Multiple battery solutions available for lighter weight or extended battery life including the HP Long Life Battery\r\n- Dual-pointing devices deliver greater ease of use. The flexible options include the choice of a touchpad or a touchpad with optional pointstick based on your personal preference.\r\n- Deploy, monitor and manage security settings for multiple users from one convenient location with Central Management for HP ProtectTools\r\n- Access e-mail without fully booting up using HP QuickLook 3, and get online in seconds with HP QuickWeb\r\n- Automatically protect hard-drive data from drops and sudden impacts with HP 3D DriveGuard\r\n- Expand capabilities and improve efficiency with HP Universal Accessories including HP docking stations","https://images.icecat.biz/img/norm/high/4856735-HP.jpg|https://images.icecat.biz/img/gallery/img_5802584_high_1470971518_7756_16180.jpg|https://images.icecat.biz/img/gallery/5801738_8649.jpg|https://images.icecat.biz/img/gallery/img_5802584_high_1470971515_4375_16180.jpg|https://images.icecat.biz/img/gallery/img_5802584_high_1470971518_4295_16180.jpg|https://images.icecat.biz/img/gallery/img_5802584_high_1470971517_6574_16180.jpg|https://images.icecat.biz/img/gallery/img_5802584_high_1470971517_2464_16180.jpg|https://images.icecat.biz/img/gallery/img_5802584_high_1470971518_116_16180.jpg","400x400|480x480|480x96|480x408|480x480|480x408|480x408|480x480","|||||||","","","","","","","","","","Design","Product color: Black, Silver","Country of origin: China","Display","Display diagonal: 15.6""","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor model: P520","Processor frequency: 2.3 GHz","Processor cache: 2 MB","Processor cache type: L2","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi DL","HDD interface: SATA II","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon HD 4250","Audio","Audio system: HP Premier Sound","Number of built-in speakers: 2","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Serial ports quantity: 1","Performance","Motherboard chipset: AMD M880G","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 32-bit","Battery","Number of battery cells: 6","Battery life (max): 5.5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 5.53 lbs (2.51 kg)","Width: 14.6"" (371.4 mm)","Depth: 9.76"" (248 mm)","Height (front): 1.37"" (3.48 cm)","Other features","Infrared data port: No","Graphics card family: AMD","Display: LCD","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92","Intel segment tagging: Enterprise"