"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","794362","","Fujitsu","S26391-F6202-L181","794362","","Handheld Mobile Computers","154","Pocket LOOX","N","Bundle Pocket LOOX N520 GER + MobileNavigator 6 + TMC","20240307153452","ICECAT","","69185","https://images.icecat.biz/img/norm/high/695089-7602.jpg","366x366","https://images.icecat.biz/img/norm/low/695089-7602.jpg","https://images.icecat.biz/img/gallery_mediums/img_695089_medium_1480936253_804_7799.jpg","https://images.icecat.biz/thumbs/695089.jpg","","","Fujitsu Pocket LOOX Bundle N520 GER + MobileNavigator 6 + TMC handheld mobile computer 3.5"" 240 x 320 pixels 5.64 oz (160 g)","Bundle Pocket LOOX N520 GER + MobileNavigator 6 + TMC","Fujitsu Pocket LOOX Bundle N520 GER + MobileNavigator 6 + TMC, 3.5"", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB","Fujitsu Pocket LOOX Bundle N520 GER + MobileNavigator 6 + TMC. Display diagonal: 3.5"", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: MMC, SD. Processor frequency: 0.312 GHz","Image the situation:\r\nYou are arriving at the airport. An exhausting trip lies behind you. And the only thing you want is to drive to your hotel on the shortest way. But your rental car has neither a navigation system nor a confusing map in it.\r\nNo problem with the new MobileNavigator 6 software for your Pocket LOOX Series. Take over all addresses from your devices and start the navigation. Thanks to the excellent and high-contrast graphics you get navigated easily and relaxed. The full integrated GPS receiver determines the exact position and gives you verbal instructions and an exact 2D or 3D illustration on the display. MobileNavigator 6 also shows the signage in different traffic situations.\r\nEnjoy the easiest use and exactest navigation wherever Europe leads you!\r\n\r\nEasy to use\r\n- New animated user interface with extremely good usability\r\n- Lane Assistant and Signpost Information: shows the right lane and the real traffic sign direction (when available) to follow\r\n- Route search, country search for hotels, restaurants, airports etc, Optional marking within the map\r\n- Precise voice guide (choose from 19 languages) with notices regarding federal roads and motorways.\r\n- Flexible tour-planning with as many intermediate destinations as you like and cross country navigation without the need for additional memory or map exchange.\r\n- Exact positioning via full integrated GPS receiver, with automatic recalculation when you leave the planned route (re-routing)\r\n- Comfortable and secure: handling directly by touching the screen or by using the arrow keys.\r\n- Chose one of many self-defined destinations by voice input.\r\n- Get access to all European maps (delivered on DVD) - no download of lots of megabyte needed\r\n\r\nAlways on the move\r\n- Dynamic Route Overview\r\n- MobileNavigator 6 fakes the GPS signal with constant speed until the tunnel is over\r\n- Map display with realistic display of crossroads and arrow symbols, as well as further customizable features (for example optional 3D view, speed display, compass etc.)\r\n- Outlook integration for quick navigation to any contact \r\n- Optional speed information with acoustic warning at higher speed than allowed (not on all roads available)\r\n- TMC (Traffic Message Channel) for saving time and avoiding traffic jams (optional TMC module is needed).\r\n\r\nPackage includes:\r\n- Pocket LOOX N520 German\r\n- NAVIGON 6 DVD with SW and 9 navigation maps covering 37 Countries of Europe\r\n- 1 GB SD card with Software and map DACH (Germany, Austria, Swiss) preinstalled\r\n- Car Charger\r\n- Car Holder\r\n- TMC Module","https://images.icecat.biz/img/norm/high/695089-7602.jpg","366x366","","","","","","","","","","","Display","Display diagonal: 3.5""","Display resolution: 240 x 320 pixels","Display: TFT","Display number of colors: 65536 colors","Memory","Internal memory: 0.064 GB","Flash memory: 0.128 GB","Compatible memory cards: MMC, SD","Processor","Processor frequency: 0.312 GHz","Network","Bluetooth: No","GPS Performance","GPS (satellite): Yes","Camera","Built-in camera: No","Audio","Built-in microphone: Yes","Speakers: Yes","Ports & interfaces","Infrared data port: Yes","Performance","RFID reader: No","Barcode reader: No","Phone function: No","Power","Battery capacity: 1200 mAh","Battery technology: Lithium-Ion (Li-Ion)","Standby time: 500 h","Weight & dimensions","Weight: 5.64 oz (160 g)","Width: 2.8"" (71 mm)","Depth: 0.551"" (14 mm)","Height: 4.57"" (116 mm)"