"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145"
"","","7562868","","DELL","7010-9471","7562868","","Laptops","151","Inspiron","","N7010","20240307153452","ICECAT","1","81407","https://images.icecat.biz/img/norm/high/7562867-3547.jpg","800x600","https://images.icecat.biz/img/norm/low/7562867-3547.jpg","https://images.icecat.biz/img/gallery_mediums/img_7562867_medium_1481546013_3721_14419.jpg","https://images.icecat.biz/thumbs/7562867.jpg","","","DELL Inspiron N7010 Intel® Core™ i3 i3-370M 17.3"" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Windows 7 Home Premium Black","Inspiron 17R, Intel Core i3-370M, 4GB/640GB, 17.3 LED, ATI HD5470 1GB, 802.11b/g/n, DVDRW, Windows 7, Black","DELL Inspiron N7010, Intel® Core™ i3, 2.4 GHz, 17.3"", 1600 x 900 pixels, 4 GB, 640 GB","DELL Inspiron N7010. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 17.3"", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.77 lbs (3.07 kg)","The Inspiron™ 17R laptop's features and software simplify photo sharing, vacation planning and much more.\r\n\r\n- Select systems enabled for Wireless Display.\r\n- Bring life closer with a newly designed 17.3-inch, wide-screen high-definition display.\r\n- Expect more with Intel® Core™ i3 and i5 processors.\r\n- Brighten your world with a premium-brushed finish and vibrant colors.\r\n- Some laptop offers may have a limited selection of colors available.\r\n\r\nRefined Design\r\nThe Inspiron 17R laptop's sleek new design is not only easy on the eyes, it also seamlessly travels by your side without getting in your way.\r\n \r\nSleek Details\r\nUpon opening the Inspiron, your eyes will be immediately drawn to the brushed metal appearance of the smudge-proof palm rest. The keyboard's 10-key numeric keypad makes it easy to work with applications that require data entry or directional moves.\r\n\r\nColorful Choices\r\nPersonalize every inch of your Inspiron laptop. Choose from glossy colors: mars black (standard), peacock blue and tomato red.\r\n\r\nStay Connected\r\nYou're always connected anywhere you go with the Inspiron 17R at your side.\r\n\r\nBattery Life\r\nIncrease your mobility with the optional nine-cell battery, with up to seven hours and 58 minutes of battery life, or choose the standard six-cell battery for up to four hours and two minutes of power.\r\n\r\nAlways Connected\r\nGet enhanced wireless connectivity with Dell-standard 1501 802.11g/n. Plus, you'll never lose touch with friends and family with the 1.3 MP integrated Webcam and analog microphone.\r\n\r\nStorage\r\nTake advantage of a wide range of hard drive options. High-capacity hard drives up to 640 GB can store up to 76 hours of high-definition video or up to 160,000 MP3 songs.\r\n\r\nEverything You Need\r\nWatch the Inspiron 17R laptop's high-definition display come to life with these smart and entertaining features.\r\n\r\nGraphics\r\nDelivering incredibly intense performance, the optional ATI Radeon™ HD graphics cards take the Inspiron 17R laptop's high-definition experience to new lifelike levels. And with 1 GB of dedicated graphics memory, work seamlessly with large video files and enjoy graphically rich games.\r\n\r\nProcessing Power\r\nTake multitasking to new heights with the latest in Intel® processor technology. The new Intel Core i3 and i5 processors automatically allocate processing power when and where you need it most.\r\n\r\nSmart Upload\r\nCapture your life as you live it, then share it with the world using the seven-in-one media card reader that enables you to read up to seven different digital media cards.","https://images.icecat.biz/img/norm/high/7562867-3547.jpg|https://images.icecat.biz/img/gallery/img_7562868_high_1471023218_3549_16180.jpg","800x600|650x435","|","","","","","","","","","Design","Product color: Black","Display","Display diagonal: 17.3""","Display resolution: 1600 x 900 pixels","HD type: HD+","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-370M","Processor frequency: 2.4 GHz","Processor generation: Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: Socket 988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-300 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 18","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 640 GB","Optical drive type: DVD-RW","Number of HDDs installed: 1","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 5470","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Audio","Audio system: SRS Premium","Number of built-in speakers: 2","Speaker power: 2 W","Camera","Front camera resolution (numeric): 1.3 MP","Network","Wi-Fi: Yes","Networking features: Fast Ethernet, WLAN","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® HM57 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SLBUK","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 49020","Conflict-Free processor: No","Battery","Number of battery cells: 6","Security","Cable lock slot: No","Weight & dimensions","Weight: 6.77 lbs (3.07 kg)","Width: 16.7"" (423 mm)","Depth: 11.3"" (287 mm)","Height (front): 1.24"" (3.14 cm)","Height (rear): 1.38"" (3.5 cm)","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: AMD","TV-in port: No","Power","Battery performance: 48 W"