"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65" "","","732742","","Brother","MFC-9420CNLT","732742","","Multifunction Printers","304","","","MFC-9420CN","20240313090804","ICECAT","1","106445","https://images.icecat.biz/img/norm/high/732742-8429.jpg","270x317","https://images.icecat.biz/img/norm/low/732742-8429.jpg","https://images.icecat.biz/img/gallery_mediums/img_732742_medium_1480938339_101_7799.jpg","https://images.icecat.biz/thumbs/732742.jpg","","","Brother MFC-9420CN Laser 1200 x 2400 DPI 31 ppm","Colour multifunctional, 31/8 ppm, 1200 x 2400 dpi, Scan, Fax, Copy, USB 2.0 & Parallel, Ethernet 10/100 BaseTX","Brother MFC-9420CN, Laser, Color printing, 1200 x 2400 DPI, Color copying, Color scanning, Direct printing","Brother MFC-9420CN. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Direct printing","Network Ready Laser Flatbed, Colour Printer, Colour Fax, Colour Copier and Colour Scanner\r\n\r\nThe MFC-9420CN has been developed in response to the increasing demand for a cost effective, high performance colour laser multi-function device which is adaptable in today's modern working environment. The MFC-9420CN delivers the perfect balance of workgroup printing, faxing, copying and scanning with the added bonus of being fully networkable as standard.","https://images.icecat.biz/img/norm/high/732742-8429.jpg","270x317","","","","","","","","","","Printing","Print technology: Laser","Printing: Color printing","Maximum resolution: 1200 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 31 ppm","Print speed (color, normal quality, A4/US Letter): 8 ppm","Economical printing: Yes","Copying","Copying: Color copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 31 cpm","Copy speed (color, normal quality, A4): 8 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","PC free copying: Yes","Scanning","Scanning: Color scanning","Optical scanning resolution: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Fax","Faxing: Color faxing","Modem speed: 33.6 Kbit/s","Fax memory: 500 pages","Fax speed dialing (max numbers): 200","Fax broadcasting: 200 locations","Features","Number of print cartridges: 4","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Maximum input capacity: 250 sheets","Ports & interfaces","Direct printing: Yes","Performance","Internal memory: 64 MB","Maximum internal memory: 576 MB","Mac compatibility: Yes","Design","Market positioning: Business","Power","Power consumption (average operating): 1090 W","Power consumption (PowerSave): 16 W","Power consumption (standby): 85 W","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 10 - 32 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 74.5 lbs (33.8 kg)","Packaging content","Bundled software: ScanSoft PaperPort\nPresto! PageManager","Other features","Networking features: 10Base-T/100Base-TX","Dimensions (WxDxH): 19 x 20.2 x 20.9"" (483.5 x 514 x 530 mm)","Printer management: BRAdmin Professional, MIB-II","Compatible operating systems: Windows 98(SE)/ Me/ NT WorkStation 4.0/ 2000 Professional/ XP\nMac OS 9.1 - 9.2, Mac OS X 10.2.4+","All-in-one functions: Fax, Scan","Color all-in-one functions: Copy, Fax, Print, Scan","Scanning","Scanner features: Scan to: e-mail, image, OCR, file","Other features","I/O ports: IEEE-1284\nUSB 2.0"