"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","66628057","","Tripp Lite","U438-CF-SATA-5G","66628057","0037332224873|037332224873","Card Readers","858","","","U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible","20240219195222","ICECAT","1","34196","https://images.icecat.biz/img/gallery/66628057_5237177559.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/66628057_5237177559.jpg","https://images.icecat.biz/img/gallery_mediums/66628057_5237177559.jpg","https://images.icecat.biz/img/gallery_thumbs/66628057_5237177559.jpg","http://objects.icecat.biz/objects/mmo_66628057_1708368732_4275_1887857.pdf","","Tripp Lite U438-CF-SATA-5G card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black","USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible","Tripp Lite U438-CF-SATA-5G, CFast 2.0, Black, ABS synthetics, CE, FCC, RoHS, REACH, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 0 - 75 °C","Tripp Lite U438-CF-SATA-5G. Compatible memory cards: CFast 2.0, Product color: Black, Housing material: ABS synthetics. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Width: 1.46"" (37 mm), Depth: 0.591"" (15 mm), Height: 2.52"" (64 mm). Package width: 4.41"" (112 mm), Package depth: 3.66"" (93 mm), Package height: 0.98"" (24.9 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 10.6"" (270 mm), Master (outer) case length: 5.12"" (130 mm)","Quickly Downloads Photos and Videos from a CFast 2.0 Card to Your Laptop or MacBook\nThis card reader and adapter provides a fast and simple way to download photos and videos from a CFast memory card to a computer. Ideal for photographers and videographers, this unit connects to your computer, laptop, MacBook, Chromebook, Ultrabook, tablet or hub’s USB-C or Thunderbolt 3 port via its built-in cable. Just insert your CFast 1.0 or 2.0 memory card into the unit’s slot to transfer high-resolution image and video files in a hurry. A blue LED indicates when the CFast card is ready for reading or writing.\n\nAlso Connects a 2.5 in. SATA Drive to Your Computer, Laptop, Netbook, Tablet or Hub\nThis unit is also recommended for backing up important data, retrieving old data and storing new data without the time, trouble and expense of installing a SATA drive inside your computer. Just connect a 2.5-inch SATA III, II or I hard disc drive (HDD) or solid state drive (SSD) up to 2 TB to the adapter, which allows you to download data to your computer or use the SATA drive as extra storage space. A red LED indicates when the SATA drive is ready for reading or writing. The SATA drive and CFast memory card can both be used at the same time.\n\nTransfers Data at Fast USB 3.1 Gen 1 Speeds\nThe adapter supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It’s backward compatible with previous USB generations, allowing you to use it with older equipment. It also reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.\n\nReversible USB-C Connector Attaches in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.\n\nIt’s Plug-and-Play, So You Can Begin Transferring Important Files Right Away\nNo software, drivers or external power is needed. The adapter works with all major operating systems, including Windows, Mac and Linux. The portable unit is about the size of a credit card, so you can easily take it with you in a backpack, briefcase, laptop bag or even your pocket.","https://images.icecat.biz/img/gallery/66628057_5237177559.jpg|https://images.icecat.biz/img/gallery/66628057_6407410450.jpg|https://images.icecat.biz/img/gallery/66628057_8526863597.jpg|https://images.icecat.biz/img/gallery/66628057_9374554780.jpg|https://images.icecat.biz/img/gallery/66628057_3179692770.jpg|https://images.icecat.biz/img/gallery/66628057_4115594453.jpg|https://images.icecat.biz/img/gallery/66628057_1393445664.jpg|https://images.icecat.biz/img/gallery/66628057_7305908299.jpg|https://images.icecat.biz/img/gallery/66628057_5553249895.jpg|https://images.icecat.biz/img/gallery/66628057_6436830415.jpg|https://images.icecat.biz/img/gallery/66628057_8245889833.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||","","","","","","","","","Performance","Compatible memory cards: CFast 2.0","Internal: No","Product color: Black","Housing material: ABS synthetics","LED indicators: Yes","Certification: CE, FCC, RoHS, REACH","Ports & interfaces","Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","eSATA ports quantity: 1","Integrated USB cable: Yes","Operational conditions","Operating temperature (T-T): 0 - 75 °C","Storage temperature (T-T): -10 - 80 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Width: 1.46"" (37 mm)","Depth: 0.591"" (15 mm)","Height: 2.52"" (64 mm)","Weight: 1.06 oz (30 g)","Cable length: 4.72"" (0.12 m)","Packaging data","Package width: 4.41"" (112 mm)","Package depth: 3.66"" (93 mm)","Package height: 0.98"" (24.9 mm)","Package weight: 21.2 oz (600 g)","Package type: Box","Technical details","Country of origin: China","Master (outer) case GTIN (EAN/UPC): 10037332224870","Logistics data","Harmonized System (HS) code: 84719000","Quantity per master (outer) case: 10 pc(s)","Master (outer) case width: 10.6"" (270 mm)","Master (outer) case length: 5.12"" (130 mm)","Master (outer) case height: 3.94"" (100.1 mm)","Master (outer) case weight: 26.5 oz (750 g)"