"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96" "","","61026682","","Brother","DCP-J1100DW-AiB","61026682","4977766793124|4977766786355","Multifunction Printers","304","","","DCP-J1100DW-AiB","20240314192122","ICECAT","1","161236","https://images.icecat.biz/img/gallery/61026682_7268980378.jpg","960x960","https://images.icecat.biz/img/gallery_lows/61026682_7268980378.jpg","https://images.icecat.biz/img/gallery_mediums/61026682_7268980378.jpg","https://images.icecat.biz/img/gallery_thumbs/61026682_7268980378.jpg","","http://objects.icecat.biz/objects/mmo_61026682_1536150504_3438_485.pdf","Brother DCP-J1100DW-AiB multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi","","Brother DCP-J1100DW-AiB, Inkjet, Color printing, 1200 x 6000 DPI, A4, Direct printing, Gray","Brother DCP-J1100DW-AiB. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 23 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray","","https://images.icecat.biz/img/gallery/61026682_7268980378.jpg|https://images.icecat.biz/img/gallery/61026682_9457455939.jpg|https://images.icecat.biz/img/gallery/61026682_1436083779.jpg|https://images.icecat.biz/img/gallery/61026682_5167241260.jpg|https://images.icecat.biz/img/gallery/61026682_1451728575.jpg|https://images.icecat.biz/img/gallery/61026682_5901502316.jpg","960x960|960x960|960x960|960x960|960x960|960x960","|||||","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Color printing","Duplex printing: Yes","Maximum resolution: 1200 x 6000 DPI","Print speed (black, normal quality, A4/US Letter): 27 ppm","Print speed (color, normal quality, A4/US Letter): 23 ppm","Print speed (ISO/IEC 24734) mono: 12 ipm","Print speed (ISO/IEC 24734) color: 10 ipm","Duplex print speed (ISO/IEC 24734) mono: 3 ipm","Duplex print speed (ISO/IEC 24734) color: 3 ipm","Time to first page (black, normal): 8 s","N-up printing: 2, 4, 9, 16","Copying","Copying: Color copying","Maximum copy resolution: 1200 x 600 DPI","Copier resize: 25 - 400%","N-in-1 copy function: Yes","N-in-1 copy function (N=): 2, 4","PC free copying: Yes","Scanning","Scanning: Color scanning","Optical scanning resolution: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Scan technology: CIS","Scan to: E-mail, FTP, File, Image, USB","Scan speed (color): 6 ppm","Scan speed (black): 12 ppm","Input color depth: 30 bit","Output color depth: 24 bit","Grayscale levels: 256","Fax","Faxing: No","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 50 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 20 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper","ISO A-series sizes (A0...A9): A4","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0, Wireless LAN","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: No","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-PSK, WPA2-PSK","Supported network protocols (IPv4): ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port9100, IPP, FTP/FTPs Client FTP Server, SNMPv1/v2c/v3, TFTP server, SMTP Client, ICMP, Web Services (Print/ Scan), CIFS Client, SNTP Client, LDAP,HTTP Server","Supported network protocols (IPv6): NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/ Port9100, IPP, FTP/FTPs Client FTP , SNMPv1/v2c/v3 , TFTP server, Web Services (Print/Scan), SMTP Client, CIFS Client, SNTP Client, LDAP,ICMPv6, HTTP Server","IP address filtering: Yes","Online services supported: Box, Dropbox, Evernote, Google Drive, OneDrive, OneNote","Mobile printing technologies: Apple AirPrint, Google Cloud Print, Mopria Print Service","Performance","Internal memory: 128 MB","Card reader integrated: Yes","Compatible memory cards: MMC, MMC Mobile, MMC+, SD, SDHC, SDXC","Built-in processor: Yes","Processor frequency: 576 MHz","Sound pressure level (printing): 50 dB","Sound pressure level (copying): 50 dB","Design","Product color: Gray","Market positioning: Home & office","Built-in display: Yes","Display diagonal: 2.67""","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 20 W","Power consumption (ready): 3.5 W","Power consumption (sleep): 0.9 W","Power consumption (off): 0.2 W","Sustainability","Sustainability certificates: Nordic Swan Ecolabel, Blue Angel","Weight & dimensions","Width: 17.1"" (435 mm)","Depth: 13.4"" (341 mm)","Height: 7.68"" (195 mm)","Weight: 19.4 lbs (8.8 kg)","Packaging data","Package width: 20.2"" (512 mm)","Package depth: 10.7"" (272 mm)","Package height: 18.5"" (470 mm)","Package weight: 22.7 lbs (10.3 kg)","Packaging content","Cartridge(s) included: Yes","Manual: Yes","Logistics data","Harmonized System (HS) code: 84433100"