"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57" "","","564374","","Epson","C11C567042","564374","","Laser Printers","235","","","Epson AcuLaser C1100N","20221021101432","ICECAT","1","98935","https://images.icecat.biz/img/norm/high/564374-6071.jpg","2494x2442","https://images.icecat.biz/img/norm/low/564374-6071.jpg","https://images.icecat.biz/img/gallery_mediums/img_564374_medium_1480939770_8902_26509.jpg","https://images.icecat.biz/thumbs/564374.jpg","","","Epson AcuLaser C1100N Color 2400 x 2400 DPI A4","AcuLaser C1100N with Epson Net 10/100 Base Tx Ethernet","Epson AcuLaser C1100N, Laser, Color, 2400 x 2400 DPI, A4, 25 ppm","Epson AcuLaser C1100N. Print technology: Laser, Color. Maximum duty cycle: 45000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm","The ultimate printer for small businesses and individuals, our affordable Epson AcuLaser C1100 gives you amazing quality colour and fast black and white printing. It allows you to print a variety of material in-house, including brochures, stationery, invitation cards and menus. No need for separate mono and colour printers. Save money with one superior printer that meets all your needs.\r\n\r\nThe Epson AcuLaser C1100 uses our very latest print technology to give you inexpensive laser printing without any compromise on quality. With fast print times and low running costs you will spend less on your in-house mono printing. And because the same printer gives you high-quality colour results, outsourcing print jobs will become a thing of the past.\r\n\r\nHigh-quality colour, high-volume black and white\r\nThe Epson AcuLaser C1100 delivers documents in perfect vibrant colour and accurate, sharp black and white thanks to our innovative Epson Aculaser Color ASIC printing and Wrap transfer technologies. And the new Epson AcuBrite toners allow high quality reproduction of fine details, outstanding colour expression and uniform image quality. From high-volume letters, mailshots, invoices and payslips through to prestigious colour brochures, invitations and presentations, the Epson AcuLaser C1100 does it all.\r\n\r\nEasily create your own promotional tools\r\nNow it is easier than ever to create your own impressive colour materials with the Office Ready Essentials software bundled free with your Epson AcuLaser C1100. Using Microsoft Office, select from over 150 professionally designed templates, including presentations, flyers, invitations and business forms. You can even convert your finished documents into PDFs so you can e-mail safely your company’s documents. Remember how frustrating it is when you print out Web pages and lose part of the text or graphics? With the Epson Aculaser C1100 and our Web2Page software, Web pages automatically adapt to fit your chosen paper size.\r\n\r\nCuts costs and time\r\nThe last thing you want is to wait for your printing to finish. The Epson AcuLaser C1100 has a first page out time of just 9 seconds and prints black and white documents faster than a mono-only laser printer with an impressive 25ppm. Not only does it cut down waiting time, the Epson AcuLaser C1100 also cuts your running costs. The cost per page for black and white is less than or the same as many mono printers. Furthermore, separate black and colour toner cartridges ensure low operating costs and no waste. And because you can also print colour when you need it, you only have one printer to run and no costly and time- consuming outsourcing to worry about.\r\n\r\nEasy integration into your environment\r\nYou can connect your printer to the network thanks to the Epson Net 10/100 Base Tx Ethernet Interface (Epson AL-C1100N model only). Even the base model is equipped with standard high-speed USB (2.0 compatible) and IEEE 1284 parallel interface to connect to your PC.\r\n\r\n\r\nKey Features:\r\n\r\n-Get vibrant, uniform colour with our Epson AcuBrite toners\r\nCreate impressive colour business documents with free easy-to-use software.\r\n-Fast 25ppm printing for black and white and 5ppm for colour.\r\n-No waiting with first page out to print time for black and white of just 9 seconds.\r\n-Enhanced quality output with Epson AcuLaser Color 2400 Resolution Improvement Technology.\r\n-Wide choice of connections including high speed USB (2.0 compatible), parallel and Ethernet.\r\n-Easy to use and maintain.","https://images.icecat.biz/img/norm/high/564374-6071.jpg|https://images.icecat.biz/img/gallery/img_564374_high_1470884474_4787_29052.jpg|https://images.icecat.biz/img/gallery/564374-Epson-C11C567042-26461.jpg","2494x2442|2548x2657|348x400","||","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Maximum resolution: 2400 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 25 ppm","Print speed (color, normal quality, A4/US Letter): 5 ppm","Time to first page (black, normal): 9 s","Time to first page (color, normal): 17 s","Features","Maximum duty cycle: 45000 pages per month","Country of origin: China","Input & output capacity","Total input capacity: 180 sheets","Total output capacity: 250 sheets","Maximum input capacity: 680 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Network","Supported network protocols (IPv4): TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100","Performance","Internal memory: 32 MB","Maximum internal memory: 256 MB","Sound pressure level (printing): 55 dB","System requirements","Minimum processor: 233MHz","Minimum RAM: 64 MB","Operational conditions","Operating temperature (T-T): 5 - 32 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 15 - 85%","Weight & dimensions","Weight: 61.7 lbs (28 kg)","Dimensions (WxDxH): 17.5 x 17.5 x 17.3"" (445 x 445 x 439 mm)","Packaging data","Package width: 23.2"" (590 mm)","Package depth: 28.3"" (720 mm)","Package height: 35.4"" (900 mm)","Package weight: 70.5 lbs (32 kg)","Logistics data","Pallet width: 31.5"" (80 cm)","Pallet length: 47.2"" (120 cm)","Pallet height: 29.2"" (74.2 cm)","Quantity per pallet layer: 2 pc(s)","Quantity per pallet: 2 pc(s)","Pallet width (UK): 39.4"" (100 cm)","Pallet length (UK): 47.2"" (120 cm)","Pallet height (UK): 29.2"" (74.2 cm)","Quantity per pallet layer (UK): 2 pc(s)","Quantity per pallet (UK): 2 pc(s)","Other features","Mac compatibility: Yes","Networking features: Epson Net 10/100 Base Tx Ethernet","Compatible operating systems: -Windows 98/ME/2000/XP\n-Mac OS 9.x +","Quantity per pack: 1 pc(s)","I/O ports: -IEEE 1284\n-USB 2.0","Standard media sizes: A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, COM10, DL, MON, ISO-B5; 90 x 139.7mm - 216 x 297mm"