"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","562162","","Epson","C11C600001BS","562162","","Laser Printers","235","","","Epson AcuLaser C4200DTNPC6","20240307153452","ICECAT","1","99772","https://images.icecat.biz/img/norm/high/562162-5350.jpg","151x200","https://images.icecat.biz/img/gallery_lows/img_562162_thumb_1480939620_044_26509.jpg","https://images.icecat.biz/img/gallery_mediums/img_562162_medium_1480939619_7771_26509.jpg","https://images.icecat.biz/thumbs/562162.jpg","","","Epson AcuLaser C4200DTNPC6 Color 1200 x 1200 DPI A4","AcuLaser C4200DTNPC6, A4, 25ppmCol/35ppm Mono, 10/100BaseTX, Duplex, 128MB, PS3, PCL6 (colour), 1100 Sheet Cassette Unit","Epson AcuLaser C4200DTNPC6, Laser, Color, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing","Epson AcuLaser C4200DTNPC6. Print technology: Laser, Color. Maximum duty cycle: 90000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready","The Epson AcuLaser C4200DN series is our fastest A4 colour laser printer. Reliable and affordable it gives consistently high quality results, printing mono A4 pages at an impressive 35ppm (with a first page out in just 10.3 seconds) and colour pages at 25ppm. \r\n\r\nDurable network printer for large workgroups\r\nIdeal for demanding high volume environments (up to 90,000 pages a month) the Epson AcuLaser C4200DN series prints on a wide range of media and has a large paper capacity with options for up to 5 trays (2350 sheets). \r\n\r\nFlexible and efficient with automatic duplex printing\r\nWith duplex printing as standard you can produce professional documents saving both time and paper. \r\n\r\nLong lasting, high capacity genuine AcuBrite toners\r\nTo minimise user intervention, the Epson AcuLaser C4200DN series is supplied with high capacity AcuBrite toners as standard. With years of research behind them, they are not only cost effective but also produce exceptionally high print quality, so you can be confident of achieving stable, uniform coverage and bright natural colours and a low total cost of ownership. \r\n\r\nManage printers over the network\r\nOptimise your printing environment with EpsonNet WebManager which instantly identifies every printer on your network and offers a host of practical features including usage statistics and consumables status. Keep printing costs under control with EpsonNet JobTracker which monitors activity and allocates printing resource in the most efficient way. For additional printing security an optional hard disc drive ensures job confidentiality.\r\n\r\nSupports all common language emulations\r\nIntegrates easily with all your applications - ESC/PageT Colour, ESC/Page, ESC/P2T, FX, IBM Mode I239X, Adobe PS3 and optional PCL5C or PCL6 (Colour).","https://images.icecat.biz/img/norm/high/562162-5350.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-32311.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-323110.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-32318.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-323111.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-32319.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-32315.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-32314.jpg|https://images.icecat.biz/img/gallery/325006-Epson-C11C600001BZ-32329.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-32316.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-32317.jpg|https://images.icecat.biz/img/gallery/478185-Epson-C11C600001BW-32336.jpg|https://images.icecat.biz/img/gallery/324986-Epson-C11C600001BY-323112.jpg","151x200|399x400|400x311|400x254|398x400|367x400|400x266|364x400|364x400|400x266|400x382|325x400|317x400","||||||||||||","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 35 ppm","Print speed (color, normal quality, A4/US Letter): 25 ppm","Time to first page (color, normal): 10.2 s","Features","Maximum duty cycle: 90000 pages per month","Country of origin: Spain","Input & output capacity","Total input capacity: 1100 sheets","Total output capacity: 250 sheets","Maximum input capacity: 2350 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","Non-ISO print media sizes: Executive, Legal, Letter","Media weight (tray 1): 60 - 216","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, NetBIOS over TCP/IP, NetBIOS over NetBEUI, NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk","Management protocols: TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP. NetBEUI, SNMP; sNetW, AppleTalk: SNMP","Performance","Internal memory: 128 MB","Maximum internal memory: 640 MB","Built-in processor: Yes","Processor model: PowerPC","Processor frequency: 600 MHz","Sound pressure level (printing): 55 dB","Powersave acoustic emission: 35 dB","Design","Display: LCD","Power","Power consumption (printing): 960 W","Power consumption (standby): 71 W","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Storage relative humidity (H-H): 15 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 86 lbs (39 kg)","Dimensions (WxDxH): 23 x 27.4 x 31.3"" (584 x 695 x 796 mm)","Packaging data","Package width: 28.1"" (715 mm)","Package depth: 34.4"" (875 mm)","Package height: 42.9"" (1090 mm)","Package weight: 153 lbs (69.4 kg)","Logistics data","Quantity per pallet layer: 1 pc(s)","Quantity per pallet: 1 pc(s)","Other features","Mac compatibility: Yes","Power requirements: 220/240V, 50/60Hz","Networking features: Ethernet/Fast-Ethernet","Safety: IEC60950 3rd Edition; EN60950 3rd Edition; IEC60825 Class 1 Laser Product; CE Directive; Nordic Agency Approvals","Compatible operating systems: Windows 98/Me/XP/2000/Server 2003,\nMac OSX 10.1.2","Emulations: ESC/Page Colour, ESC/Page, ESC/P2, FX, IBM Mode I239X, Adobe PS3, PCL5C, PCL6 (Colour)","Stand-by LED: Yes","Quantity per pack: 1 pc(s)","Recommended operating temperature range (T-T): 10 - 32 °C","Custom media sizes: 90 x 139.7mm - 220 x 355.6mm","Standard media sizes: DIN A4","Typefaces: 84 ESC/Page, 17 PS3, 10 ESC/P2, 8 I239X, 93 PCL5c, ESC/Page, 7 PCL5c, Code39, Code128, Interleaved 2of5, UPC-A, UPC-E, EAN-8, EAN-13, Codabar"