"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","51645","","Epson","C11C499001","51645","","Large Format Printers","230","","","Stylus Pro 10600","20221021101407","ICECAT","1","77862","https://images.icecat.biz/img/norm/high/51645-8917.jpg","600x511","https://images.icecat.biz/img/norm/low/51645-8917.jpg","https://images.icecat.biz/img/gallery_mediums/img_51645_medium_1480675118_8896_2323.jpg","https://images.icecat.biz/thumbs/51645.jpg","","","Epson Stylus Pro 10600 large format printer Color 1440 x 720 DPI","Epson Stylus PRO 10600 - A0, 1440 x 720 dpi, Max. Width 1118mm, USB 1.1, Centronics, Firewire, Network.","Epson Stylus Pro 10600, 1440 x 720 DPI, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 4.6 m2 per hour, 2,5 - 20 m2 per hour, Input: Double rolls (up to 100mm Outside diameter), Single roll (up to 150mm Outside diameter),..., 1118mm (roll media)","Epson Stylus Pro 10600. Maximum resolution: 1440 x 720 DPI, Printing colors: Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print speed (best quality): 4.6 m2 per hour. Media types supported: Input: Double rolls (up to 100mm Outside diameter), Single roll (up to 150mm Outside diameter),..., Maximum media width: 1118mm (roll media). Ethernet interface type: Fast Ethernet. Internal memory: 128 MB. Power consumption (typical): 131 W","The flagship of Epson's professional printer line-up ideal for ALL large format printing, including Graphics, Photography, Fine Art and Proofing. The Epson Stylus PRO 10600 offers production facilities the finest combination of output quality, print speed and image stability. Epson's large format Stylus PRO series is renowned for its exceptional Graphics, Proofing and POP/Display output, but the new B0+ (44"") Stylus PRO 10600 also has the power to satisfy the requirements of the Professional Photographic Fine Art & Proofing markets.
\r\n\r\n\r\nKey Features:
\r\n\r\n- Breathtaking picture quality is achieved by Epson's industry leading 1440 dpi print resolution and 4pl Ultra Micro Dot
\r\nLife-like skin tones and the finest details with Epson's expanded 6 colour UltraChrome ink set
\r\nComplete control over grey scale gradations and neutral tones with dual black ink cartridges, two different black ink configurations and unique GrayBalancer software utility
\r\nMaximise output quality by matching gloss or matte media with new Matte or Photo Black inks. White glove cartridge changing enables you to configure black inks in just 10 minutes
\r\nPrinted images with a lightfastness up to 75 years* (indoor) with Epson UltraChrome inks
\r\nComprehensive utility software featuring executable maintenance, diagnostic tools, error-correction and user installable firmware upgrades
\r\nEffortlessly connects to USB, Parallel, Ethernet and Firewire ports
\r\n* The data is calculated by Epson's accelerated test and it does not mean Epson guarantee periods. Tests developed and conducted by Epson.
\r\n","https://images.icecat.biz/img/norm/high/51645-8917.jpg","600x511","","","","","","","","","","","Printing","Color: Yes","Maximum resolution: 1440 x 720 DPI","Number of print cartridges: 6","Printing colors: Cyan, Light Cyan, Light magenta, Magenta, Yellow","Print speed (best quality): 4.6 m2 per hour","Print speed (normal quality): 2,5 - 20 m2 per hour","Paper handling","Media types supported: Input: Double rolls (up to 100mm Outside diameter), Single roll (up to 150mm Outside diameter), Cut Sheet Size: Single sheet (A4 – B0+)","Maximum media width: 1118mm (roll media)","Ports & interfaces","USB port: No","Ethernet interface type: Fast Ethernet","Performance","Internal memory: 128 MB","Power","Power consumption (typical): 131 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 20 - 80%","System requirements","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 95/ 98/ NT4.0/2000/ME/XP \nMacintosh 8.1 or later\n","Weight & dimensions","Dimensions (WxDxH): 73.4 x 26.8 x 48.1"" (1865 x 680 x 1222 mm)","Weight: 288.8 lbs (131 kg)","Other features","Minimum system requirements: PC: Pentium II 400MHz or higher processor, 128MB or more available internal memory, 500MB or more free\ndisk space \n Macintosh: PowerPC G4 400MHz or faster, 20MB or more of available internal memory, 500MB or more free disk space","Printing","Color printing technology: Drop-On-Demand Ink Jet technology","Other features","Compatible ink types, supplies: EPSON UltraChrome Ink."