"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","514004","","Vertiv","AV2020-201","514004","","KVM Switches","282","","","AutoView 2020 KVM Switch","20240118173218","ICECAT","1","109846","https://images.icecat.biz/img/norm/high/458083-817.jpg","180x79","https://images.icecat.biz/img/norm/low/458083-817.jpg","https://images.icecat.biz/img/gallery_mediums/img_458083_medium_1480929738_2389_26509.jpg","https://images.icecat.biz/thumbs/458083.jpg","","","Vertiv AutoView 2020 KVM switch Rack mounting Silver","Avocent AutoView 2020 PS2/USB KVM Switch, 16-port, 2 local users","Vertiv AutoView 2020 KVM Switch, 1280 x 1024 pixels, Rack mounting, 40 W, 1U, Silver","Vertiv AutoView 2020 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Product color: Silver, Rack capacity: 1U. Power consumption (typical): 40 W. Weight: 7.94 lbs (3.6 kg)","Avocent® AutoView 2020, 2 local users, 16-port KVM switch includes an upgrade option to local virtual media support, local USB peripheral support and connectivity to PS/2, USB, Sun and serial devices for small and midsize data centers. Using the on-screen display, you can easily configure your system and quickly select servers. The AutoView 2020 switch features flexible cabling options, giving you a choice of integrated access cables or server interface modules that let you customise cable lengths. Either cabling option automatically assigns and retains unique server names for each attached server, which simplifies your installation and makes re-configurations easy.\r\n\r\nSUPPORTED HARDWARE\r\n- Computers IBM PC/AT, PC and 100% compatibles\r\n- Monitors Analog Port Maximum 1280 x 1024 @ 75 Hz \r\n- Peripherals PC keyboard, PC mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4-button mouse","https://images.icecat.biz/img/norm/high/458083-817.jpg","180x79","","","","","","","","","","","Ports & interfaces","Number of computers controlled: 16","Keyboard port type: USB, PS/2","Mouse port type: USB, PS/2","Video port type: VGA","Performance","Maximum resolution: 1280 x 1024 pixels","Design","Rack mounting: Yes","Product color: Silver","Rack capacity: 1U","LED indicators: Yes","Power","Power consumption (typical): 40 W","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Weight & dimensions","Weight: 7.94 lbs (3.6 kg)","Other features","Data link protocols: Ethernet, Fast Ethernet","Connectivity technology: Wired","Power supply type: 100 - 240V AC","Dimensions (WxDxH): 17 x 11 x 1.75"" (431.8 x 279.4 x 44.5 mm)","Compatibility: IBM PC/AT, PC","Ports quantity: 16","Safety: UL, FCC, cUL, ICES, CE, N, GS, IRAM, GOST, VCCI, MIC, C-Tick","I/O ports: - 1 x Ethernet RJ-45 \n- 1 x management RS-232 \n- 1 x serial RS-232 \n- 16 x KVM RJ-45 \n- 9 x Hi-Speed USB \n- 1 x management RJ-45"