"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5" "","","4765683","","Dataflex","78.804","4765683","0805410788049|805410788049","Signage Display Mounts","1347","","","AV Centers LCD/Plasma Set Small 804","20221021101432","ICECAT","1","28315","https://images.icecat.biz/img/norm/high/4765683-945.jpg","600x600","https://images.icecat.biz/img/norm/low/4765683-945.jpg","https://images.icecat.biz/img/gallery_mediums/img_4765683_medium_1481189232_9763_8080.jpg","https://images.icecat.biz/thumbs/4765683.jpg","","","Dataflex AV Centers LCD/Plasma Set Small 804","AV Centers LCD/Plasma Set Small 804","Dataflex AV Centers LCD/Plasma Set Small 804, Floor, 42.5 x 25.6 x 70.9"" (1080 x 650 x 1800 mm)","Dataflex AV Centers LCD/Plasma Set Small 804. Mounting type: Floor. Dimensions (WxDxH): 42.5 x 25.6 x 70.9"" (1080 x 650 x 1800 mm)","This mobile AV centre is suitable for TV's up to 38""/96cm. The doors can be opened a 270° and, when closed, can be locked by a cylinder lock. The four castors are equipped with a skid proof tread of which two are lockable. Ventilation holes have been added at the top of the back panel to allow sufficient cooling.\n\n* Mobile AV Center, complete with leg set and castors\n* For screens up to 38""\n* Additionally equipped with 2 storage compartments\n* Space for media equipment, DVD's, etc.\n* Integrated cable management\n* Ventilation cut-out for air flow\n* Dimensions storage compartment (wxdxh): 450 x 150 x 400mm\n* Dimensions (wxdxh): 1080 x 650 x 1650-1800","https://images.icecat.biz/img/norm/high/4765683-945.jpg","600x600","","","","","","","","","","","","Mounting","Mounting type: Floor","Other features","Screen size compatibility: 38","Dimensions (WxDxH): 42.5 x 25.6 x 70.9"" (1080 x 650 x 1800 mm)"