"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","470667","","BenQ","9J.03777.B5E","470667","","Data Projectors","567","","","MP620p Mainstream-projector","20200121142226","ICECAT","1","64524","https://images.icecat.biz/img/norm/high/470667-4937.jpg","640x379","https://images.icecat.biz/img/norm/low/470667-4937.jpg","https://images.icecat.biz/img/gallery_mediums/img_470667_medium_1480931268_0148_26509.jpg","https://images.icecat.biz/thumbs/470667.jpg","","","BenQ MP620p Mainstream-projector data projector 2200 ANSI lumens DLP XGA (1024x768)","MP620p Mainstream-projector","BenQ MP620p Mainstream-projector, 2200 ANSI lumens, DLP, XGA (1024x768), 2000:1, 31 - 300"", 31 - 82 kHz","BenQ MP620p Mainstream-projector. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 4000 h. Zoom ratio: 1.15:1. Noise level: 29 dB. Display number of colors: 16.78 million colors","Color Matching Technology\r\nEnjoy perfect colors with the MP620p's unique color matching technology. The new generation golden ration color wheel balances true color saturation and maximizes color accuracy. \r\nThere are no limitations when using the MP620p. It captures rich, true-to-life spectrums for the greatest visual satisfaction.\r\n\r\nWhisper quiet design \r\nTo ensure whisper quiet operation, BenQ adopts special airflow design to cool down the system temperature, which creates a very effective sound baffle. The last color wheel mounting technique in its turn enhances stability.\r\n\r\nKey Features \r\n- 2200 ANSI Lumens.\r\n- XGA Native Resolution.\r\n- 2000:1 High Contrast Ratio.\r\n- Golden Ratio Color Wheel (5 Segments).\r\n- HDTV Compatible (480p, 576p, 720p, 1080i).\r\n- 4000 Hours Lamp Life (Eco. mode).\r\n- 2.7kg Light Weight. ","https://images.icecat.biz/img/norm/high/470667-4937.jpg|https://images.icecat.biz/img/gallery/img_470667_high_1470831564_6831_5457.jpg|https://images.icecat.biz/img/gallery/img_470667_high_1470831565_0137_5457.jpg|https://images.icecat.biz/img/gallery/img_470667_high_1470831565_371_5457.jpg|https://images.icecat.biz/img/gallery/img_470667_high_1470831565_7187_5457.jpg","640x379|640x427|640x379|640x307|640x396","||||","","","","","","","","","Projector","Projector brightness: 2200 ANSI lumens","Projection technology: DLP","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 2000:1","Screen size compatibility: 31 - 300""","Horizontal scan range: 31 - 82 kHz","Vertical scan range: 48 - 85 Hz","Light source","Service life of light source: 4000 h","Lens system","Zoom ratio: 1.15:1","Video","Full HD: Yes","Features","Noise level: 29 dB","Display","Display number of colors: 16.78 million colors","Power","Power consumption (typical): 285 W","Weight & dimensions","Weight: 5.95 lbs (2.7 kg)","Other features","Aspect ratio: 4:3, 16:9","Light source: 200W","Dimensions (WxDxH): 11.2 x 9.09 x 3.7"" (284 x 231 x 94 mm)","Connectivity technology: Wired","I/O ports: VGA in\nComponent Video in\nS-Video in\nComposite Video in\nPC audio in\nAudio L/R in\nVGA out\nAudio out\nUSB\nSerial RS232"