"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","467264","","Canon","0160B003","467264","","Large Format Printers","230","","","ImagePROGRAF W8400","20221021101432","ICECAT","","161447","http://images.icecat.biz/img/brand/high/10_1d3b9fb9694845b7bb27510679352bf2.jpg","505x201","http://images.icecat.biz/img/brand/low/10_ce2f9cf70da54083a331df1ab929c556.jpg","http://images.icecat.biz/img/brand/medium/10_9460352208a04ff4933da1c06e1b24f9.jpg","http://images.icecat.biz/img/brand/thumb/10_e1e33c40712245439883e21382a63ce3.jpg","","","Canon ImagePROGRAF W8400 large format printer Color 2400 x 1200 DPI 448 x 1608 mm","imagePROGRAF, 2400 x 1200dpi, 2.2 mn./A1","Canon ImagePROGRAF W8400, 2400 x 1200 DPI, 448 x 1608 mm, 0.07-0.8 mm, 1117.6mm, USB Type-A, 58 dB","Canon ImagePROGRAF W8400. Maximum resolution: 2400 x 1200 DPI. Maximum print size: 448 x 1608 mm, Media thickness: 0.07-0.8 mm, Maximum media width: 1117.6mm. USB connector: USB Type-A. Sound pressure level (printing): 58 dB, Certification: CB . Power requirements: AC 100-240V (50/60Hz), Power consumption (typical): 160 W","Our range-topping W8400 is equipped to deal with the most demanding print projects quickly and efficiently. With an ingenious new print driver, stunning resolution and further increased compatibility it sets a new industry benchmark.\r\n\r\nFeatures:\r\n-Superior print quality for enhanced colour precision and tonal depth\r\n-High impact, borderless printing up to BO\r\n-Ultra-fast output prints A0 poster in 2.2 mins\r\n-UV resistant pigment-based ink\r\n-Front-loading operation saves space\r\n-High capacity single ink tanks\r\n-High media compatibility\r\n-Supports Mac/PC\r\n-Interchangeable Photo and Matte Black \r\n\r\nOur largest and most powerful large-format printer, the W8400 is equipped to deal with the most demanding print projects with ease. Building on the superb W8200, it features a stunning maximum resolution of 2400 x 1200dpi, a new one-inch print head and print driver plus enhanced usability and compatibility. The W8400 sets the industry standard for high-impact borderless printing by outputting common poster sizes, plus A0 and B0. The space-saving front load feature ensures it's as economical on floor space as it is in operation.\r\n\r\nWhen speed is of the essence, the W8400 delivers\r\nWith A0 size prints in 2.2 minutes, the W8400 is a powerful asset when the clock's ticking, Bi-directional print technology, Canon's advanced MicroFine droplet Technology™ and our innovative one inch print head - distributing ink through 7,680 tiny nozzles – ensures a faster, more even and consistent result.\r\n\r\nSuperior quality images, down to the finest detail\r\nThe W8400 prints with clinical accuracy up to BO posters and with Canon's 6 colour printing process – incorporating micro-density photo magenta and photo cyan - colours have greater accuracy and tonal depth. The ingenious new print head delivers microscopic ink droplets, consistent in shape, size and density and a maximum resolution of 2400 x 1200dpi ensures the smallest characters and illustrative details look as fresh on paper as in real life.\r\n\r\nDesigned for cost-cutting productivity\r\nThe new W8400 is packed with technology and productivity-enhancing features. Large capacity ink tanks can be changed separately, reducing waste and costs. The optional media take-up unit allows continuous printout of a media roll, so overnight printing is a productive option. And with all operations performed at the front of the printer, the 44"" wide W8400 does a big job, in a small space.\r\n\r\nEngineered for full flexibility\r\nOne simple control panel makes operation easy. Media cutting is automatic on both cut and roll paper - loading simply means pulling out a tray to insert a roll. The W8400 is compatible with Mac and Windows and Canon's NetSpot® Suite software enables integrated management of all your networked printers.\r\n\r\nApplications\r\nSignage, Billboards, Exhibition graphics, Backlit displays, Murals & backdrops, Concepts & layouts, POD posters, Digital artwork & images, Reproductions, Special sized artwork, Presentations, Site plans, Tender documents, Production flows","http://images.icecat.biz/img/brand/high/10_1d3b9fb9694845b7bb27510679352bf2.jpg","505x201","","","","","","","","","","Printing","Color: Yes","Maximum resolution: 2400 x 1200 DPI","Print head: 1","Paper handling","Maximum print size: 448 x 1608 mm","Media thickness: 0.07-0.8 mm","Maximum media width: 1117.6mm","Ports & interfaces","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Firewire (IEEE 1394) ports: 1","Performance","Sound pressure level (printing): 58 dB","Certification: CB\n","Power","Power requirements: AC 100-240V (50/60Hz)","Power consumption (typical): 160 W","System requirements","Mac compatibility: Yes","Compatible operating systems: -Windows 95/98/Me/NT4.0/2000/XP\n-Mac OS 8.6/9/X","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 72 x 37.8 x 29.4"" (1830 x 960 x 748 mm)","Weight: 244.7 lbs (111 kg)","Other features","Safety: UL, CE, TUV","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Proofing paper: Yes","Printing","Print head nozzles: 1280 p/c","Paper handling","Standard media sizes: A4-A0/ B4-B0/ A-E\nA3-A0/ 10""-44""","Other features","Control panel: LCD(16 x 2) LED x 5, key x 10"