"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","463091","","Neomounts","FPMA-C200","463091","8717371441364","TV Mounts","1056","","","Neomounts monitor ceiling mount","20240523171914","ICECAT","1","963988","https://images.icecat.biz/img/gallery/75cd3dbb8e5a5211825ea3af1ea9b6ca.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/75cd3dbb8e5a5211825ea3af1ea9b6ca.jpg","https://images.icecat.biz/img/gallery_mediums/75cd3dbb8e5a5211825ea3af1ea9b6ca.jpg","https://images.icecat.biz/img/gallery_thumbs/75cd3dbb8e5a5211825ea3af1ea9b6ca.jpg","http://objects.icecat.biz/objects/mmo_463091_1716477551_6412_3961181.pdf","http://objects.icecat.biz/objects/mmo_463091_1716477551_9784_3961181.pdf","Neomounts FPMA-C200 TV mount 40"" Silver","Neomounts TV/Monitor Ceiling Mount for 10""-40"" Screen, Height Adjustable - Silver","Neomounts FPMA-C200, 40"", 2.95 x 2.95"" (75 x 75 mm), 7.87 x 7.87"" (200 x 200 mm), 0 - 180°, 360°, Silver","Neomounts FPMA-C200. Maximum weight capacity: 44.1 lbs (20 kg), Minimum screen size: 10"", Maximum screen size: 40"", Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87"" (200 x 200 mm). Tilt angle range: 0 - 180°, Angle of rotation: 360°. Product color: Silver","The Neomounts ceiling mount, model FPMA-C200 is a tilt- and swivel ceiling mount for flat screens up to 40"". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.\n\nNeomounts versatile tilt (180°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 64 to 104 centimetres. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.\n\nNeomounts FPMA-C200 has two pivot points and is suitable for screens up to 40"" (102 cm). The weight capacity of this product is 20 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/75cd3dbb8e5a5211825ea3af1ea9b6ca.jpg|https://images.icecat.biz/img/gallery/8447f55e4b02850fb212d6e08096431e.jpg|https://images.icecat.biz/img/gallery/261d9f58caa2a2487d0bd7e7fbc2481d.jpg|https://images.icecat.biz/img/gallery/b8d3c3b26703cb5fecf21ad38b9989d5.jpg|https://images.icecat.biz/img/gallery/75ec9add2aa7446e6b6ce79fdcc4159f.jpg|https://images.icecat.biz/img/gallery/47a6ea1b122dc707150bf3150ea98dbb.jpg|https://images.icecat.biz/img/gallery/ed9b8839e96fcafda08a3ced2fa15b6d.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","||||||","","","","","","","","","","Mounting","Maximum weight capacity: 44.1 lbs (20 kg)","Maximum screen size: 40""","Mounting type: Ceiling","Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm)","Maximum VESA mount: 7.87 x 7.87"" (200 x 200 mm)","Minimum screen size: 10""","Number of displays supported: 1","Ergonomics","Height adjustment type: Manual","Tilt angle range: 0 - 180°","Swivel angle: 180°","Angle of rotation: 360°","Design","Product color: Silver","Technical details","Country of origin: Taiwan","Weight & dimensions","Depth: 3.54"" (90 mm)","Height: 40.9"" (1040 mm)","Packaging data","Package width: 29.9"" (760 mm)","Package depth: 8.86"" (225 mm)","Package height: 7.48"" (190 mm)","Logistics data","Master (outer) case width: 29.9"" (760 mm)","Master (outer) case length: 8.86"" (225 mm)","Master (outer) case height: 7.48"" (190 mm)","Master (outer) case weight: 14.6 lbs (6.6 kg)","Master (outer) case net weight: 13.2 lbs (6 kg)","Quantity per master (outer) case: 1 pc(s)","Harmonized System (HS) code: 7326909890","Quantity per EUR-pallet: 45 pc(s)"