"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","4018897","","StarTech.com","PEX1394B3LP","4018897","0065030837897|065030837897|5052584238794","Interface Cards/Adapters","175","","","3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter","20240906144654","ICECAT","1","256622","https://images.icecat.biz/img/gallery/4018897_1529559192.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/4018897_1529559192.jpg","https://images.icecat.biz/img/gallery_mediums/4018897_1529559192.jpg","https://images.icecat.biz/img/gallery_thumbs/4018897_1529559192.jpg","http://objects.icecat.biz/objects/mmo_4018897_1480602642_6339_10689.pdf","http://objects.icecat.biz/objects/mmo_4018897_1480602649_9257_23105.pdf","StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire","3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter","StarTech.com PEX1394B3LP, PCIe, IEEE 1394/Firewire, PCIe 1.1, Green, 149905 h, Texas Instruments - XIO2213B","StarTech.com PEX1394B3LP. Host interface: PCIe, Output interface: IEEE 1394/Firewire, Expansion card standard: PCIe 1.1. Product color: Green, Mean time between failures (MTBF): 149905 h. Chipset: Texas Instruments - XIO2213B, Data transfer rate (max): 0.8 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2019. Width: 2.28"" (58 mm), Depth: 3.54"" (90 mm), Height: 0.787"" (20 mm)","Add 2 native FireWire 800 ports to your low profile/small form factor computer through a PCI Express expansion slot.\r\nThis 3 Port PCI Express FireWire card comes equipped with a low profile bracket for installation in small form factor PCs, and includes an optional full-size bracket for installation in a standard-sized PC case.\r\n\r\nThe FireWire card can be installed in a PCIe slot to add two IEEE1394b (FireWire 800 - 9 pin) ports and one IEEE1394a (FireWire 400 - 6 pin) port, providing broad compatibility with a wide range of FireWire devices (e.g. DV camcorders, external hard drives, digital cameras, etc.).\r\n\r\nThe 2x FireWire 800 and 1x FireWire 400 card features a native (single chip) PCI Express chipset, which provides faster, more reliable and cost-effective performance than expansion cards that utilize a ""bridge"" chip.","https://images.icecat.biz/img/gallery/4018897_1529559192.jpg|https://images.icecat.biz/img/gallery/4018897_7113433557.jpg|https://images.icecat.biz/img/gallery/4018897_8322342033.jpg|https://images.icecat.biz/img/gallery/4018897_9966339388.jpg","2000x2000|2000x2000|2000x2000|2000x2000","|||","","","","","","","","","","","Ports & interfaces","Host interface: PCIe","Output interface: IEEE 1394/Firewire","Expansion card standard: PCIe 1.1","Firewire (IEEE 1394) ports: 3","FireWire 400 ports quantity: 1","FireWire 800 ports quantity: 2","Design","Internal: Yes","Product color: Green","Mean time between failures (MTBF): 149905 h","Hot-swap: Yes","Features","Chipset: Texas Instruments - XIO2213B","Data transfer rate (max): 0.8 Gbit/s","Plug and Play: Yes","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): -20 - 90 °C","Operating relative humidity (H-H): 0 - 90%","System requirements","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 11, Windows 11 x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2019","Technical details","Compliance certificates: CE, RoHS","Weight & dimensions","Width: 2.28"" (58 mm)","Depth: 3.54"" (90 mm)","Height: 0.787"" (20 mm)","Weight: 1.52 oz (43 g)","Packaging data","Cables included: FireWire","Mounting brackets included: Yes","Manual: Yes","Package width: 6.89"" (175 mm)","Package depth: 5.67"" (144 mm)","Package height: 1.26"" (32 mm)","Package weight: 7.05 oz (200 g)","Logistics data","Harmonized System (HS) code: 84733020","Quantity per master (outer) case: 28 pc(s)","Master (outer) case width: 13"" (331 mm)","Master (outer) case length: 19.8"" (504 mm)","Master (outer) case height: 9.33"" (237 mm)","Technical details","Sustainability compliance: Yes"