"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78"
"","","3841146","","ASUS","N60DP-JX009X","3841146","","Laptops","151","","","N60DP-JX009X","20201201162147","ICECAT","","27008","https://images.icecat.biz/img/norm/high/3841146-1265.jpg","500x474","https://images.icecat.biz/img/norm/low/3841146-1265.jpg","https://images.icecat.biz/img/gallery_mediums/img_3841146_medium_1481102532_3733_23568.jpg","https://images.icecat.biz/thumbs/3841146.jpg","","","ASUS N60DP-JX009X laptop M520 16"" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional","N60DP-JX009X – AMD Turion 64 X2 Dual Core M520, 4096MB DDR2 RAM, 500GB HDD (SATA), 16-inch HD LED TFT, 1366 x 768, 1.3MP, 6-Cell Li-Ion, 4 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, 1 x Express card, Windows 7 Professional 64-bit, 2.85kg","ASUS N60DP-JX009X, 2.3 GHz, 16"", 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Professional","ASUS N60DP-JX009X. Processor model: M520, Processor frequency: 2.3 GHz. Display diagonal: 16"", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 4670. Operating system installed: Windows 7 Professional. Weight: 6.28 lbs (2.85 kg)","Powerful Multimedia Entertainment with Elegance and Warmth\r\nThe new ASUS N60DP is a portable multimedia performer, user-centrically designed in style. As the first ASUS notebook to be powered by an AMD Turion 128 Duo Core Mobile processor, it provides improvements to battery life, as well as performance. It delivers high definition visual entertainment on-the-move via a 16-inch high definition LED display, complemented by a ATI Radeon HD4670 graphics card with 1GB VRAM with higher contrast, brightness and color saturation levels. Its exterior is clad in generous slabs of wood which provides a warm sensation to touch, yet provides a strong cover for day-to-day usage. A ‘Chocolate’ keyboard ensures that users can enjoy the utmost in typing comfort for prolonged periods of time with concaved key-caps, water and dust resistance.\r\n\r\nOutstanding Graphical Performance\r\nThe new ASUS N60Dp is designed to provide users with a surreal multimedia experience while on the move. Equipped with an ATI Radeon HD4670 graphics card with 1GB VRAM, it delivers higher contrasts, brightness and color saturation, combined with crisp clear graphics and special effects. Not only does it provide impressive visuals, it is also highly energy efficient and yet delivers uncompromised performance when needed. Coupled with a 16-inch high definition LED back-lit display with a 16:9 aspect ratio, high contrast, brightness and color saturation, the ASUS N60Dp is the definitive mobile entertainment performer anytime, anywhere.\r\n\r\nStylish Design, Inspired by Nature\r\nThe ASUS N60Dp is also designed to bring users closer to nature. Its exterior is decked out in natural wood, and it provides users with a warm and wholly organic feel. This wooden theme can also be found on the palm rest, which provides the entire notebook with a high-class, premium presence. Not only a looker, but with the integration of wood into its design the ASUS N60Dp is also resiliently strong, withstanding the bumps and grinds of day-to-day usage.\r\n\r\nUser-centric Features for Effortless Computing\r\nThe ASUS N60Dp features the highly user-centric, as well as red dot award-winning ‘Chocolate’ keyboard, which features a concaved key-cap design which allows users to type more comfortably. It also features highlighted hotkeys with color contrasts and enlarged arrows for easy identification, while tight key-spacing prevents water damages and virtually eliminates dust accumulation. Finally, the ‘Chocolate’ keyboard also features a full-sized numeric input for instant access.","https://images.icecat.biz/img/norm/high/3841146-1265.jpg|https://images.icecat.biz/img/gallery/img_3841146_high_1470927220_5981_16180.jpg|https://images.icecat.biz/img/gallery/img_3841146_high_1470927222_02_16180.jpg|https://images.icecat.biz/img/gallery/img_3841146_high_1470927222_4092_16180.jpg|https://images.icecat.biz/img/gallery/img_3841146_high_1470927222_8176_16180.jpg|https://images.icecat.biz/img/gallery/img_3841146_high_1470927223_1099_16180.jpg","500x474|500x465|500x385|500x441|500x256|500x500","|||||","","","","","","","","","Display","Display diagonal: 16""","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor model: M520","Processor frequency: 2.3 GHz","Memory","Internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon HD 4670","Audio","Audio system: Altec Lansing","Camera","Front camera resolution (numeric): 1.3 MP","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: AMD RS880M","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 88","Software","Operating system installed: Windows 7 Professional","Bundled software: ASUSDVD 6-in-1, WinDVD8 BD, Power2Go,\nNorton Internet Security 2009,Adobe Acrobat Reader 9.0, ASUS Express Gate,\nFancy Start, AI Recovery, Asus Win flash for BIOS & Driver live Update, ASUS CopyProtect, ASUS SmartLogon ASUS Net 4 switch, ASUS Power4Gear+, Asus Live Update, Asus Multi-Frame, Asus NB Probe +, ASUS Life Frame 3, ASUS Wireless Console, Virtual Camera, ASUS Splendid","Battery","Number of battery cells: 6","Battery capacity: 4400 mAh","Power","AC adapter power: 90 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.74 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 6.28 lbs (2.85 kg)","Width: 15"" (380 mm)","Depth: 10.4"" (265 mm)","Height (front): 1.32"" (3.36 cm)","Height (rear): 1.64"" (4.17 cm)","Other features","Wireless technology: 802.11 b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: No"