"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91"
"","","3836311","","HP","VN798ET#UUZ#*B5","3836311","","PCs/Workstations","153","Compaq Pro","6005","6005 Pro","20240307153452","ICECAT","","55458","https://images.icecat.biz/img/norm/high/3813553-7739.jpg","3900x4857","https://images.icecat.biz/img/norm/low/3813553-7739.jpg","https://images.icecat.biz/img/gallery_mediums/img_3813553_medium_1481102445_3373_23568.jpg","https://images.icecat.biz/thumbs/3813553.jpg","","","HP Compaq Pro 6005 Pro AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black","Compaq 6005 Pro Microtower PC, AMD Phenom II X2 B55 (3.0 GHz, 1 MB L2 cache, 7 MB total cache, HT bus 3.0), 2GB (2x 1024MB) DDR3 1333MHz, 500GB SATA 7200RPM HDD, ATI Radeon™ HD 4200, DVD+/-RW SuperMulti, Gigabit Ethernet, Windows® 7 Professional + LA2205wg","HP Compaq Pro 6005 Pro, 3 GHz, AMD Phenom II X2, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional","HP Compaq Pro 6005 Pro. Processor frequency: 3 GHz, Processor family: AMD Phenom II X2, Processor model: B55. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product color: Black","Beyond the ordinary: designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.\r\n\r\nDesigned to deliver\r\n- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics 1.\r\n\r\nImprove your bottom line\r\n- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.\r\n\r\nDrive business productivity\r\n- Make the most of your computing environment with integrated dual monitor support, RAID and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.\r\n\r\nEasy to deploy and manage\r\n- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management and automated system startup and shutdown.\r\n\r\nBuilt to last\r\n- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.","https://images.icecat.biz/img/norm/high/3813553-7739.jpg","3900x4857","","","","","","","","","","Processor","Processor family: AMD Phenom II X2","Processor manufacturer: AMD","Processor model: B55","Processor frequency: 3 GHz","Processor cores: 2","Processor cache: 1 MB","Processor cache type: L2","Number of processors installed: 1","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 1 GB","Memory slots: 4x DIMM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","Storage media: HDD","Total HDDs capacity: 500 GB","Number of HDDs installed: 1","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: AMD Radeon HD 4200","Maximum graphics card memory: 0.5 GB","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 2","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 1","PCI slots: 1","Design","Chassis type: Micro Tower","Product color: Black","Country of origin: China","Performance","Product type: PC","Motherboard chipset: AMD 785G","Audio system: HD","Software","Operating system installed: Windows 7 Professional","Compatible operating systems: Windows 7 Pro/Home Basic, Vista Home Basic/ Business, XP Pro","Trial software: McAfee Total Protection Anti-Virus","Bundled software: HP Software Agent\nHP Support Assistant\nHP Systems Software Manager\nHP Vision Diagnostics\nHP Power Manager\nSRS Premium Sound\nCorel WinDVD\nDASH 1.1","Power","Power supply: 320 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 6.93"" (176 mm)","Depth: 16.9"" (430 mm)","Height: 14.8"" (377 mm)","Weight: 20.5 lbs (9.3 kg)","Packaging content","Display included: Yes","Display diagonal: 22""","Display resolution: 1680 x 1050 pixels","Contrast ratio (typical): 1000:1","Display brightness: 250 cd/m²","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Mouse included: Yes","Keyboard included: Yes","Other features","Display: LA2205wg","TV tuner integrated: No","Maximum number of SMP processors: 1","Handheld remote control: No","External drive bays: 1x 3.5"", 2x 5.25""","Internal drive bays: 2x 3.5""","Networking features: Gigabit Ethernet","Graphics card family: AMD","Floppy drive installed: No"