"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","38089624","","HP","1LH39A","38089624","0191628556830|191628556830|0191628556854|191628556854|0191628556847|191628556847|0191628419142|191628419142|0190781580935|190781580935","Large Format Printers","230","Latex","","Latex 115 Print and Cut Solution","20240521010324","ICECAT","1","141304","https://images.icecat.biz/img/gallery/38089624_5540847625.jpg","5000x2994","https://images.icecat.biz/img/gallery_lows/38089624_5540847625.jpg","https://images.icecat.biz/img/gallery_mediums/38089624_5540847625.jpg","https://images.icecat.biz/img/gallery_thumbs/38089624_5540847625.jpg","http://objects.icecat.biz/objects/mmo_38089624_1631551387_2189_38432.pdf","","HP Latex 115 Print and Cut Solution large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN","HP Latex 115 Print and Cut Solution","HP Latex 115 Print and Cut Solution, Inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 48 m²/hr, Banner, 0.5 mm","HP Latex 115 Print and Cut Solution. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll width: 54"" (137.1 cm). USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Sound power level (standby): 38 dB, Sound pressure level (printing): 54 dB. Power consumption (standby): 2.5 W, Power consumption (typical): 2200 W","Work two times faster with an efficient, end-to-end solution that lets you print AND cut at the same time vs a print OR cut solvent workflow. Save up to 50% of the time[1] with a complete HP solution that is designed to work as one.","https://images.icecat.biz/img/gallery/38089624_5540847625.jpg|https://images.icecat.biz/img/gallery/38089624_6984568134.jpg|https://images.icecat.biz/img/gallery/38089624_5050478314.jpg|https://images.icecat.biz/img/gallery/56681010_8958497386.jpg|https://images.icecat.biz/img/gallery/56684885_5230929327.jpg|https://images.icecat.biz/img/gallery/56684884_6119385355.jpg|https://images.icecat.biz/img/gallery/93104164_7795622452.jpg","5000x2994|5000x3145|5000x3060|600x600|600x600|600x600|2000x2000","||||||","","","","","","","","Easy, reliable workflow||Print and cut in 5 simple steps – add cut lines from the RIP, predefined cutting presets, easy user interface.\nEfficient job recognition and reliable, error-free cutting – Optical Positioning System (OPOS) and HP Barcode.\nAvoid the complexity of other dual-devices – this complete HP solution is designed to work as one.\n\nThe HP solution – best in its class[1]||Print more applications, full bleed stickers don't shrink or curl; reach more indoor spaces.\nEnjoy accurate high-speed cutting and cut throughs; LAN connectivity and HP media basket add convenience.\nOptimised workflow management from a single point – includes unique software with barcode integration.\nDesign applications in 3 simple steps – no design skills are needed with HP Signage Suite in box.[2]\n\nTrue print AND cut||Print AND cut at the same time – versus print OR cut with solvent – with this reliable, dual-device solution.\nAvoid solvent wait time – prints come out dry, cut/laminate right away with no degas time, and deliver same day.\nAvoid lamination for short-term applications – scratch resistance is comparable to hard-solvent inks.[3]","","Printing","Print technology: Inkjet","Color: Yes","Maximum resolution: 1200 x 1200 DPI","Number of print cartridges: 7","Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow","Print speed (normal quality): 48 m²/hr","Print head: 6","Copying","Copying: No","Scanning","Scanning: No","Paper handling","Paper tray media types: Banner","Media thickness: 0.5 mm","Maximum roll width: 54"" (137.1 cm)","Maximum roll diameter: 7.09"" (18 cm)","Roll widths supported: 254 - 1371 mm","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Wi-Fi: No","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","RJ-45 ports quantity: 1","Performance","Product color: Black","Built-in display: Yes","Sound power level (standby): 38 dB","Sound pressure level (printing): 54 dB","Certification: ENERGY STAR; WEEE; RoHS,REACH; EPEAT Bronze; OSHA; CE marking compliant; Cutter: WEEE, RoHS (EU); CE marking compliant","HP segment: Small medium business","Power","Power consumption (standby): 2.5 W","Power consumption (typical): 2200 W","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Operating relative humidity (H-H): 20 - 90%","Storage relative humidity (H-H): 20 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 90.8"" (2307 mm)","Depth: 33.1"" (840 mm)","Height: 54.3"" (1380 mm)","Weight: 383.6 lbs (174 kg)","Packaging data","Package width: 100.5"" (2553 mm)","Package depth: 30"" (762 mm)","Package height: 49.3"" (1252 mm)","Package weight: 567.7 lbs (257.5 kg)","Cartridge(s) included: Yes","Other features","Vinyl media: Yes"