"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100"
"","","38052044","","QNAP","TS-1231XU-RP-4G/24TB-RED PRO","38052044","","NAS & Storage Servers","932","","","TS-1231XU-RP-4G","20240222201532","ICECAT","1","14503","https://images.icecat.biz/img/gallery/37212586_5734581351.jpg","4500x2813","https://images.icecat.biz/img/gallery_lows/37212586_5734581351.jpg","https://images.icecat.biz/img/gallery_mediums/37212586_5734581351.jpg","https://images.icecat.biz/img/gallery_thumbs/37212586_5734581351.jpg","","","QNAP TS-1231XU-RP-4G NAS Ethernet LAN Black AL314","Alpine AL-314, 4GB DDR3, 12x 3.5""/2.5"" SATA, 2x 10G SFP+, 2x RJ-45, 4x USB 3.0, 1x PCIe 2.0 x2, 2x 250 W, 24TB (12 x 2TB WD RED PRO HDD)","QNAP TS-1231XU-RP-4G, NAS, Annapurna Labs, AL314, 24 TB, Black","QNAP TS-1231XU-RP-4G. Total installed storage capacity: 24 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Annapurna Labs, Processor model: AL314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000,100000 Mbit/s, Supported network protocols: CIFS/SMB, AFP v3.3, NFS v3, FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC,.... Fiber optic connector: SFP+","Cost-effective quad-core NAS with dual 10GbE SFP+ ports and redundant power supplies\n\nThe powerful quad-core TS-1231XU-RP includes two 10GbE SFP+ ports to fully support 10GbE high-speed networks at a budget price with maximized ROI. The TS-1231XU-RP provides versatile all-in-one functionalities and unique features including VJBOD (Virtual JBOD) - an economical way to utilize unused NAS storage space for expanding the storage capacity of other QNAP NAS - and Container Station - that allows users to rapidly develop and deploy Internet of Things (IoT) apps. The TS-1231XU-RP is a cost-effective storage solution designed for growing businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.\n\n- 10GbE readiness, SSD cache, and hardware-accelerated encryption engine\n- VJBOD allows using the TS-1231XU-RP to expand the storage capacity of other QNAP NAS\n- Containerized virtualization and IoT app development with Container Station\n- Build a private cloud to centrally organize & manage files and backup tasks\n- Secure access with VPN Server & VPN Client\n- Quickly find files using a real-time, natural search with Qsirch\n- Scalable design allowing the connection of two QNAP expansion enclosures (UX-1200U-RP) to increase the total storage capacity up to 36 drives\n\nQuad-core CPU and built-in two 10GbE SFP+ ports\n\nThe TS-1231XU-RP is equipped with an AnnapurnaLabs, an Amazon company Alpine AL314 quad-core 1.7 GHz ARM® Cortex-A15 processor with 4GB DDR3 RAM (upgradable to 16GB) and SATA 6Gb/s hard drive interface. Its hardware-accelerated encryption engine provides unmatched encryption performance in its class with AES 256-bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-1231XU-RP. Besides two inbuilt Gigabit Ethernet ports, the TS-1231XU-RP also includes two 10GbE SFP+ ports to fully support 10GbE high-speed networks for businesses that demand higher bandwidth for virtualization and fast backup & restoration for an ever-growing amount of data. The extra PCIe slot allows for the installation of a 10GbE SFP+ NIC for flexible high-speed network deployment.\n\nSSD cache acceleration\n\nThe TS-1231XU-RP supports SSD caching to greatly boost the IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving the overall workflow of IOPS-demanding applications and allows the best of both cost and performance by combining SSDs with HDDs.\n\nHigh reliability design ensuring business continuity\n\nThe business-ready TS-1231XU-RP is designed to provide 24/7 operations and services. The support for comprehensive RAID configurations and hot-swapping allow for replacing hard drives without service interruption. QNAP's advanced RAID recovery technology also helps if any healthy drives are accidentally removed from a degraded RAID volume. The system can be recovered by reinserting the wrongly-removed hard drives so the data can still be accessible. The TS-1231XU-RP delivers high reliability and efficiency with support for multiple port-trunking modes including fail-over support. The TS-1231XU-RP also features a hot-swappable redundant power supply to ensure maximum system uptime.\n\nVJBOD: use NAS to expand other NAS capacity for maximizing sharing economy\n\nBesides using expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage of a QNAP NAS with multiple QNAP NAS units. The TS-1231XU-RP offers great potential for economically expanding the storage of other QNAP NAS with VJBOD, and to create virtual storage pools and volumes on virtual disks for operating NAS services.\n\nNote: The remote QNAP NAS must support iSCSI and Storage Pools and use QTS 4.2.1 (or newer).\n\nRapidly deploy IoT apps with Container Station\n\nQNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-1231XU-RP as well as download apps from the built-in Docker Hub® Registry. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. What's more, Container Station provides an ideal platform with countless hands-on containerized apps for developers to easily apply, rapidly develop, and conveniently deploy IoT applications. Simply search ""IoT"" in Container Station, acquire proper containers, and design your own IoT stack with ""QIoT Containers"" for diverse IoT applications.\n\nQTS 4.3 – The most intelligent and intuitive NAS operating system\n\nThe TS-1231XU-RP natively supports the new 64-bit QTS 4.3 operating system. QTS 4.3 provides more intelligent features to enhance management efficiency, including Qfiling that helps categorize files and performs based on schedules to make organizing files automatic and efficient, and much more. With its intuitive and simplified user interface, QTS features an intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms, and geography to bring optimized cloud experiences and incorporates advanced features.\n\nCross-platform file sharing, centralized data storage\n\nThe TS-1231XU-RP supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-1231XU-RP and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-1231XU-RP supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.\n\nWell-rounded backup solutions to secure data\n\nQNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook® email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TS-1231XU-RP. A wide range of third-party backup software such as Acronis® True Image™ and Symantec Backup Exec™ are also supported.\n\nDisaster recovery solutions bring peace of mind\n\nHybrid Backup Sync consolidates backup, restoration and synchronization functions (using RTRR, rsync, FTP, CIFS/SMB) into a single app for easily transferring data to local, remote and cloud storage spaces as a comprehensive data storage and disaster recovery plan. Supported cloud services include Amazon® Glacier, Azure™ Storage, Google Cloud Storage™, Google Drive™, Microsoft® OneDrive® for Business, Dropbox®, Amazon® Drive, Yandex® Disk, Box®, hubiC® and Amazon® S3/OpenStack Swift/WebDAV compatible services. Hybrid Backup Sync supports multi-version backup, flexible job scheduling, file compression to save storage space, and more.\n\nComprehensive security options\n\nIn open network environments, business data may be exposed in a potential hack. The TS-1231XU-RP provides numerous security options, such as encrypted access, IP blocking, 2-step verification, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-1231XU-RP supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.\n\nSecure access with VPN Server & VPN Client\n\nWith the new QVPN app which integrates settings for VPN server and VPN client, the TS-1231XU-RP can be used as a VPN server with L2TP/IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within private local networks. It can also be used as a VPN Client to connect to other VPN servers (connecting multiple servers at the same time is possible) or virtual private networks through PPTP and OpenVPN for secure data transmission. You can connect devices to your NAS and the VPN server at home to access data on the LAN; via VPN Client on your NAS, for example, you can connect to VPN servers in foreign countries for accessing regionally-restricted services.\n\nQsirch - A smarter, faster way to search\n\nThe TS-1231XU-RP supports Qsirch, a search tool for quick file searching. Qsirch supports thumbnail previews, and even remembers your search history allowing you to quickly navigate to files you've previously searched for. It adds Qsirch Helper (browser extension for Google Chrome™ and Mozilla Firefox®) that allows you to search for files on your NAS when you use Google Search. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.\n\nQmailAgent: A mailroom center for your private cloud\n\nQmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents directly from the TS-1231XU-RP when composing emails. iOS® and Android™ users can use the QmailClient app to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TS-1231XU-RP. You can use QmailAgent together with Qsirch, which supports searching through the .eml files stored on the TS-1231XU-RP, to make searching through and managing massive amounts of emails much easier.\n\nFile synchronization across multiple devices\n\nQsync utility turns your TS-1231XU-RP into a safe, high-capacity data center for file synchronization. Any file uploaded to the TS-1231XU-RP will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync provides multiple ways for file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.\n\nComprehensive surveillance solution providing 24/7 security\n\nSurveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-1231XU-RP. The TS-1231XU-RP offers 2 free IP camera channels and you can expand up to 30 channels by purchasing additional licenses.\n\nInstall-on-demand apps to extend NAS functionality\n\nThe built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. You can freely install apps as needed to expand your TS-1231XU-RP's functionality.\n\nExpand storage capacity easily\n\nThe TS-1231XU-RP supports online capacity expansion by connecting two QNAP expansion enclosures for storing rapidly-growing data, especially ideal for storage-intensive applications such as video surveillance, data archiving, TV broadcast storage, and more. You can gradually expand the TS-1231XU-RP's storage on demand, and use the QTS Storage Manager to easily handle the NAS capacity expansion and storage expansion enclosure management.\n\nWith the support of QJBOD Express (JBOD enclosures roaming), you can just connect a large capacity QNAP expansion enclosure to the TS-1231XU-RP, and migrate data to another NAS through the JBOD enclosure without network connectivity.\n\nEnergy-efficient\n\nThe TS-1231XU-RP utilizes an energy-efficient quad-core ARM processor that features low voltage and low power consumption, maintaining high performance in system operations and making it suitable for an always-online business cloud without running up a high electricity bill. Additional energy-saving features include hard disk standby, scheduled power on/off, and Wake on LAN.\n\nHelpdesk: Submit technical support request and get help quickly\n\nIf you encounter technical problems or have suggestions for improving our products you can directly contact our support staff using the Helpdesk app. This app allows you to directly send feedback, questions, and technical support requests to our support team. Helpdesk features remote support, allowing our support team to help you quickly resolve issues by remotely connecting to your NAS over a secure 256-bit SSL encrypted connection. Helpdesk also provides a range of online resources, including online tutorials, frequently-asked questions, compatibility lists and the QNAP Helpdesk Knowledgebase. Whether you are a new or experienced NAS user, you can quickly find answers to your questions by browsing through these resources.","https://images.icecat.biz/img/gallery/37212586_5734581351.jpg|https://images.icecat.biz/img/gallery/37212586_1920386606.jpg|https://images.icecat.biz/img/gallery/37212586_6281102430.jpg|https://images.icecat.biz/img/gallery/37212586_7506688479.jpg|https://images.icecat.biz/img/gallery/37212586_6219270075.jpg|https://images.icecat.biz/img/gallery/37212586_9114317106.jpg|https://images.icecat.biz/img/gallery/a1ac9a2a3395571df063b29dcfe4039b.jpg","4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813","||||||","","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 24 TB","Number of storage drives installed: 12","Number of storage drives supported: 12","Installed storage drive type: HDD","Supported storage drive types: HDD & SSD","Storage drive capacity: 2 TB","Storage drive interface: Serial ATA III","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 0, 1, 5, 6, 10, JBOD","Supported file systems: FAT32, HFS+, NTFS, ext3, ext4","Processor","Processor family: Annapurna Labs","Processor model: AL314","Processor frequency: 1.7 GHz","Processor cores: 4","Processor architecture: ARM Cortex-A15","Memory","Internal memory: 4 GB","Internal memory type: DDR3","Maximum RAM supported: 16 GB","Memory slots: 2","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000,100000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB, AFP v3.3, NFS v3, FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC, TCP/IP, IPv4, IPv6","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB port: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","Fiber ports quantity: 2","Fiber optic connector: SFP+","Design","Cooling type: Active","Product color: Black","Number of fans: 2 fan(s)","Fan diameter: 2.76"" (7 cm)","LED indicators: HDD, LAN, Power, Status","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, iSCSI LUN","Noise level: 47.6 dB","Web-based management: Yes","Security algorithms: 256-bit AES, HTTPS, SSH, SSL/TLS","Access Control List (ACL): Yes","Reset button: Yes","On/off switch: Yes","Built-in iTunes server: Yes","Built-in FTP server: Yes","Browser supported: Internet Explorer 10+, Chrome, Safari 7+, Firefox","System log: Yes","Hot spare: Yes","Password authentication: Yes","S.M.A.R.T. support: Yes","Share folder: CIFS/SMB","Software","Operating system installed: QNAP Turbo System","Operating system version: 4.3","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64","Mac compatibility: Yes","Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Server operating systems supported: Windows Server 2012, Windows Server 2012 R2","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 250 W","Number of power supply units: 2","Redundant power supply (RPS) support: Yes","Power consumption (typical): 88.27 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Fan voltage: 12 V","Output current: 5 A","Weight & dimensions","Width: 19"" (482 mm)","Depth: 21"" (534 mm)","Height: 3.5"" (89 mm)","Weight: 28.7 lbs (13 kg)","Package weight: 32.8 lbs (14.9 kg)","Packaging content","Cables included: AC, LAN (RJ-45)","Quick installation guide: Yes","Number of screws: 84","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Power management: Yes","Digital Living Network Alliance (DLNA) certified: Yes"