"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64"
"","","3802794","","Lexmark","3054111","3802794","","Laser Printers","235","","","C544dn","20201125152414","ICECAT","","15622","https://images.icecat.biz/img/norm/high/3802794-1771.jpg","275x250","https://images.icecat.biz/img/norm/low/3802794-1771.jpg","https://images.icecat.biz/img/gallery_mediums/img_3802794_medium_1481102382_3001_23568.jpg","https://images.icecat.biz/thumbs/3802794.jpg","","","Lexmark C544dn Color 1200 x 1200 DPI A4","Color Laser, 1200 x 1200 dpi, 25 ppm, 55000 pages per month, 500 MHz, 21 kg, White","Lexmark C544dn, Laser, Color, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing","Lexmark C544dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 55000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready","Fast, Professional, and Budget-Conscious\nUltra-compact, network-ready and fully loaded with great benefits for small to midsize workgroups. Reap the productivity advantages of high-speed 25 ppm printing in black and color, paper-saving duplex printing, and available eco-smart, budget-smart extra high yield toner cartridges.\n\nConvenience By Your Side\nMake a big impact on your business with a color printer that is genuinely desktop-friendly. With its small, attractive design and quiet operation, a Lexmark C544dn color laser printer will be a welcome addition to your desktop or small workgroup.\n\nTrust Lexmark Color Expertise\nStudies show that color can significantly increase brand recognition and reader retention. The C544dn brings out the finest details with vivid 1200 x 1200 dpi color and helps you keep color costs in check with Lexmark ColorSaver™ technology.\n\nLexmark Rewards—Save Money and the Planet\nSave up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.\n\nLifetime Pricing Guarantee\nFor as long as you own your C544dn, Lexmark guarantees never to increase the U.S. toner cartridge price found on Lexmark.com.\n\nEco-Responsible\nSaving resources means everyone wins—your business, your budget and the environment! Eco-features include paper-saving duplex, energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level. And toner cartridges for Lexmark C540 Series printers never require shaking to deliver their full declared yield.","https://images.icecat.biz/img/norm/high/3802794-1771.jpg","275x250","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 23 ppm","Print speed (color, normal quality, A4/US Letter): 23 ppm","Time to first page (black, normal): 11 s","Time to first page (color, normal): 12 s","Economical printing: Yes","Features","Maximum duty cycle: 55000 pages per month","Printing colors: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Page description languages: PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS","Recommended duty cycle: 4000","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Maximum input capacity: 900 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Legal","JIS B-series sizes (B0...B9): B5","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","Optional connectivity: Ethernet, Wireless LAN","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Management protocols: HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger","Performance","Internal memory: 128 MB","Maximum internal memory: 640 MB","Processor frequency: 500 MHz","Sound pressure level (printing): 49 dB","Design","Certification: CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 B, BSMI B, VCCI B, US FDA, FCC B, UL 60950-1, EN/IEC 60320-1, CE B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 B, EN 55024, EN/IEC 60825-1, UL/DEMKO GS, AR S, SMA C-tick mark B, CCC B, CISPIR 22 B, MIC Mark, EK Mark","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Server operating systems supported: Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64","Other operating systems supported: IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 120000"" (0 - 3048 m)","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 46.3 lbs (21 kg)","Dimensions (WxDxH): 16.7 x 15.7 x 11.5"" (424 x 400 x 292 mm)","Other features","Mac compatibility: Yes","Networking features: Fast Ethernet","Compatible operating systems: - Microsoft Windows 2000\n- Microsoft Windows XP\n- Microsoft Windows Server 2003\n- Microsoft Windows XP x64\n- Microsoft Windows Server 2003 courir Terminal Services\n- Microsoft Windows 2000 Server courir Terminal Services\n- Microsoft Windows Server 2003 x64\n- Microsoft Windows Server 2003 x64 courir Terminal Services\n- Microsoft Windows Vista\n- Microsoft Windows Vista x64\n- Microsoft Windows Server 2008\n- Microsoft Windows Server 2008 x64\n- Microsoft Windows Server 2008 courir Terminal Services\n- Microsoft Windows Server 2008 x64 courir Terminal Services\n- Microsoft Windows 7 \n- Apple Mac OS X\n- Apple Mac OS 9.x","Power LED: Yes","Stand-by LED: Yes","Package dimensions (WxDxH): 23.4 x 19.5 x 15.8"" (595 x 495 x 402 mm)"