"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162"
"","","37407970","","HP","X1C38AW-R-RENEW","37407970","","Laptops","151","EliteBook","1000","1040 G3","20240314192916","ICECAT","1","7397","https://images.icecat.biz/img/gallery/32013836_1230336421.jpg","1750x1285","https://images.icecat.biz/img/gallery_lows/32013836_1230336421.jpg","https://images.icecat.biz/img/gallery_mediums/32013836_1230336421.jpg","https://images.icecat.biz/img/gallery_thumbs/32013836_1230336421.jpg","http://objects.icecat.biz/objects/mmo_38179943_1508744891_0195_19412.pdf","","HP EliteBook 1040 G3 Intel® Core™ i5 i5-6300U Laptop 14"" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver","Intel Core i5-6300U (2.4GHz, 3MB), 14"" FHD SVA anti-glare slim LED (1920 x 1080), 8GB DDR4 SDRAM, 256GB M.2 SATA TLC SED SSD, Intel HD Graphics 520, 802.11a/b/g/n/ac, Bluetooth 4.2, webcam, Windows 10 Pro 64","HP EliteBook 1040 G3, Intel® Core™ i5, 2.4 GHz, 14"", 1920 x 1080 pixels, 8 GB, 256 GB","HP EliteBook 1040 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 14"", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Silver","The sophisticated style of the HP EliteBook 1040 Ultrabook™ complements the innovative performance, security, and manageability features that help bring out your finest work.\n\nCarry less, do more\n- Work confidently with the thin, elegant, and durable HP EliteBook 1040 with the HP Premium Keyboard, and a strong all metal diamond cut design engineered to pass MIL-STD 810G testing.\n\nProductive powerhouse\n- Power through your day with long battery life, 6th Gen Intel® Core™ processors, up to 16 GB of memory, and PCIe SSDs that yield impressive speed and performance.\n\nConnect and collaborate in style\n- Collaborate with colleagues from practically anywhere with optional WWAN, a 720p webcam, HP Noise Reduction Software and Audio by Bang & Olufsen.\n\nSecurity and manageability you can depend on\n- Manage devices easily with optional Intel® vPro,™ and LANDesk management that integrates with advanced IT environments and help reduce costly downtime with innovative BIOS protection from HP Sure Start with Dynamic Protection.","https://images.icecat.biz/img/gallery/32013836_1230336421.jpg|https://images.icecat.biz/img/gallery/32013836_1954737534.jpg|https://images.icecat.biz/img/gallery/31263004_5061.jpg|https://images.icecat.biz/img/gallery/c049d2da7e5fea89e18ffb91e7c1d357.jpg|https://images.icecat.biz/img/gallery/21536fd8c0d42a53aada90fa18226d8a.jpg|https://images.icecat.biz/img/gallery/2475cd52bd1c52882ab97a91b949f24e.jpg|https://images.icecat.biz/img/gallery/38179944_5852039345.jpg|https://images.icecat.biz/img/gallery/31573473_1485753499.jpg|https://images.icecat.biz/img/gallery/06cd75c3a8aeb4e390d5327a283c7366.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|900x527","|||||||||","","","","","http://objects.icecat.biz/objects/38179943_6222547.mp4|http://objects.icecat.biz/objects/38179943_6222548.mp4","","","","","Design","Product type: Laptop","Product color: Silver","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 14""","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: SVA","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6300U","Processor frequency: 2.4 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3 GHz","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel® Core™ i5-6300 Mobile Series","Processor codename: Skylake","Bus type: QPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.5 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: On-board","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: SATA","SSD form factor: M.2","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Number of built-in speakers: 2","Speakers manufacturer: Bang & Olufsen","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera signal format: 720p","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.2","Near Field Communication (NFC): Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","Keyboard","Numeric keypad: No","Pointing device: Clickpad","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2F0","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88190","Conflict-Free processor: Yes","Battery","Battery capacity: 45 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 6","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 3.15 lbs (1.43 kg)","Width: 13.3"" (337 mm)","Depth: 9.23"" (234.5 mm)","Height: 0.622"" (15.8 mm)"