"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","340906","","Brother","MFC-215C","340906","","Multifunction Printers","304","","","MFC-215C","20210707144946","ICECAT","1","117436","https://images.icecat.biz/img/gallery/340906_6153.jpg","477x382","https://images.icecat.biz/img/gallery_lows/340906_6153.jpg","","https://images.icecat.biz/img/gallery_thumbs/340906_6153.jpg","","","Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm","MFC-215C Inkjet Colour Multifunctional - Flatbed Colour Printer, Colour Fax, Colour Copier, Colour Scnner, Photocapture Centre and Scan & Translate feature","Brother MFC-215C, Inkjet, Color printing, 1200 x 6000 DPI, Color copying, Color scanning, A4","Brother MFC-215C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4","The MFC-215C is a flatbed colour all-in-one machine that can print, fax, copy and scan. You can also Scan & Translate documents from a wide variety of languages with the included Systran software.\r\n\r\nKey features:\r\n- Up to 20ppm printing speed (monochrome)\r\n- Up to 15ppm printing speed (colour)\r\n- Up to 1200 x 6000dpi print resolution\r\n- Up to 100 sheet paper capacity\r\n- 14,400bps modem\r\n- 20 speed dials \r\n- Up to 170 pages transmit/receive memory\r\n- PC free copying\r\n- Up to 1200 x 1200dpi copy resolution\r\n- 25 - 400% reduction enlargement ratio in 1% increments\r\n- Scan to e-mail, image, OCR or file\r\n- Up to 600 x 2400dpi scan resolution (optical)\r\n- Up to 19,200dpi scan resolution (interpolated)\r\n- Print digital images directly from SmartMedia, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital, xD Picture Card and MultiMedia Card","https://images.icecat.biz/img/gallery/340906_6153.jpg","477x382","","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Color printing","Maximum resolution: 1200 x 6000 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Print speed (color, normal quality, A4/US Letter): 15 ppm","Copying","Copying: Color copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 17 cpm","Copy speed (color, normal quality, A4): 11 cpm","PC free copying: Yes","Scanning","Scanning: Color scanning","Scanner type: Flatbed scanner","Fax","Faxing: Color faxing","Modem speed: 14.4 Kbit/s","Fax memory: 170 pages","Fax speed dialing (max numbers): 20","Fax broadcasting: 70 locations","Features","Number of print cartridges: 4","Digital sender: No","Input & output capacity","Total input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Performance","Internal memory: 8 MB","Compatible memory cards: SmartMedia","Design","Market positioning: Home & office","Weight & dimensions","Weight: 12.1 lbs (5.5 kg)","Other features","Dimensions (WxDxH): 13.5 x 13.6 x 5.31"" (343 x 345 x 135 mm)","Compatible operating systems: Windows 98(SE)/Me/2000/XP/XP64\nMac OS 9.x \nMac OS X 10.2.4\nLinux","Color all-in-one functions: Copy, Fax, Print, Scan","Scanning","Scan input modes: e-mail, OCR, image, file","Other features","Image scaling/enlargement range: 25 - 400%"