"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107"
"","","32876337","","Canon","0958C032","32876337","8714574643564","Multifunction Printers","304","MAXIFY","","MB2750","20240310101044","ICECAT","1","41858","https://images.icecat.biz/img/gallery/32754293_9617333980.jpg","530x265","https://images.icecat.biz/img/gallery_lows/32754293_9617333980.jpg","https://images.icecat.biz/img/gallery_mediums/32754293_9617333980.jpg","https://images.icecat.biz/img/gallery_thumbs/32754293_9617333980.jpg","","","Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi","600x1200dpi, A4, ADF, USB 2.0, Ethernet, Wi-Fi, 463x389x320mm, 12.1kg","Canon MAXIFY MB2750, Inkjet, Color printing, 600 x 1200 DPI, Color copying, A4, Black","Canon MAXIFY MB2750. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black","All-In-One colour inkjet for home offices. The Canon MAXIFY MB2750 Series provides mobile printing and cloud integration, while its 500-sheet paper capacity and fast 24 ipm mono print speed maximise productivity.\n\nBenefits\n\n- Real productivity: 24 ipm mono, 15.5 ipm colour\n- Wi-Fi and LAN connectivity for printing and scanning\n- Print from and scan to cloud services\n- 1,200-page mono and 900-page colour ink yields\n- Large 500-sheet capacity and 50-sheet ADF\n\nFor home offices that demand productivity\n\nA fully featured printer, scanner, copier and fax designed for home offices. With a large 500-sheet paper cassette and 50-sheet automatic document feeder, the Canon MAXIFY MB2750 Series produces outstanding prints with deep, dense blacks, vivid colours and crisp text using its marker- and friction-resistant DRHD inks. This quality doesn’t come at the expense of speed: print A4 at an ultra-fast 24 ipm in mono and 15.5 ipm in colour, while first page out time (FPOT) is just 6 seconds.\n\nKeep running costs to a minimum\n\nFrom low energy consumption of just 0.2 kWh (TEC) to the individually replaceable colour cartridges, economy is a priority. Black cartridges provide an ISO yield of 1,200 pages and colour cartridges 900 pages. The optional 4-colour multipack contains a full set of replacement inks for even better value.\n\nDesigned for productivity\n\nDouble-sided printing and support for a variety of paper sizes and types, from A4 plain paper to labels, envelopes, photo paper and even two-sided ID card copying makes light work of common office print jobs. Printing, copying, scanning or faxing is just a few taps away, with a highly responsive 7.5 cm (3”) TFT colour touchscreen and improved interface.\n\nMobile-ready, cloud-ready, work-ready\n\nSupport for Google Cloud Print, Apple AirPrint (iOS), Mopria and the Canon PRINT app provide quick and simple printing and scanning from mobile devices. You can print from the cloud and scan and save documents to cloud services. Supported services include Google Drive, Dropbox, Evernote, OneNote, OneDrive and Concur. Built in Access Point mode means that smart device users can connect to the printer without a Wi-Fi network.\n\nComprehensive monitoring and maintenance capability\n\nIP address filtering enables restricted access options, giving permission to only a select number of users, while SMTP email support allows secure scan-to-email. A range of further options allow system administrators to quickly and easily configure the printer and restrict certain operations, such as scan-to-USB.\n\nNetwork integration\n\nIT managers and system administrators will appreciate the Canon MAXIFY MB2750 Series’ Simple Network Management Protocol (SNMP) compatibility, making device management and integration into existing office networks easy. SNMP enables a range of maintenance monitoring functions, including ink levels, error status, and page counts.","https://images.icecat.biz/img/gallery/32754293_9617333980.jpg|https://images.icecat.biz/img/gallery/32754293_1170072488.jpg|https://images.icecat.biz/img/gallery/32754293_4657590298.jpg|https://images.icecat.biz/img/gallery/32754293_1950025877.jpg","530x265|530x265|530x265|530x265","|||","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Color printing","Duplex printing: Yes","Maximum resolution: 600 x 1200 DPI","Duplex printing mode: Auto","Print speed (ISO/IEC 24734) mono: 24 ipm","Print speed (ISO/IEC 24734) color: 15.5 ipm","Time to first page (black, normal): 6 s","Time to first page (color, normal): 7 s","Copying","Copying: Color copying","Copy speed (black, normal quality, A4): 22 cpm","Copy speed (color, normal quality, A4): 11.5 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","N-in-1 copy function: Yes","N-in-1 copy function (N=): 2, 4","Scanning","Scanning: Color scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 8.5 x 11.7"" (216 x 297 mm)","Scan technology: CIS","Scan to: Cloud, E-mail, HTTP, USB","Scan speed (color): 15.5 ppm","Scan speed (black): 18.5 ppm","Input color depth: 48 bit","Output color depth: 24 bit","Fax","Faxing: Color faxing","Fax resolution (black): 300 x 300 DPI","Fax resolution (color): 200 x 200 DPI","Fax transmission speed: 3 sec/page","Modem speed: 33.6 Kbit/s","Fax memory: 250 pages","Fax broadcasting: 100 locations","Features","Maximum duty cycle: 20000 pages per month","Number of print cartridges: 4","Printing colors: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 200 - 1000 pages per month","Input & output capacity","Total number of input trays: 2","Total input capacity: 500 sheets","Paper input type: Cassette","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Auto document feeder (ADF) output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Envelopes sizes: 10, C5, DL, Monarch","Photo paper sizes: 10x15,13x18,20x25","Custom media width: 3.5 - 8.5"" (89 - 215.9 mm)","Custom media length: 5 - 14"" (127 - 355.6 mm)","Paper tray media weight: 64 - 105 g/m²","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: WEP, WPA-PSK, WPA2-PSK","Mobile printing technologies: Apple AirPrint, Google Cloud Print, Mopria Print Service","Performance","Card reader integrated: No","Design","Product color: Black","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display diagonal: 3""","Touchscreen: Yes","Control type: Touch","Color display: Yes","Power","Power consumption (copying): 26 W","Power consumption (off): 0.2 W","Energy Star Typical Electricity Consumption (TEC): 0.2 kWh/week","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Mobile operating systems supported: Android, Windows 10 Mobile, Windows RT, iOS","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Operating temperature (T-T): 15 - 30 °C","Weight & dimensions","Width: 18.2"" (463 mm)","Depth: 15.3"" (389 mm)","Height: 12.6"" (320 mm)","Weight: 26.7 lbs (12.1 kg)","Packaging content","Drivers included: Yes","Bundled software: Quick Utility Toolbox, IJ Network Device Setup Utility, Easy-WebPrint EX","Other features","Downloadable software: Canon PRINT Inkjet/SELPHY","Noise level: 56 dB"