"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","324939","","Canon","0304B014","324939","","Digital Cameras","575","EOS","","1D Mark II N","20191028134350","ICECAT","1","64152","https://images.icecat.biz/img/norm/high/324939-2465.jpg","200x204","https://images.icecat.biz/img/norm/low/324939-2465.jpg","https://images.icecat.biz/img/gallery_mediums/img_324939_medium_1480936992_5342_26422.jpg","https://images.icecat.biz/thumbs/324939.jpg","","","Canon EOS 1D Mark II N SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black","EOS 1D II N 8.2MegaPixel CMOS sensor 8.5fps/48JPEG image burst 45-point AF 2.5iLCD DIGIC II CF/SD card slots","Canon EOS 1D Mark II N, 8.2 MP, 3504 x 2336 pixels, CMOS, 2.69 lbs (1.22 kg), Black","Canon EOS 1D Mark II N. Camera type: SLR Camera Kit, Megapixel: 8.2 MP, Sensor type: CMOS, Maximum image resolution: 3504 x 2336 pixels. Digital zoom: 10x. Display diagonal: 2.5"". Weight: 2.69 lbs (1.22 kg). Product color: Black","The 8.2 MP EOS-1D Mark II N is the essential tool of sports and reportage photographers. With pack leading image quality at 8.5 frames per second and 48 frame JPEG burst performance.\r\n\r\nSensor\r\nWith Canon's 8.2 MP CMOS sensor, the EOS-1D Mark II N has all the sensitivity necessary to bring out contrast and subtle detail in dark shadows and highlights. A built-in low-pass filter and on-chip circuitry suppress false colours and noise.\r\n\r\n8.5 fps\r\nThe camera delivers 8.5 fps continuous shooting for up to 48 frame bursts of large JPEG images, or 22 RAW images.\r\n\r\nAuto focus\r\n45 focus points cover a wide area of the screen for consistently sharp results - even with off-centre and fast moving subjects.\r\n\r\nDIGIC II\r\nDIGIC II renders colour and monochrome tones and effects with exceptional accuracy. Power efficient and super fast, DIGIC II also optimises battery life and supports instant 0.2 second start up. \r\n\r\nPicture Style\r\nPicture Style pre-sets provide easy control over image processing parameters as well as a monochrome shooting mode. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.\r\n\r\nLarge LCD\r\nThe bright 2.5"" 230K pixel LCD is viewable up to 85° in most directions. Use Quick View to check focus and composition without swapping into playback.\r\n\r\nDual card slots\r\nRAW and JPEG images can be written separately to CF or SD memory cards. When writing to a single card, a short cut allows a quick switch to the next card when one card is full. Camera settings can be saved to a card for moving user settings to other cameras.\r\n\r\nWide ISO range\r\nLow (L:50) and high (H:3200) ISO settings extend the standard 100-1600 range. When changing ISO, options are displayed in the viewfinder.\r\n\r\nTough and durable\r\nA rugged weather-resistant magnesium alloy casing contains over 70 moisture resistant seals. Shutter durability is a reliable 200,000 cycles.\r\n\r\nDigital Photo Professional software\r\nThe Digital Photo Professional software permits high-speed processing of lossless RAW images.\r\n\r\nOptions and Connectivity\r\nThe EOS-1D Mark II N is compatible with all Canon EF lenses (excl. EF-S lenses) and the EX series Speedlite flash range. E-TTL II passes distance information to the Speedlites for consistently accurate flash exposures. The optional Wireless File Transmitter WFT-E1 allows untethered shooting, while Video Out allows reviewing on a TV screen. Connect with FireWire (IEEE 1394) for fast data uploads or USB for PictBridge direct printing.","https://images.icecat.biz/img/norm/high/324939-2465.jpg","200x204","","","","","","","","","","","Picture quality","Camera type: SLR Camera Kit","Megapixel: 8.2 MP","Sensor type: CMOS","Maximum image resolution: 3504 x 2336 pixels","Supported aspect ratios: 3:2","Lens system","Digital zoom: 10x","Memory","Compatible memory cards: CF, microdrive, sd","Display","Display: LCD","Display diagonal: 2.5""","Display resolution (numeric): 230000 pixels","Camera","Self-timer delay: 2 s","Design","Product color: Black","Battery","Battery technology: Nickel-Metal Hydride (NiMH)","Battery type: NP-E3, 1x CR2025","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Weight & dimensions","Width: 6.14"" (156 mm)","Depth: 6.2"" (157.6 mm)","Height: 3.15"" (79.9 mm)","Weight: 2.69 lbs (1.22 kg)","Other features","Video capability: No","Interface: USB","Data compression: JPEG, RAW","Metering: TTL","Lens system: EF","Power supply type: DCK-E1","Camera shutter speed: 30 - 1/8000 s","Compatible operating systems: Windows 98 / 2000 / Me / XP\nOS 9.0 – 9.2, OS X v10.1 / v10.2","Digital SLR: Yes","Ports & interfaces","I/O ports: IEEE 1394 (4-pin), USB 1.1 (Mini-B, PTP)","Operational conditions","Recommended operating temperature range (T-T): 0 - 45 °C"