"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","32289152","","Lenovo","SM4362AD1L1","32289152","6947681532052","Smartphones","1893","Moto G","","4 gen PLUS","20240307153452","ICECAT","1","106926","https://images.icecat.biz/img/gallery/32289152_6150.jpg","600x600","https://images.icecat.biz/img/gallery_lows/32289152_6150.jpg","https://images.icecat.biz/img/gallery_mediums/32289152_6150.jpg","https://images.icecat.biz/img/gallery_thumbs/32289152_6150.jpg","","","Lenovo Moto G 4 gen PLUS 5.5"" Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3000 mAh White","Android 6.0.1, 2 GB RAM, 1.5 GHz GHz Qualcomm Snapdragon 617, 8-core, 5.5'' FHD 1920 x 1080, 401 ppi, 155 g, Wi-Fi, BT 4.2 LE, 4G, 3G, 2G, Cam 16 MP/5MP, GPS","Lenovo Moto G 4 gen PLUS, 5.5"", 2 GB, 16 GB, 16 MP, Android 6.0.1, White","Lenovo Moto G 4 gen PLUS. Display diagonal: 5.5"", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 617. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product color: White. Weight: 5.47 oz (155 g)","Brilliant photos in any light\nMoto G Plus gives you the most advanced 16MP camera in its class. Say goodbye to blurry photos thanks to two additional auto-focus technologies. Laser focus and phase detect auto-focus work quickly so you never miss the shot. Plus, a wide-angle 5MP front camera helps fit everyone into group shots.\n\nA passcode as unique as you\nForget about typing your passcode. Simply touch the fingerprint reader to wake up your phone and unlock it. Unlike some phones, Moto G Plus recognises your fingerprint no matter which way you hold it.\n\nLife moves fast. Move faster.\nMoto G Plus is built for your fast-paced, media-enhanced life.\n\nOcta-core processor: runs multiple apps at the same time without slowing down. Plus, powerful graphics capabilities support rich 3D images.\n\n5.5"" Full HD display: Photos look sharp and lifelike, while videos and games jump off the screen.\n\nExpandable memory: You can easily add up to 128GB more through an optional microSD card*.\n*Actual usable capacity will be less due to formatting, and operating system. MicroSD card sold separately. Content with DRM restrictions may not be able to be moved to the card.\n\nA faster phone. A pure experience.\nBoost performance by running a pure, clutter-free version of Android.â„¢ With no unnecessary software to slow you down, Moto G Plus runs faster.\n\nMake it yours\nMoto Maker lets you build a totally customised Moto G Plus. Choose your own front, back, and accent colours. Select the amount of storage and memory. Even have your name or a phrase engraved on the back. \n\nCharge at the speed of life\nGive your battery a quick energy boost so you can power up and get going. The included TurboPowerâ„¢ charger gives Moto G Plus up to 6 hours of power in just 15 minutes of charging.\n \nPower through the day\nMoto G Plus is designed to last a full day thanks to its 3000 mAh battery. Dash to work in the morning. Meet up with friends in the evening. Relax with a game before bed. All without worrying about recharging*.\n*Battery must be substantially depleted; charging rate slows as charging progresses. All battery life claims are approximate and based on an average mixed use profile that includes both usage and standby time on a 4G LTE network. Out-of-box settings are applied to the mixed use profile to project battery performance. Actual battery performance will vary and depends on many factors including signal strength, network configuration, age of battery, operating temperature, features selected, device settings, and voice, data, and other application usage patterns.","https://images.icecat.biz/img/gallery/32289152_6150.jpg|https://images.icecat.biz/img/gallery/32289152_9625.jpg|https://images.icecat.biz/img/gallery/32289154_0805.jpg","600x600|300x600|300x600","||","","","","","https://youtu.be/c5faFH-ihTM|https://youtu.be/xm3zzThYh2k","","","","","Display","Display diagonal: 5.5""","Display resolution: 1920 x 1080 pixels","Pixel density: 401 ppi","Processor","Processor family: Qualcomm Snapdragon","Processor model: 617","Processor frequency: 1.5 GHz","Processor cores: 8","Storage","RAM capacity: 2 GB","Internal storage capacity: 16 GB","Compatible memory cards: MicroSD (TransFlash)","Maximum memory card size: 128 GB","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 16 MP","Front camera type: Single camera","Front camera resolution (numeric): 5 MP","Rear camera flash: Yes","Digital zoom: 4x","Flash type: LED","Maximum frame rate: 30 fps","Video recording modes: 1080p","Auto focus: Yes","Zoom capability: Yes","Video recording: Yes","Network","SIM card capability: Dual SIM","Mobile network generation: 4G","SIM card type: MicroSIM + NanoSIM","3G standards: HSPA+, UMTS","4G standard: LTE","Wi-Fi: Yes","Bluetooth: Yes","2G standards: Edge, GPRS, GSM","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Bluetooth version: 4.2","Bluetooth Low Energy (BLE): Yes","2G bands (primary SIM): 850,900,1800,1900 MHz","2G bands (secondary SIM): 850,900,1800,1900 MHz","3G bands supported: 850,900,1900,2100 MHz","Ports & interfaces","USB port: Yes","USB connector type: Micro-USB","Headphone connectivity: 3.5 mm","Design","Form factor: Bar","Product color: White","Performance","Fingerprint reader: Yes","Navigation","Position location: Yes","Assisted GPS (A-GPS): Yes","GPS (satellite): Yes","Software","Platform: Android","Operating system installed: Android 6.0.1","App distribution platform: Google Play","Battery","Battery capacity: 3000 mAh","Sensors","Accelerometer: Yes","Ambient light sensor: Yes","Gyroscope: Yes","Weight & dimensions","Weight: 5.47 oz (155 g)","Width: 3.02"" (76.6 mm)","Depth: 0.386"" (9.8 mm)","Height: 6.02"" (153 mm)","Other features","Touchscreen: Yes"