"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90" "","","32046020","","Logitech","920-008036","32046020","5099206064966","Keyboards","194","","","K780 Multi-Device Wireless Keyboard","20240307153452","ICECAT","1","133061","https://images.icecat.biz/img/gallery/32673998_7097234646.jpg","6144x4096","https://images.icecat.biz/img/gallery_lows/32673998_7097234646.jpg","https://images.icecat.biz/img/gallery_mediums/32673998_7097234646.jpg","https://images.icecat.biz/img/gallery_thumbs/32673998_7097234646.jpg","http://objects.icecat.biz/objects/mmo_32046020_1499238367_7224_32091.pdf","","Logitech K780 Multi-Device Wireless keyboard RF Wireless + Bluetooth QWERTZ Swiss Gray, White","K780 Multi-Device Wireless Keyboard","Logitech K780 Multi-Device Wireless Keyboard, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTZ, Gray, White","Logitech K780 Multi-Device Wireless Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTZ, Keyboard number of keys: 107, Recommended usage: Universal. Product color: Gray, White","Enjoy exceptional typing on your computer, smartphone, and tablet -- all from one fully equipped and beautifully finished keyboard. The K780 Multi-Device redefines what a desktop keyboard can do, letting you switch typing easily between all the devices you enter text on.* It connects to three devices at once so you can write an email on your computer, then reply to a message on your phone with the same keyboard, at the touch of an Easy-Switch™ button. \nEnjoy comfortable, fluid typing on quiet PerfectStroke™ keys. It works with Windows, Mac, Android and iOS and features an integrated rubber cradle to hold your mobile device at a perfect angle and within reach. Choose to connect with a Logitech Unifying™ USB receiver or Bluetooth Smart technology. Two year battery life from two pre-installed AAA batteries. \n\n*USB-equipped or Bluetooth® Smart ready device that supports an external keyboard (HID profile).","https://images.icecat.biz/img/gallery/32673998_7097234646.jpg","6144x4096","","","","","","https://youtu.be/Q6ucim7CYGg","","","Full-size, fully-equipped quiet keyboard||Silent, smooth and familiar typing with Logitech PerfectStroke™ key system.\n\n\n\nSolid build with large, carefully crafted, concave keys, a convenient numbers pad, and all your favorite shortcut keys.\n\nIntegrated rubber cradle holds mobile devices|http://images.icecat.biz/img/bullets/32046020-5c9e8bf148761113670049.jpg|Carefully holds a variety of devices from smartphones to 12"" iPad Pro at a comfortable reading angle and within reach.\n\n\n\nKeeps your desk space clean and clutter free.2","Keyboard","Recommended usage: Universal","Device interface: RF Wireless + Bluetooth","Keyboard layout: QWERTZ","Keyboard language: Swiss","Pointing device: No","Keyboard form factor: Full-size (100%)","Numeric keypad: Yes","Keyboard number of keys: 107","Keyboard keys operating life: 10 million characters","Hot keys: Yes","Number of hot keys: 9","Connectivity technology: Wireless","USB hub: No","Purpose: Universal","Fingerprint reader: No","Key travel distance: 0.0866"" (2.2 mm)","Frequency band: 2.4 GHz","Key pitch: 0.748"" (1.9 cm)","Silent keys: Yes","Noise level: 45 dB","Keyboard keys technology: Scissor","On/off switch: Yes","Certification: CE, FCC, CB","Design","Backlight: No","Product color: Gray, White","Keyboard style: Straight","Full-size keyboard: Yes","Wrist rest: No","Material: Metal, Plastic, Rubber","LED indicators: Battery","Battery LED indicator: Yes","Mean time to failure (MTTF): 150000 h","Features","Wireless range: 393.7"" (10 m)","Plug and Play: Yes","Power","Power source type: Battery","Keyboard battery type: AAA","Number of batteries (keyboard): 2","Battery technology: Alkaline","Battery capacity: 1000 mAh","Auto power off: Yes","Service life of battery: 24 month(s)","Rechargeable: Yes","Battery type: AAA","Number of batteries supported: 4","Mouse","Mouse included: No","System requirements","Windows operating systems supported: Windows 10, Windows 11","Mac compatibility: Yes","Mac operating systems supported: Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey","Mobile operating systems supported: iPadOS, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 14.5, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0, Android 10.0, Android 10","Other operating systems supported: ChromeOS","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 60 °C","Weight & dimensions","Keyboard dimensions (WxDxH): 15 x 0.866 x 6.22"" (380 x 22 x 158 mm)","Keyboard weight: 30.9 oz (875 g)","Packaging data","Receiver included: Yes","Wireless receiver interface: USB Type-A","Receiver type: Unifying receiver","Unifying receiver: Yes","Batteries included: Yes","User guide: Yes","Package width: 6.65"" (169 mm)","Package depth: 15.7"" (400 mm)","Package height: 1.3"" (33 mm)","Package weight: 2.38 lbs (1.08 kg)","Package volume: 2231 cm³","Package type: Box","Logistics data","Harmonized System (HS) code: 84716060","Master (outer) case GTIN (EAN/UPC): 50992060649617","Master (outer) case width: 10.8"" (274 mm)","Master (outer) case length: 16.1"" (410 mm)","Master (outer) case height: 7.28"" (185 mm)","Master (outer) case weight: 20.3 lbs (9.2 kg)","Master (outer) case volume: 20800 cm³","Quantity per pallet: 528 pc(s)","Quantity per intermodal container (20ft): 10752 pc(s)","Quantity per intermodal container (40ft): 22272 pc(s)","Quantity per intermodal container (40ft, HC): 25984 pc(s)","Other features","Internal: No","Channels quantity: 3 channels"