"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","317429","","Canon","9719A017","317429","","Inkjet Printers","234","PIXMA","","PRT CAN PIXMA iP4000R Wifi printer","20230202131850","ICECAT","1","74074","https://images.icecat.biz/img/norm/high/317429-6346.jpg","200x122","https://images.icecat.biz/img/norm/low/317429-6346.jpg","https://images.icecat.biz/img/gallery_mediums/img_317429_medium_1480935891_722_26422.jpg","https://images.icecat.biz/thumbs/317429.jpg","","","Canon PIXMA PRT CAN iP4000R Wifi printer inkjet printer Color 4800 x 1200 DPI","PIXMA IP4000R 4800x1200 25 mono & 17PPM color USB IEEE802.11g/b Ethernet WiFi printer for the home","Canon PIXMA PRT CAN iP4000R Wifi printer, Color, 4800 x 1200 DPI, 25 ppm","Canon PIXMA PRT CAN iP4000R Wifi printer. Color. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm","Fast and easy, home wireless printing becomes reality with the stylish and innovative PIXMA iP4000R. It combines outstanding photo quality and advanced features with convenient WiFi connectivity.\r\n\r\nFeatures\r\n\r\n * IEEE802.11g/b WiFi printer for the home\r\n * Advanced media handling, integral duplex unit and CDR/DVD printing\r\n * 4800x1200dpi with FINE, 2pl Micro-Nozzles & ContrastPLUS\r\n * Up to 25ppm mono & 17ppm colour\r\n * Efficient Single Ink system\r\n * Windows & Mac compatible\r\n\r\nThe friendly and easy WiFi printer for the home\r\n\r\n Easy set up and sharing\r\nNow everyone in the family can share fast, efficient network printing, without any clumsy cables or fuss. Place the printer wherever you want, with easy installation in just three clicks. Printing is handled right away, on a first-come, first-served basis, with the printer status clearly shown on each desktop or laptop.\r\n\r\n Beautiful borderless printing\r\nPrint stunning borderless photos right up to A4 size. Canon's FINE* print head achieves astonishing speed, quality and detail. Tiny 2pl Micro-Nozzles eject ink with high precision for a maximum 4800 x 1200 dpi resolution and ContrastPLUS technology uses an extra dye-based black ink for greater colour depth.\r\n\r\n Super fast and friendly\r\nEveryone benefits from fast printing - at up to 25 pages per minute in mono and 17 pages per minute in colour. Easy-WebPrint and Easy-PhotoPrint software bring effortless efficiency to all your web and photo printing needs.\r\n\r\n Cut costs, save time\r\nTransparent ink tanks for all colours can be replaced individually, reducing waste and saving you money. This compact, stylish printer also offers automatic two-sided printing and direct printing on compatible CD or DVD discs - as well as practical dual paper trays.\r\n\r\n Easy camera direct printing\r\nPrint photos directly from your camera, quickly and easily, without even using a computer, thanks to PictBridge support - the universal standard for direct photo printing from all compatible digital cameras and camcorders.\r\n\r\n Windows and Mac compatible\r\nThe PIXMA iP4000R works with all popular Windows and Macintosh operating systems and features a USB interface plus wired or wireless networking with WiFi (IEEE802.11g/b) and Ethernet (100BASE-TX,10BASE-T) connectivity.","https://images.icecat.biz/img/norm/high/317429-6346.jpg","200x122","","","","","","","","","","","Features","Color: Yes","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 25 ppm","Print speed (color, normal quality, A4/US Letter): 17 ppm","Design","Market positioning: Home & office","System requirements","Mac compatibility: Yes","Compatible operating systems: Mac OS 9.x or Mac OS X v10.2.1 \nWindows XP, Windows 2000, Windows NT 4.0, Windows Me, Windows 98, Windows 95","Minimum system requirements: USB interface","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 14.8 lbs (6.7 kg)","Packaging data","Bundled software: Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, CD-LabelPrint\nMac: Easy-PhotoPrint, CD-LabelPrin","Other features","Dimensions (WxDxH): 16.5 x 11.3 x 6.69"" (418 x 286 x 170 mm)","Interface: USB","Print head: 5-ink + Micro-Nozzles, FINE, 2 pl & ContrastPLUS","Ports & interfaces","I/O ports: USB, WiFi (IEEE802.11g/b), Ethernet (100BASE-TX,10BASE-T)","Performance","Acoustic power emissions: 35 dB (A)","Operational conditions","Recommended operating temperature range (T-T): 5 - 35 °C"