"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","3148268","","Zalman","ZM-M190","3148268","","Computer Monitors","222","","","Trimon 3D","20220822162550","ICECAT","1","49890","https://images.icecat.biz/img/norm/high/3148268-5306.jpg","600x500","https://images.icecat.biz/img/norm/low/3148268-5306.jpg","https://images.icecat.biz/img/gallery_mediums/img_3148268_medium_1481024354_6101_12489.jpg","https://images.icecat.biz/thumbs/3148268.jpg","","","Zalman Trimon 3D computer monitor 19"" 1280 x 1024 pixels Black","ZM-M190 - Trimon 2D/3D convertible LCD monitor, 19""","Zalman Trimon 3D, 19"", 1280 x 1024 pixels, LCD, 5 ms, Black","Zalman Trimon 3D. Display diagonal: 19"", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black","Product main features\r\n\r\n- Ultra clear 2D/3D imaging.\r\n- No ghost imaging.\r\n- Best choice for 3D media and 3D based applications.\r\n- Easy 2D/3D convertibility.\r\n- The widest viewing angle.\r\n- Rapid response time and high contrast ratio.\r\n- Elegant design.\r\n\r\nApplications\r\n\r\n- Medical: Visualization in 3D makes it easier to diagnose and to plan surgeries.\r\n- Research: Analyzing complex structures is made easier, reducing development time.\r\n- Entertainment: Enjoy 3D movies, 3D animations and 3D games more realistically in 3D.\r\n- Education: Visual simulation exercise in military and learning to drive at school can prevent actual injuries.\r\n- Design Industry: Evaluating new designs becomes more realistic when you see the model floating in front of you instead of being shown flat on a display.","https://images.icecat.biz/img/norm/high/3148268-5306.jpg|https://images.icecat.biz/img/gallery/img_3148268_high_1470967093_6652_10692.jpg|https://images.icecat.biz/img/gallery/img_3148268_high_1470967094_0486_10692.jpg|https://images.icecat.biz/img/gallery/img_3148268_high_1470967094_4313_10692.jpg","600x500|600x500|600x500|600x500","|||","","","","","","","","","","Display","Display diagonal: 19""","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.0116 x 0.0116"" (0.294 x 0.294 mm)","Horizontal scan range: 52 - 81 kHz","Vertical scan range: 49 - 76 Hz","Multimedia","Built-in camera: No","RMS rated power: 2 W","Design","Product color: Black","Safety: UL, FCC, CE, CB, MIC, VCCI","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Headphone outputs: 2","Power","Power consumption (typical): 60 W","Packaging content","Cables included: AC, DVI","Weight & dimensions","Weight (without stand): 20.9 lbs (9.5 kg)","Packaging data","Package width: 19.7"" (500 mm)","Package depth: 8.86"" (225 mm)","Package height: 19.9"" (505 mm)","Other features","Display: LCD","TV tuner integrated: No","Power requirements: 100 - 240V, 50/60Hz, 12V/5A","Ports & interfaces","I/O ports: 15pin D-Sub"