"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","30049017","","Contour Design","BALANCE-PN","30049017","0743870006771|743870006771","Keyboards","194","","","Balance","20240314193207","ICECAT","1","58247","https://images.icecat.biz/img/gallery/30049017_5929861734.jpg","6835x6834","https://images.icecat.biz/img/gallery_lows/30049017_5929861734.jpg","https://images.icecat.biz/img/gallery_mediums/30049017_5929861734.jpg","https://images.icecat.biz/img/gallery_thumbs/30049017_5929861734.jpg","http://objects.icecat.biz/objects/mmo_30049017_1638456403_7169_49718.pdf","http://objects.icecat.biz/objects/mmo_30049017_1638454471_3234_39579.pdf","Contour Design Balance keyboard RF Wireless QWERTY Nordic Black","580 g, 391 x 119 x 22 mm, OSX/Windows, 2 x AAA, QWERTY, Nordic","Contour Design Balance, Full-size (100%), RF Wireless, QWERTY, Black","Contour Design Balance. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Black","Contour Balance Keyboard\nThe Balance Keyboard is designed to be compatible with RollerMouse Red, Red plus and Free3. When you use the keyboard with a RollerMouse, you get even closer to your workstation and you can easily get to the rollerbar and the keyboard. The ergonomic design, with adjustable legs and a tilt function, makes it easy to adjust between a negative, neutral and positive writing angle.\n\nBalance Keyboard is a Windows keyboard with Windows key setup, but is also compatible with MAC. The keyboard is equipped with media keys that make it easy to perform everyday tasks. The keys can be programmed to fit your exact needs.\n\nTraditional function keys (F1-F12) are also available and the Fn lock function allows you to use them whenever you need them.\n\nThe keyboard uses smart energy-saving technology, and is available in both a wireless and wired version.","https://images.icecat.biz/img/gallery/30049017_5929861734.jpg|https://images.icecat.biz/img/gallery/30049017_3406664910.jpg|https://images.icecat.biz/img/gallery/30049017_9893093001.jpg|https://images.icecat.biz/img/gallery/30049017_3739513420.jpg|https://images.icecat.biz/img/gallery/30049017_7369100553.jpg|https://images.icecat.biz/img/gallery/30049017_9834029623.jpg|https://images.icecat.biz/img/gallery/30049017_9372802686.jpg","6835x6834|6003x6003|5591x5591|600x462|600x462|600x462|6835x6834","||||||","","","","","http://objects.icecat.biz/objects/30049017_20491048.mp4","","","Keyboard with comfort in focus|http://images.icecat.biz/img/bullets/30049017-61a8d64748350380277903.jpg|The Balance Keyboard has been developed for you and the way you work, and thus ensures a good working position with your arms correctly placed in front of your body. Despite its compact design, the keyboard has the functionality of a full-size keyboard with shortcut and media keys, as well as a numeric keypad. Furthermore, the keyboard is ergonomically designed with adjustable tilt, so you can choose the inclination that fits you best.\n\nThe Perfect Partner|http://images.icecat.biz/img/bullets/30049017-61a8d6521dfd2084700097.jpg|Designed specifically for use with our award winning RollerMouse family, you’ll be in an improved, stress-free position while getting the most out of your keyboard and mouse. Your hands stay closer to the action and within reach of both the rollerbar and keyboard keys. Balance Keyboard’s adjustable legs and tilt options allow for easy adjustability into negative, neutral, and positive typing angles.\n\nErgonomic working position|http://images.icecat.biz/img/bullets/30049017-61a8d65d38950734334331.jpg|With Balance Keyboard you can be sure of an ergonomic solution. The adjustable legs and tilt functions make it easy to set the keyboard in three positions: negative, neutral and positive. When you set the keyboard to negative tilt, your hands automatically angle to the optimum position to type in. This allows you to relax your fingers more as you type.\n\nIncreased functionality|http://images.icecat.biz/img/bullets/30049017-61a8d666e715e712056360.jpg|Balance Keyboard’s media keys perform useful everyday tasks and can easily be programmed to suit your specific needs (only for MAC). Traditional function keys (F1-F12) are also available, and easily accessible through the Fn lock feature.","Designed to work with RollerMouse Red, Red plus and Free3|Easily adjustable to negative, neutral and positive writing angle|Wireless or wired version","Keyboard","Recommended usage: Office","Device interface: RF Wireless","Keyboard layout: QWERTY","Keyboard language: Nordic","Pointing device: No","Keyboard form factor: Full-size (100%)","Numeric keypad: Yes","Windows keys: Yes","Programmable hot keys: Yes","Multimedia keys: Yes","Design","Backlight: No","Product color: Black","Keyboard style: Straight","Ergonomic design: Yes","Wrist rest: No","Adjustable keyboard height: Yes","Surface coloration: Monochromatic","Power","Power source type: Battery","Keyboard battery type: AAA","Number of batteries (keyboard): 2","Battery technology: Alkaline","Service life of battery: 12 month(s)","Mouse","Mouse included: No","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Weight & dimensions","Keyboard dimensions (WxDxH): 15.4 x 4.69 x 0.866"" (391 x 119 x 22 mm)","Keyboard weight: 20.5 oz (580 g)","Packaging data","Number of products included: 1 pc(s)","Receiver included: Yes","Wireless receiver interface: USB Type-A","Batteries included: Yes","Cables included: USB","User guide: Yes","Package width: 5.91"" (150 mm)","Package depth: 17.4"" (442 mm)","Package height: 1.54"" (39 mm)","Package weight: 24.9 oz (705 g)","Logistics data","Harmonized System (HS) code: 84716060","Quantity per master (outer) case: 10 pc(s)","Master (outer) case width: 8.23"" (209 mm)","Master (outer) case length: 17.6"" (448 mm)","Master (outer) case height: 12.4"" (314 mm)","Master (outer) case weight: 17.9 lbs (8.1 kg)","Master (outer) case volume: 0.0294 cm³"