"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108"
"","","29732067","","HP","F2A77A","29732067","0888793541067|888793541067|0888793541111|888793541111|0888793541074|888793541074|0888793540985|888793540985|0888793541098|888793541098|0888793541081|888793541081|0888793541050|888793541050|0888793541043|888793541043|0888793541036|888793541036|0888793541142|888793541142|0888793541135|888793541135|0888793541128|888793541128|0888793541104|888793541104|0889899386194|889899386194|0888793541029|888793541029|0888793541012|888793541012|0888793541005|888793541005|0888793540992|888793540992","Multifunction Printers","304","LaserJet Enterprise","","M527f","20240309140425","ICECAT","1","459208","https://images.icecat.biz/img/gallery/29732068_5076957994.jpg","5000x5000","https://images.icecat.biz/img/gallery_lows/29732068_5076957994.jpg","https://images.icecat.biz/img/gallery_mediums/29732068_5076957994.jpg","https://images.icecat.biz/img/gallery_thumbs/29732068_5076957994.jpg","http://objects.icecat.biz/objects/mmo_29732067_1528286346_4522_8448.pdf|http://objects.icecat.biz/objects/mmo_29732067_1528286350_4824_8451.pdf","","HP LaserJet Enterprise M527f Laser A4 1200 x 1200 DPI 43 ppm","HP LaserJet Enterprise MFP M527f","HP LaserJet Enterprise M527f, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Gray","HP LaserJet Enterprise M527f. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray","Fast wake-up and print\nPrint the first page from sleep mode as fast as 8.7 seconds\nFast two-sided printing\nPrint two-sided documents as fast as 36 ipm (images per minute)\nOriginal HP Toner cartridges with JetIntelligence\nGet more pages, performance, and protection out of your printer—using Original HP Toner cartridges with JetIntelligence.\nKeep fleet security covered\nProtect sensitive business data with embedded and optional HP JetAdvantage security solutions.\nLow energy use\nThis printer is optimized for low energy consumption\nImprove uptime with added input capacity\nSave time by refilling paper less often with an optional paper input tray.\n20.3 cm (8.0-inch) Color touchscreen (printer)\nManage jobs directly at the MFP, using the HP color touchscreen.\nEncrypted hard drive and built-in security settings\nFax","https://images.icecat.biz/img/gallery/29732068_5076957994.jpg|https://images.icecat.biz/img/gallery/29732068_6449629495.jpg|https://images.icecat.biz/img/gallery/29732068_7760035966.jpg|https://images.icecat.biz/img/gallery/29732068_4171256746.jpg|https://images.icecat.biz/img/gallery/29732068_4783446216.jpg|https://images.icecat.biz/img/gallery/29732068_8461088545.jpg|https://images.icecat.biz/img/gallery/29732068_3953003960.jpg|https://images.icecat.biz/img/gallery/29732068_6392393084.jpg|https://images.icecat.biz/img/gallery/29732068_3613846711.jpg","5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000","||||||||","","","","","","","","Fast wake-up and print|http://images.icecat.biz/img/bullets/29732067-5b16fa0579d62142147629.jpg|Print the first page from sleep mode as fast as 8.7 seconds[12]\n\nFast two-sided printing|http://images.icecat.biz/img/bullets/29732067-5b16fa05efe07153463228.jpg|Print two-sided documents as fast as 36 ipm (images per minute)\n\nKeep fleet security covered|http://images.icecat.biz/img/bullets/29732067-5b16fa077503b648210737.jpg|Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.[5]\n\nLow energy use|http://images.icecat.biz/img/bullets/29732067-5b16fa080299b608877176.jpg|This printer is optimised for low energy consumption\n\nImprove uptime with added input capacity|http://images.icecat.biz/img/bullets/29732067-5b16fa08b35b6632072242.jpg|Save time by refilling paper less often with an optional paper input tray.\n\n20.3 cm (8.0-inch) Colour touchscreen (printer)|http://images.icecat.biz/img/bullets/29732067-5b16fa093e99f150598510.jpg|Manage jobs directly at the MFP, using the HP colour touchscreen.\n\nAccelerate your work and use less energy||Don’t wait for documents. Print your first page in as few as 8.7 seconds from energy-efficient sleep mode and 5.7 seconds from ready.\nPrint two-sided documents without sacrificing performance slowdowns for duplexing and let high-volume jobs handle themselves with a 2,300-sheet maximum input capacity.\nScan two-sided documents in a single pass with super-fast scan speeds. HP EveryPage allows employees to scan without worry, detect potential errors or missed pages on the spot and save time with the advanced workflow features with the Flow MFP M527c.\nThis MFP leads its class in low energy use – thanks to its innovative design and toner technology.[4]\n\nUnparalleled fleet security and management||Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[2]\nProtect sensitive data on the MFP and in transit, using embedded security features and 256-bit encryption.[2]\nProtect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[5]\nCentralise control of your printing environment with HP Web Jetadmin[6] – and help build business efficiency.\n\nMore. Pages, Performance, and Protection.||Produce sharp text, bold blacks, and crisp graphics with precision black toner.\nGet more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.[3]\nGet the professional results you expect from HP with a choice of JetIntelligence cartridges to fit your budget.[7]\nHelp ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.\n\nStay connected with secure mobile printing options||Use optional, 128-bit encrypted wireless direct printing from mobile devices – no network needed.[8]\nAdd the option to print with a touch of your NFC-enabled mobile device to this printer – no network needed.[9]\nEasily access, print, and share resources with Ethernet and optional wireless networking.[10]\n\nOriginal HP Toner cartridges with JetIntelligence|http://images.icecat.biz/img/bullets/29732067-5b9ac1b1f0ef6983426129.jpg|Get more pages, performance, and protection out of your printer – using Original HP Toner cartridges with JetIntelligence.[13]","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 43 ppm","Duplex printing mode: Auto","Duplex print speed (ISO/IEC 24734) mono: 34 ipm","Time to first page (black, normal): 5.7 s","Print margins (top, bottom, right, left): 0.197"" (5 mm)","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 43 cpm","Time to first copy (black, normal): 6.3 s","Maximum number of copies: 9999 copies","Copier resize: 25 - 400%","Scanning","Scanning: Color scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 8.5 x 14"" (216 x 356 mm)","Scan technology: CIS","Scan to: E-mail, FTP, File, USB","Scan speed (black): 43 inch/min","Scan speed (color): 38 inch/min","Image formats supported: JPG, TIF","Document formats supported: PDF","Input color depth: 24 bit","Grayscale levels: 256","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Features","Maximum duty cycle: 150000 pages per month","Number of print cartridges: 2","Printing colors: Black","Recommended duty cycle: 2000 - 7500 pages per month","Digital sender: Yes","Page description languages: PCL 5, PCL 6, PDF 1.7, PostScript 3","All-In-One-multitasking: Yes","HP segment: Enterprise","Input & output capacity","Total number of input trays: 2","Total input capacity: 550 sheets","Total output capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Paper input type: Paper tray","Maximum number of input trays: 4","Maximum input capacity: 2300 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Ports & interfaces","Direct printing: No","Standard interfaces: Ethernet, RJ-11, USB 2.0","USB port: Yes","RJ-11 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Mobile printing technologies: Apple AirPrint, HP ePrint, Mopria Print Service","Performance","Internal memory: 1792 MB","Maximum internal memory: 2560 MB","Memory slots: 1","Card reader integrated: No","Processor frequency: 1200 MHz","Design","Product color: Gray","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 8""","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 671 W","Power consumption (ready): 27.8 W","Power consumption (sleep): 3.2 W","Power consumption (off): 0.06 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Operational conditions","Operating relative humidity (H-H): 30 - 70%","Storage temperature (T-T): -20 - 60 °C","Operating temperature (T-T): 15 - 32.5 °C","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: Blue Angel, EPEAT Silver, ENERGY STAR","Weight & dimensions","Width: 19"" (482 mm)","Depth: 19.5"" (496 mm)","Height: 19.6"" (497 mm)","Weight: 48.3 lbs (21.9 kg)","Packaging data","Package width: 28.9"" (735 mm)","Package depth: 23.3"" (592 mm)","Package height: 24.1"" (613 mm)","Package weight: 60.6 lbs (27.5 kg)"