"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112"
"","","29629509","","HP","F6W14A","29629509","0888793340561|888793340561|0888793340554|888793340554|0888793340509|888793340509|0888793340486|888793340486|5711783261766|0888793340493|888793340493|0888793340530|888793340530|0888793340523|888793340523|0888793340516|888793340516|0889899388013|889899388013","Multifunction Printers","304","LaserJet Pro","","M426fdn","20240309140425","ICECAT","1","549997","https://images.icecat.biz/img/gallery/35713482_5701334995.jpg","5000x5000","https://images.icecat.biz/img/gallery_lows/35713482_5701334995.jpg","https://images.icecat.biz/img/gallery_mediums/35713482_5701334995.jpg","https://images.icecat.biz/img/gallery_thumbs/35713482_5701334995.jpg","http://objects.icecat.biz/objects/mmo_29629509_1528287224_714_12301.pdf","","HP LaserJet Pro M426fdn Laser A4 1200 x 1200 DPI 38 ppm","HP LaserJet Pro MFP M426fdn","HP LaserJet Pro M426fdn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Gray","HP LaserJet Pro M426fdn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray","Fast wake-up and print\nPrint the first page from sleep mode as fast as 7.4 seconds\nFast two-sided printing\nPrint two-sided documents as fast as 32 ipm (images per minute)\nOne-pass, two-sided scanning\nScan both sides of two-sided documents in a single pass\nScan to various destinations\nScan documents to email, USB, network folders and the cloud\nEasy slide-off glass\nScanner glass has no raised edges so originals slide off easily\nOptional high-yield cartridge\nOptional 9K high-yield Original HP Toner cartridge with JetIntelligence\nPrint Microsoft Office files from USB\nPrint Microsoft Word and PowerPoint documents directly from a USB drive\nCloud-based pull printing\nControl access to sensitive documents with HP JetAdvantage Private Print\nOptional job storage\nAdd a USB drive for built-in job storage and retrieval\nLow energy use\nThis MFP is optimized for low energy consumption\nPrint from mobile devices\nPrint from a variety of smartphones, tablets and laptops\n3-inch color touchscreen\nManage print jobs at the MFP with the 3-inch color touchscreen","https://images.icecat.biz/img/gallery/35713482_5701334995.jpg|https://images.icecat.biz/img/gallery/35713482_6170391742.jpg|https://images.icecat.biz/img/gallery/35713482_8542753152.jpg|https://images.icecat.biz/img/gallery/35713482_7724361044.jpg|https://images.icecat.biz/img/gallery/35713482_0056173514.jpg|https://images.icecat.biz/img/gallery/35713482_4934138342.jpg|https://images.icecat.biz/img/gallery/35713482_7063848506.jpg|https://images.icecat.biz/img/gallery/35713482_3005961963.jpg|https://images.icecat.biz/img/gallery/35713482_7654573161.jpg","5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000","||||||||","","","","","http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~%2CAAABDi-Jknk~%2CMQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nFbctid=4069567830001|http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~%2CAAABDi-Jknk~%2CMQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nFbctid=4069567849001|http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~%2CAAABDi-Jknk~%2CMQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nFbctid=4078931252001|http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~%2CAAABDi-Jknk~%2CMQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nFbctid=4404408748001|http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~,AAABDi-Jknk~,MQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nF&bctid=4069567830001|http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~,AAABDi-Jknk~,MQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nF&bctid=4069567849001|http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~,AAABDi-Jknk~,MQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nF&bctid=4078931252001|http://link.brightcove.com/services/player/bcpid1800058724001?bckey=AQ~~,AAABDi-Jknk~,MQ6DpUeTiFSDoxtL0tPldlGvSAPmU6nF&bctid=4404408748001","","","Speed through more tasks. Keep data protected.||Scan digital files directly to email, USB, network folders, and the cloud with preloaded business apps.[3]\nBreeze through multipage documents with two-sided printing that’s the fastest in its class of devices.[1]\nGrab pages and go – without waiting around. This MFP wakes up and prints faster than the competition.[1]\nControl access to print jobs and help keep printing safe with security features like LDAP authentication, HP JetAdvantage Private Print or optional Job Storage with PIN printing.\n\nEasy management. Efficient printing.||Easily manage print jobs directly at the MFP – just tap and swipe the 7.6 cm touchscreen.[4]\nEasily print Microsoft® Word and PowerPoint® documents – directly from your USB drive.[5]\nEasily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[6]\nPrint using less energy than competitors – enhanced by Original HP Toner cartridges with JetIntelligence.[7]\n\nMore. Pages, Performance, and Protection.||Get the most prints for your money – with Original HP High Yield Black Toner cartridges with JetIntelligence.[2]\nCount on consistent professional quality at high speeds with precision black toner.\nHelp ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.\nPrint right away with a preinstalled toner cartridge. Replace it with an optional high-yield cartridge.\n\nStay connected with easy mobile printing options||Easily print from a variety of smartphones and tablets – generally no setup or apps required.[8]\nEasily set up, print, and share with built-in Ethernet networking.","Two-sided printing; 50-sheet ADF; Scan to email/PDF|Print, copy, scan, fax|Up to 38 ppm (black)|HP FastRes 1200","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 38 ppm","Duplex printing mode: Auto","Time to first page (black, normal): 5.4 s","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 38 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Color scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 8.5 x 14"" (216 x 356 mm)","Scan to: Cloud, USB, E-mail","Scan speed (color): 21 ppm","Scan speed (black): 26 ppm","Image formats supported: BMP, JPG, PNG, TIF","Document formats supported: PDF","Input color depth: 24 bit","Grayscale levels: 256","TWAIN version: 1.9","Fax","Faxing: Mono faxing","Fax transmission speed: 3 sec/page","Modem speed: 33.6 Kbit/s","Auto-redialing: Yes","Fax speed dialing (max numbers): 120","Fax forwarding: Yes","Fax broadcasting: 119 locations","Fax delayed sending: Yes","Auto reduction: Yes","Features","Maximum duty cycle: 80000 pages per month","Number of print cartridges: 1","Printing colors: Black","Recommended duty cycle: 750 - 4000 pages per month","Digital sender: Yes","Page description languages: PCL 5, PDF 1.7, URF, PCL 6, PostScript 3","HP segment: Small medium business","Input & output capacity","Total number of input trays: 2","Total input capacity: 350 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 50 sheets","Maximum number of input trays: 3","Maximum input capacity: 900 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Transparencies, Bond paper, Heavy paper, Plain paper, Pre-printed, Labels","ISO A-series sizes (A0...A9): A5, A6, A4","Non-ISO print media sizes: Executive","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 2","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,1000,100 Mbit/s","Mobile printing technologies: Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service","Performance","Internal memory: 256 MB","Card reader integrated: No","Processor frequency: 1200 MHz","Design","Product color: Gray","Market positioning: Business","Built-in display: Yes","Display diagonal: 3""","Touchscreen: Yes","Control type: Touch","Color display: Yes","Power","Power consumption (average operating): 583 W","Power consumption (ready): 9.1 W","Power consumption (sleep): 2.7 W","Power consumption (off): 0.1 W","AC input voltage: 110 - 240 V","AC input frequency: 50 - 60 Hz","Brand-specific features","HP ePrint: Yes","HP Web Jetadmin: Yes","HP Auto-On/Auto-Off: Yes","HP Management tools: HP Proxy Agent, HP Imaging, HP Utility, HP Device Toolbox","HP Software provided: HP Software Installer/Uninstaller, HP Device Experience, HP Update, HP Printer Status and Alerts, HP Product Improvement Study, HP Scan App","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Width: 16.5"" (420 mm)","Depth: 15.4"" (390 mm)","Height: 12.7"" (323 mm)","Weight: 28.4 lbs (12.9 kg)","Packaging data","Package width: 19.6"" (497 mm)","Package depth: 15.7"" (398 mm)","Package height: 19.3"" (490 mm)","Package weight: 34.2 lbs (15.5 kg)"